- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW080561R9FKEA Vishay Dale | 784715 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 61.9Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06031M87FKEA Vishay Dale | 25340 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.87MOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | 1608 | 0.1W | 0603 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW020182R5FNED Vishay Dale | 402735 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 82.5Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW0402115RFKED Vishay Dale | 642934 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 115Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW201010K0JNEF Vishay Dale | 20292 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | 38.895546mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 10kOhm | - | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 500mW | 400V | TR, BLISTER, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | - | 0.75W | 2010 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() TNPW0603200KBEEA Vishay Dale | 18479 |
| Datasheet | 13 Weeks | Tin | - | 0603 (1608 Metric) | - | - | - | 2 | 0603 | 2.012816mg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | TNPW e3 | 0.063Lx0.033W 1.60mmx0.85mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 200kOhms | - | 125°C | -55°C | Thin Film | 0.1W 1/10W | - | 100mW | 50V | - | - | 850μm | - | - | Not | 1608 | - | 0603 | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 450μm | 0.022 0.55mm | 1.6mm | 800μm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206182RFKEA Vishay Dale | 506631 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 182Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402511RFKED Vishay Dale | 338485 |
| Datasheet | - | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 511Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805158KFKEA Vishay Dale | 28042 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 158kOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040264R9FKED Vishay Dale | 546792 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 64.9Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08056M80FKEA Vishay Dale | 2268 |
| Datasheet | 11 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.8MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04021K82FKED Vishay Dale | 2232 |
| Datasheet | - | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.82kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805499RFKTA Vishay Dale | 674400 |
| Datasheet | 11 Weeks | Lead, Tin | - | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2014 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 499Ohms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | 2012 | - | 0805 | - | 125mW | Automotive AEC-Q200 | 508μm | 0.020 0.50mm | 2mm | 1.2446mm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() TNPW060312K0BEEA Vishay Dale | 3942 |
| Datasheet | 13 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2006 | TNPW e3 | 0.063Lx0.033W 1.60mmx0.85mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±25ppm/°C | 12kOhms | - | 125°C | -55°C | Thin Film | 0.1W 1/10W | - | 63mW | 50V | - | 100mW | 850μm | - | - | Not | 1608 | - | 0603 | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | 558.8μm | 0.022 0.55mm | 1.6mm | 838.2μm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSC01/22R000FEA Vishay Dale | 2093 |
| Datasheet | 33 Weeks | Tin | Surface Mount | 2012 J-Lead | - | WRAPAROUND | - | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2016 | WSC | 0.200Lx0.125W 5.08mmx3.18mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2Ohm | - | - | - | Wirewound | 0.5W 1/2W | - | 500mW | 1V | TR, Embossed Plastic, 13 Inch | 500mW | 3.18mm | Rectangular | FIXED RESISTOR | - | 5032 | 0.5W | 2012 | 1V | - | Pulse Withstanding | 2.44mm | 0.111 2.82mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW12064R02FNEA Vishay Dale | 40 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 4.02Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | - | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402402RFKEDHP Vishay Dale | 22861 |
| Datasheet | 16 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 402Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.2W 1/5W | LASER TRIMMABLE, RATED AC VOLTAGE (V): 50 | 200mW | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | - | - | - | 50V | - | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW251256K0JNEG Vishay Dale | 1343 |
| Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 56kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 500mW | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | 6432 | 1W | 2512 | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080526K1FKEA Vishay Dale | 28445 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 26.1kOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12101K50FKEA Vishay Dale | 8846 |
| Datasheet | 12 Weeks | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.5kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 200V | TR, PAPER, 7 INCH | 500mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 3225 | 0.5W | 1210 | 200V | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |