- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW040275R0JNED Vishay Dale | 737738 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 75Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | - | 0.063W | 0402 | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06034M53FKEA Vishay Dale | 15091 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.53MOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805196KFKEA Vishay Dale | 18054 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 196kOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW020112K0FKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 12kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW04024R99FNED Vishay Dale | 35996 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±200ppm/°C | 4.99Ohm | - | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 1005 | 0.063W | 0402 | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805316RFKEA Vishay Dale | 712253 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 316Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805909RFKEA Vishay Dale | 652311 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 909Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSLP2512L5000FEA Vishay Dale | 5294 | - | Datasheet | 14 Weeks | - | - | 2512 (6432 Metric) | - | - | - | - | 2512 | - | - | -65°C~170°C | Tape & Reel (TR) | 2014 | WSLP | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 500μOhms | - | 170°C | -65°C | Metal Element | 3W | - | 3W | - | - | - | - | - | - | - | - | 6432 | - | 2512 | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 6.4mm | 3.2mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CRCW06036K98FKEA Vishay Dale | 2180 |
| Datasheet | 14 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2005 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.98kOhm | Matte Tin (Sn) | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.1W | - | Automotive AEC-Q200 | 450μm | 0.020 0.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2010R1100FEA Vishay Dale | 2115 |
| Datasheet | 18 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2001 | WSL | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 110mOhm | - | - | - | Metal Element | 0.5W 1/2W | - | 500mW | 230mV | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | 2.54mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | 230mV | 5025 | 0.5W | 2010 | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12064K99FKEAHP Vishay Dale | 44991 | - | Datasheet | 12 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 4.99kOhm | - | - | - | Thick Film | 0.75W 3/4W | - | 750mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 3216 | 0.75W | 1206 | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW020134K8FKED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2009 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 34.8kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | - | Rectangular | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW120616R9FKEA Vishay Dale | 429597 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | - | - | - | 2 | 1206 | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 16.9Ohms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | 250mW | 200V | - | 250mW | 1.6mm | - | - | Not | - | 3216 | - | 1206 | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | 3.2mm | 1.6002mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040222K0FKEDHP Vishay Dale | 34506 | - | Datasheet | 16 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW-HP | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22kOhm | - | - | - | Thick Film | 0.2W 1/5W | RATED AC COLTAGE(V): 50 | 200mW | 50V | TR, PAPER, 7 INCH | 200mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | - | 0402 | Automotive AEC-Q200, Pulse Withstanding | 406.4μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805715KFKEA Vishay Dale | 22435 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 715kOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080537R4FKEA Vishay Dale | 338007 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 37.4Ohm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | - | 2012 | - | 0805 | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW020122K0FNED Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 22kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | - | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW040284R5FKED Vishay Dale | 703660 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 84.5Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW020122R0JNED Vishay Dale | 962608 |
| Datasheet | 16 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | - | 170.097139μg | 30V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 22Ohm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | 50mW | 300μm | Rectangular | FIXED RESISTOR | Not | - | 0603 | 0.05W | 0201 | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW121086R6FKEA Vishay Dale | 14866 |
| Datasheet | 12 Weeks | Tin | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 86.6Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 200V | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | - | 3225 | 0.5W | 1210 | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |