- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW12061M24FKEA Vishay Dale | 5330 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.24MOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04020000Z0EE Vishay Dale | 97261 | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | Jumper | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | 0Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED CURRENT: 1.5A | 63mW | - | TR, PAPER, 13 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 0.063W | - | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2512R1510FEA Vishay Dale | 5341 |
| Datasheet | - | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | - | -65°C~170°C | Tape & Reel (TR) | 2001 | WSL | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 151mOhm | - | - | - | Metal Element | - | - | 1W | - | TR, EMBOSSED PLASTIC, 7 INCH | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | 6432 | 0.5W | 2512 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1206237KFKEA Vishay Dale | 18604 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 237kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04022R00FKED Vishay Dale | 596936 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 2Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12061K05FKEA Vishay Dale | 14525 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.05kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW20102R49FKEFHP Vishay Dale | 34 |
| Datasheet | 14 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW-HP | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.49Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED AC VOLTAGE (V): 400 | 1W | - | TR, BLISTER, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | 1W | - | 400V | Automotive AEC-Q200, Pulse Withstanding | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSLP12062L000FEA Vishay Dale | 3985 |
| Datasheet | 18 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | 1206 | 16.187578mg | - | -65°C~170°C | Tape & Reel (TR) | - | WSLP | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±275ppm/°C | 2mOhms | - | 170°C | -65°C | Metal Element | 1W | - | 1W | - | - | - | - | - | - | - | 3216 | - | 1206 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | 3.2mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW2010825RFKEF Vishay Dale | 2058 |
| Datasheet | 16 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 25.486221mg | 400V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 825Ohm | - | - | - | Thick Film | 0.75W 3/4W | RATED AC VOLTAGE (V): 400 | 500mW | 400V | TR, BLISTER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0.75W | 2010 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSLP0603R0200FEA Vishay Dale | 588 |
| Datasheet | 44 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | - | - | 2 | 0603 | - | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSLP | 0.060Lx0.030W 1.52mmx0.76mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | 20mOhms | - | 170°C | -65°C | Metal Element | 0.4W 2/5W | - | 400mW | - | - | - | - | - | - | - | 1608 | - | 0603 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 330μm | 0.021 0.53mm | 1.6mm | 800μm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW1210510RJNEA Vishay Dale | 72258 |
| Datasheet | 12 Weeks | Tin | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 15.989131mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 510Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | 330mW | 200V | TR, PAPER, 7 INCH | 500mW | 2.5mm | Rectangular | FIXED RESISTOR | Not | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 609.6μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW080521K0FKEA Vishay Dale | 14296 |
| Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 21kOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402147RFKED Vishay Dale | 387900 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 147Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSC2515R5000FEA Vishay Dale | 672 | - | Datasheet | 32 Weeks | Tin | Surface Mount | 2515 J-Lead | - | WRAPAROUND | - | - | - | - | 700mV | -65°C~275°C | Tape & Reel (TR) | 2011 | WSC | 0.250Lx0.150W 6.35mmx3.81mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±90ppm/°C | 500mOhm | - | - | - | Wirewound | - | PRECISION | 1W | 700mV | TR, EMBOSSED PLASTIC, 13 INCH | - | 3.81mm | Chip | FIXED RESISTOR | Not | 6438 | 1W | 2515 | - | Pulse Withstanding | 1.14mm | 0.125 3.17mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW020115K0FNED Vishay Dale | 5507 |
| Datasheet | 16 Weeks | Tin | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRCW | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 15kOhm | - | - | - | Thick Film | 0.05W 1/20W | RATED AC VOLTAGE: 30V | 50mW | 30V | TR, Paper, 7 Inch | - | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | - | 280μm | 0.011 0.28mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW04024K99FKTD Vishay Dale | 41440 | - | Datasheet | 12 Weeks | Lead, Tin | - | 0402 (1005 Metric) | - | - | - | 2 | 0402 | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 4.99kOhms | - | 155°C | -55°C | Thick Film | 0.063W 1/16W | - | 63mW | 50V | - | 63mW | 500μm | - | - | Not | 1005 | - | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | 1mm | 508μm | No | Unknown | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() CRCW0402324KFKED Vishay Dale | 36247 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 324kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12061K65FKEA Vishay Dale | 17537 |
| Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.65kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | Not | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603210KFKEA Vishay Dale | 19134 |
| Datasheet | 14 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 210kOhm | Matte Tin (Sn) | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | 0603 | 0.1W | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0805825KFKEA Vishay Dale | 8280 |
| Datasheet | 11 Weeks | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 825kOhm | - | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | 1.25mm | Rectangular | FIXED RESISTOR | Not | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |