- Composition
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Resistance
- RoHS Status
- Series
- Size / Dimension
Attribute column
Manufacturer
Dale Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSL2816R0100FEH Vishay Dale | 1373 |
| Datasheet | 16 Weeks | - | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2016 | WSL | 0.280Lx0.165W 7.10mmx4.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 10mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Element | - | - | 2W | - | TR, EMBOSSED PLASTIC, 13 INCH | 2W | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | 7142 | 2W | 2816 | 0.1414V | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL20102L000FEA Vishay Dale | 8683 |
| Datasheet | 20 Weeks | Tin | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 38.895546mg | - | -65°C~170°C | Tape & Reel (TR) | 2011 | WSL | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±275ppm/°C | 2mOhm | - | - | - | Metal Element | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | 2.54mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 5025 | 0.5W | 2010 | 0.0316V | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW04021K00JNED Vishay Dale | 91430 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±200ppm/°C | 1kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | 50V | Automotive AEC-Q200 | 350μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW251210K0FKEG Vishay Dale | 46050 | - | Datasheet | 12 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 40.511469mg | 500V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.248Lx0.124W 6.30mmx3.15mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | Thick Film | - | RATED AC VOLTAGE (V): 500 | 1W | 500V | TR, BLISTER, 7 INCH | 1W | 3.15mm | Rectangular | FIXED RESISTOR | Not | - | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 700μm | 0.028 0.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW08055K11FKEA Vishay Dale | 362 |
| Datasheet | 11 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 150V | -55°C~155°C | Tape & Reel (TR) | 2006 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5.11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | RATED AC VOLTAGE (V): 150 | 125mW | 150V | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | - | 0805 | - | - | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW12062K20FKEA Vishay Dale | 47518 | - | Datasheet | 14 Weeks | Tin | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 10.007382mg | 200V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 2.2kOhm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | 1.6mm | Rectangular | FIXED RESISTOR | Not | - | 3216 | - | 1206 | - | Automotive AEC-Q200 | 600μm | 0.024 0.60mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040211K5FKED Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 11.5kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL25126L000FEA18 Vishay Dale | 4580 |
| Datasheet | - | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2015 | WSL-HP | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±110ppm/°C | 6mOhm | - | - | - | Metal Element | - | - | 2W | - | TR, Embossed Plastic, 7 Inch | - | 3.18mm | Rectangular | FIXED RESISTOR | Not | - | 6432 | 2W | 2512 | 0.1095V | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603243RFKEA Vishay Dale | 590924 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | - | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 243Ohm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0402348RFKED Vishay Dale | 692676 |
| Datasheet | 12 Weeks | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 348Ohm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW06031K30FKEA Vishay Dale | 20217 | - | Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.3kOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | - | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060322R1FKEA Vishay Dale | 791220 |
| Datasheet | 14 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22.1Ohm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW040227K0FKED Vishay Dale | 50346 | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | 652.039032μg | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRCW | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 27kOhm | - | - | - | Thick Film | 0.063W 1/16W | RATED AC VOLTAGE (V) : 50 | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | - | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 400μm | 0.016 0.40mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW0603475RFKEA Vishay Dale | 362635 |
| Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 475Ohm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSC25151R000FEA Vishay Dale | 6099 | - | Datasheet | - | Tin | Surface Mount | 2515 J-Lead | - | WRAPAROUND | - | - | - | - | 1V | -65°C~275°C | Tape & Reel (TR) | 2013 | WSC | 0.250Lx0.150W 6.35mmx3.81mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1Ohm | - | - | - | Wirewound | - | - | 1W | 1V | TR, Embossed Plastic, 13 Inch | 1W | 3.81mm | Rectangular | FIXED RESISTOR | Not | - | 6438 | 1W | 2515 | - | Pulse Withstanding | 3.175mm | 0.125 3.17mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CRCW080512K4FKEA Vishay Dale | 7958 | - | Datasheet | 11 Weeks | Tin | Surface Mount | 0805 (2012 Metric) | - | - | - | 2 | 0805 | 5.499807mg | 150V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 12.4kOhms | - | 155°C | -55°C | Thick Film | 0.125W 1/8W | - | 125mW | 150V | - | 125mW | 1.25mm | - | - | Not | - | 2012 | - | 0805 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | 2mm | 1.25mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() CRCW060322K1FKEA Vishay Dale | 44512 | - | Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | 75V | -55°C~155°C | Tape & Reel (TR) | 2015 | CRCW | 0.061Lx0.033W 1.55mmx0.85mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 22.1kOhm | - | - | - | Thick Film | 0.1W 1/10W | RATED AC VOLTAGE (V): 75 | 100mW | 75V | TR, PAPER, 7 INCH | 100mW | 850μm | Rectangular | FIXED RESISTOR | Not | - | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 500μm | 0.020 0.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL20104L000FEA Vishay Dale | 10358 |
| Datasheet | 18 Weeks | Tin | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2013 | WSL | 0.200Lx0.100W 5.08mmx2.54mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±150ppm/°C | 4mOhm | - | - | - | Metal Element | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED PLASTIC, 7 INCH | 500mW | 2.54mm | RECTANGULAR PACKAGE | FIXED RESISTOR | Not | - | 5025 | 0.5W | 2010 | 0.0447V | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL36374L000FEA Vishay Dale | 7094 | - | Datasheet | 9 Weeks | Tin | - | Nonstandard | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | -65°C~170°C | Tape & Reel (TR) | - | WSL | 0.360Lx0.370W 9.14mmx9.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 4mOhm | - | - | - | Metal Element | - | - | 3W | 100mV | TR, EMBOSSED PLASTIC, 13 INCH | - | 9.4mm | Chip | FIXED RESISTOR | Not | 100mV | 9194 | 3W | 3637 | - | Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 635μm | 0.035 0.89mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() WSL2512R0120FEA18 Vishay Dale | 14818 |
| Datasheet | - | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | -65°C~170°C | Tape & Reel (TR) | 2015 | WSL-HP | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±75ppm/°C | 12mOhm | - | - | - | Metal Element | - | - | 2W | - | TR, Embossed Plastic, 7 Inch | 2W | 3.18mm | Rectangular | FIXED RESISTOR | Not | - | 6432 | 2W | 2512 | 0.1549V | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 889μm | 0.035 0.89mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 |