- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRA06P04391R0JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 91Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06P043300KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 300kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 1616 | - | 0606 | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06E083910RJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 910Ohm | - | 155°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | 8 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() M8340102K4301GAD04 Vishay / Dale | In Stock | - | - | - | - | - | - | DIP | - | 16 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 16 | Pin | - | 100 ppm/°C | 4.3kOhm | - | 125°C | -55°C | - | 1.6W | - | - | - | 2.54mm | 7.87mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 21.59mm | - | - | No | RoHS Compliant | - | ||
![]() M8340102K7501FAD04 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | DIP | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 100 ppm/°C | 7.5kOhm | - | 125°C | -55°C | - | 1.6W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340102K2201GBD04 Vishay / Dale | In Stock | - | - | - | - | - | - | DIP | - | 16 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 16 | Pin | - | 100 ppm/°C | 2.2kOhm | - | 125°C | -55°C | - | 1.5W | - | - | - | 2.54mm | 7.87mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | 21.59mm | - | - | No | RoHS Compliant | - | ||
![]() SOMC200110K0FEA Vishay Dale | 6 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | - | - | 19 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.540Lx0.220W 13.72mmx5.59mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 20 | DIP | EAR99 | ±100ppm/°C | 10kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.52W | - | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 20 | - | 50V | - | 5422 | - | - | 19 | Bussed | 80mW | 0.08W | - | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | - | ||
![]() MSP06A0347K0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | - | - | 1 | - | -55°C~125°C | Tube | 2015 | MSP | 0.590Lx0.090W 14.99mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | ±100ppm/°C | 47kOhm | - | - | - | - | - | 100V | - | 3 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 0.75W | - | - | 6 | - | - | 2.54mm | 5909 | - | - | 3 | Isolated | 300mW | - | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | No | ROHS3 Compliant | - | ||
![]() MDP160315K0GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.500002g | 1 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 15kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1603180KGE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.5g | 1 | 200V | -55°C~125°C | Tube | - | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 180kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 250mW | 8 | Isolated | - | - | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() M8340101K3301GAD04 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | DIP | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | 100 ppm/°C | 3.3kOhm | - | 125°C | -55°C | - | 1.4W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340108K3012FCD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 100 ppm/°C | 30.1kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340107K1003FCD03 Vishay / Dale | In Stock | - | - | - | - | - | - | SIP | - | 6 | - | - | - | - | - | - | - | - | 1% | - | - | - | - | 6 | Pin | - | 100 ppm/°C | 100kOhm | - | 125°C | -55°C | - | 600mW | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 14.81mm | - | - | No | RoHS Compliant | - | ||
![]() M8340105M3013FGD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 300 ppm/°C | 301kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340108K1500GGD03 Vishay / Dale | In Stock | - | - | - | - | - | - | SIP | - | 8 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 8 | Pin | - | 100 ppm/°C | 150Ohm | - | 125°C | -55°C | - | - | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 19.89mm | - | - | No | RoHS Compliant | - | ||
![]() CRA12E1014K70JTR Vishay / Dale | In Stock | - | - | - | Tin | Surface Mount | - | Molded | - | 10 | - | - | 50V | - | - | - | - | - | 5% | e3 | yes | - | - | 10 | SMD/SMT | - | 200 ppm/°C | 4.7kOhm | - | 150°C | -55°C | - | - | - | TR, Blister, 7 Inch | - | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.1W | - | 790μm | - | - | - | - | 2512 | - | - | 9 | Bussed | 100mW | - | - | - | 530μm | - | 6.4mm | 3.05mm | - | - | RoHS Compliant | - | ||
![]() M8340108K2700GGD03 Vishay / Dale | In Stock | - | - | - | - | - | - | SIP | - | 8 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 8 | Pin | - | 100 ppm/°C | 270Ohm | - | 125°C | -55°C | - | 480mW | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 19.89mm | - | - | No | RoHS Compliant | - | ||
![]() M8340107K2001GCD03 Vishay / Dale | In Stock | - | - | - | - | - | - | SIP | - | 6 | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 6 | Pin | - | 100 ppm/°C | 2kOhm | - | 125°C | -55°C | - | 600mW | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 14.81mm | - | - | No | Non-RoHS Compliant | - | ||
![]() CRA12E08327K0GTR Vishay / Dale | In Stock | - | - | - | Tin | Surface Mount | - | Molded | WRAPAROUND | 8 | - | 1 | - | - | - | - | - | - | 2% | e3 | yes | - | - | 8 | SMD/SMT | - | 100 ppm/°C | 27kOhm | - | 150°C | -55°C | - | 100mW | 50V | TR, BLISTER, 7 INCH | 4 | 1.27mm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.125W | - | 790μm | - | - | - | - | 1220 | 70°C | - | 4 | Isolated | 100mW | 0.125W | - | - | 530μm | - | 5.08mm | 3.05mm | - | - | RoHS Compliant | - | ||
![]() M8340106M4701GCD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | FLAT | - | - | 9 | - | - | - | - | - | - | 2% | e0 | no | - | - | 10 | - | - | 300 ppm/°C | 4.7kOhm | Tin/Lead (Sn63Pb37) | 125°C | -55°C | 8533.21.00.50 | 1.8W | - | TUBE | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | MIL-PRF-83401 | - | - | - | - | - | 3.43mm | 50V | 2.54mm | - | 70°C | - | 9 | - | - | 0.2W | - | BUSSED | - | - | - | - | - | No | RoHS Compliant | - |