- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSP08A0315K0FEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 15kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | - | - | - | - | 7909 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MSP06C01150RGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Tube | 2016 | MSP | 0.590Lx0.090W 14.99mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 6 | - | - | ±100ppm/°C | 150Ohm | - | - | - | - | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | - | 3.43mm | - | - | - | - | 5 | Bussed | 250mW | - | ±50ppm/°C | - | 8.89mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MSP10A012K70GEJ Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 2.7kOhm | - | - | - | 8533.21.00.50 | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.25W | - | - | - | 3.43mm | - | 2.54mm | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MSP08C036K80GEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 6.8kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.3W | - | - | - | - | - | - | 7909 | - | 4 | Isolated | 400mW | - | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MSP08C0382K0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 82kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.3W | - | - | - | - | - | - | 7909 | - | 4 | Isolated | 400mW | - | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MSP10A0310R0GEJ Vishay Dale | 26 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | - | - | 1 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 10Ohm | - | - | - | - | - | 100V | - | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3.43mm | - | - | 9909 | - | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MSP10A01100KFEJ Vishay Dale | 6 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 599.989307mg | 9 | - | -55°C~125°C | Tube | 2015 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 100kOhm | - | - | - | 8533.21.00.50 | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.25W | - | - | - | 3.43mm | - | 2.54mm | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MDP140333R0GE04 Vishay Dale | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 33Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 7 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP16012K00GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.5g | 15 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 2kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.92W | - | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 8525 | - | 15 | Bussed | 125mW | 0.125W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP140382R0GE04 Vishay Dale | 6 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | 1.299996g | 1 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 82Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 7 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP16012K70GE04 Vishay Dale | 26 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.5g | 15 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.92W | - | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 8525 | - | 15 | Bussed | 125mW | 0.125W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP08A05191AGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 2 | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 330Ohm 470Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 6 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | - | 3.43mm | - | 2.54mm | 7909 | - | 12 | Dual Terminator | 200mW | 0.2W | ±150ppm/°C | 330Ohm | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MSP10C03180RGEJ Vishay Dale | 26 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 180Ohm | - | - | - | - | - | 100V | - | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.6W | - | - | - | 3.43mm | - | - | 9909 | - | 5 | Isolated | 400mW | 0.4W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() CRA06S08347R0FTA Vishay Dale | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 4 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 47Ohm | - | 155°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | 3216 | - | 1206 | 800μm | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() M8340105K75R0FGD03 Vishay / Dale | In Stock | - | - | - | Through Hole | - | SIP | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 100 ppm/°C | 75Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CRA06S083470KJTA Vishay Dale | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 470kOhm | - | 155°C | -55°C | - | - | 50V | - | - | 800μm | 1.5mm | - | - | Not | 3216 | - | 1206 | - | 8 | - | 50V | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA04P083110RJTD Vishay Dale | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 110Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 2010 | 0.063W | 0804 | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 558.8μm | 0.022 0.55mm | - | - | 350μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA04P083430RJTD Vishay Dale | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 430Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 558.8μm | 0.022 0.55mm | - | - | 350μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA04P083820RJTD Vishay Dale | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 820Ohm | - | 155°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | 2010 | - | 0804 | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA04P0833K90JTD Vishay Dale | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 3.9kOhm | - | 155°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | 2010 | - | 0804 | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | - | ROHS3 Compliant | Exempt |