- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRA04P0835K60JTD Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 5.6kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 2010 | 0.063W | 0804 | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | 558.8μm | 0.022 0.55mm | - | - | 350μm | ROHS3 Compliant | Exempt | ||
![]() CRA04S043240KJTD Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA04 | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 240kOhm | - | 155°C | -55°C | - | 50V | - | - | - | - | - | 1010 | - | 0404 | - | 4 | - | - | 2 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | 990.6μm | 990.6μm | 350μm | ROHS3 Compliant | Exempt | ||
![]() CRA12E083620RJTR Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 620Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, BLISTER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 5131 | 0.125W | 2012 | - | - | 1220 | - | 4 | Isolated | 125mW | 0.125W | 711.2μm | 0.028 0.70mm | - | - | 530μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P083240RJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 240Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P0839K10JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 9.1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06S043300RJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Convex | - | 4 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.059W 1.60mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 300Ohm | - | 155°C | -55°C | - | 50V | - | - | - | - | - | 1615 | - | 0605 | - | 4 | - | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.4986mm | 500μm | ROHS3 Compliant | Exempt | ||
![]() CRA06S04330R0JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Convex | - | 4 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.059W 1.60mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 30Ohm | - | 155°C | -55°C | - | 50V | - | - | - | - | - | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.4986mm | 500μm | ROHS3 Compliant | Exempt | ||
![]() CRA06S043130KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Convex | - | 4 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.059W 1.60mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 130kOhm | - | 155°C | -55°C | - | 50V | - | - | - | - | - | 1615 | - | 0605 | - | 4 | - | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.4986mm | 500μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P04311K0JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 11kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P04333K0JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | 1616 | - | 0606 | - | - | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P04375K0JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | - | ±200ppm/°C | 75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P043390KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 390kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | 1616 | - | 0606 | - | - | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P0437K50JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 7.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P0431M00JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | 1616 | - | 0606 | - | - | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P043160KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 160kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P043130KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 130kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | 1616 | - | 0606 | - | - | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06P043820KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 820kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | Chip | ARRAY/NETWORK RESISTOR | 1616 | - | 0606 | - | - | - | - | 2 | Isolated | 62.5mW | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | ROHS3 Compliant | Exempt | ||
![]() CRA06E083360KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 360kOhm | - | 155°C | -55°C | - | 50V | - | - | - | - | - | 3216 | - | 1206 | - | 8 | - | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | ROHS3 Compliant | Exempt | ||
![]() SOMC14011M00GEA Vishay Dale | 37 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | 13 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 1MOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 50V | TR | 1 | - | Molded Case | ARRAY/NETWORK RESISTOR | - | 1.05W | - | - | - | 3922 | - | 13 | Bussed | 80mW | 0.08W | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | ROHS3 Compliant | - | ||
![]() CRA12E083100RGTR Vishay / Dale | In Stock | - | - | - | Tin | Surface Mount | - | Molded | WRAPAROUND | 8 | 1 | 50V | - | - | - | - | - | 2% | e3 | yes | - | - | 8 | SMD/SMT | EAR99 | 200 ppm/°C | 100Ohm | - | 150°C | -55°C | - | - | TR, BLISTER, 7 INCH | 4 | 1.27mm | Chip | ARRAY/NETWORK RESISTOR | - | 0.125W | - | 1.27mm | - | 1220 | 70°C | 4 | Isolated | 100mW | 0.125W | 530μm | - | 5.08mm | 3.05mm | - | RoHS Compliant | - |