- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSP10C01220RGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 220Ohm | - | - | - | - | - | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | 1.6W | 2.54mm | 3.43mm | - | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() CSC10A01680RGPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 680Ohm | Tin/Lead (Sn63Pb37) | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | Not | - | 2.54mm | 3.3mm | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | No | Non-RoHS Compliant | - | ||
![]() CSC10A01330RGEK Vishay Dale | 6 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 330Ohm | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | - | ARRAY/NETWORK RESISTOR | Not | - | - | 3.3mm | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSC06A0333K0GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | 1 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 33kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 750mW | - | - | 3 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | 0.75W | - | - | 100V | 5910 | - | 3 | Isolated | 300mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SOMC1603330RJEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±5% | - | - | Active | 1 (Unlimited) | 16 | - | - | ±100ppm/°C | 330Ohm | - | 150°C | -55°C | - | - | 1.28W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | 11.176mm | 5.588mm | - | No | ROHS3 Compliant | - | ||
![]() CRA04P083270RJTD Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2007 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 270Ohm | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | 0.063W | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | - | 0.022 0.55mm | - | - | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA12E0833K30JTR Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 3.3kOhm | - | - | - | - | - | - | 50V | TR, BLISTER, 7 INCH | 4 | 1.27mm | 3.05mm | Chip | ARRAY/NETWORK RESISTOR | Not | 0.125W | 1.27mm | - | - | 1220 | - | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | 530μm | No | ROHS3 Compliant | Exempt | ||
![]() MDP16033K30GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1.5g | 1 | - | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | DIP | - | ±100ppm/°C | 3.3kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | 3.3mm | - | - | - | 8 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1603270RGE04 Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1.5g | 1 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 270Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | 3.3mm | - | - | 250mW | 8 | Isolated | - | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC160122K0GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | YES | - | 16 | - | 15 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8533.21.00.10 | 1.2W | 50V | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | 50V | 4422 | 1.2W | 15 | Bussed | 80mW | - | - | - | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() MDP1403100RGE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1.3g | 1 | - | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 100Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 8533.21.00.60 | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP14031K00GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1.299996g | 1 | - | -55°C~125°C | Tube | 2012 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 1kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 8533.21.00.60 | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | No | ROHS3 Compliant | Lead Free | ||
![]() MDP1403220RGE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2012 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | - | ±100ppm/°C | 220Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP160327K0GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1.500002g | 1 | 200V | -55°C~125°C | Tube | 2009 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 27kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | 3.3mm | - | - | 1.92W | 8 | Isolated | 250mW | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1603220KGE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | 1.500002g | 1 | - | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 220kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | 3.3mm | - | - | - | 8 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() M8340108K1002GCD03 Vishay Dale | 166 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | 7 | - | -55°C~125°C | Tube | 2015 | Military, MIL-PRF-83401/08, RZ080 | 0.783Lx0.098W 19.89mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | Military | - | 840mW | - | - | 1 | 2.54mm | 2.49mm | Molded Case | ARRAY/NETWORK RESISTOR | MIL-PRF-83401 | - | - | 3.43mm | 50V | - | - | 7 | Bussed | 120mW | 0.12W | - | 4.953mm | 0.195 4.95mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() M8340105K2001FGD03 Vishay Dale | 43 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 8-SIP | - | - | 8 | - | - | - | -55°C~125°C | Tube | 2016 | Military, MIL-PRF-83401/05, RZ050 | 0.783Lx0.098W 19.89mmx2.49mm | ±1% | e0 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn63Pb37) | - | - | Military | - | 800mW | - | - | - | 2.54mm | 2.49mm | Molded Case | ARRAY/NETWORK RESISTOR | MIL-PRF-83401 | 0.2W | - | - | 50V | - | - | 4 | Isolated | 200mW | - | - | 8.89mm | 0.350 8.89mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() CRA04P08333R0JTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | - | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 33Ohm | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | 0.063W | - | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | - | 558.8μm | 0.022 0.55mm | - | - | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() SOMC160312K0GEA Vishay Dale | 39 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.28W | - | TR | 8 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | 50V | 2444 | - | 8 | Isolated | 160mW | - | - | 2.286mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() CSC10A011K00GEK Vishay Dale | 32 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 1kOhm | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | 3.3mm | 100V | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.95mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | Lead Free |