- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Circuits | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSP08C0315K0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | 1 | - | - | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | - | ±100ppm/°C | 15kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.3W | - | - | - | - | - | - | 7909 | - | - | 4 | Isolated | 400mW | - | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MSP10A0310K0FEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 1 | - | - | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | - | 1.25W | 100V | - | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 10 | 3.43mm | - | - | 9909 | - | - | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | No | - | ROHS3 Compliant | - | ||
![]() SOMC160110K0JEA Vishay Dale | 415 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 15 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.10 | 1.2W | - | TR | 1 | 1.27mm | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 50V | - | 4422 | - | 1.2W | 15 | Bussed | 80mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC16011K00GEA Vishay Dale | 2097 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 15 | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 1kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.10 | 1.2W | 50V | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | - | - | 2444 | - | - | 15 | Bussed | 80mW | 0.08W | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() SOMC160310K0GEA Vishay Dale | 1160 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 1 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | 50V | - | 2444 | - | 1.28W | 8 | Isolated | 160mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC1601100KGEA Vishay Dale | 24 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 15 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 100kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.2W | 50V | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | 50V | - | 2444 | - | 1.2W | 15 | Bussed | 80mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC16034K70GEA Vishay Dale | 2889 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 1 | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | 50V | - | 2444 | - | 1.28W | 8 | Isolated | 160mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SOMC160310K0JEA Vishay Dale | 1819 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 1 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | - | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 50V | - | 4422 | - | - | 8 | Isolated | 160mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SOMC140110K0GEA Vishay Dale | 1545 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | YES | - | 14 | 13 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | EAR99 | ±100ppm/°C | 10kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.05W | 50V | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | 50V | - | 2439 | - | 1.05W | 13 | Bussed | 80mW | - | - | - | - | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC16012K20GEA Vishay Dale | 5400 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | YES | GULL WING | 16 | 15 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.10 | 1.2W | 50V | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | 50V | - | 2444 | - | 1.2W | 15 | Bussed | 80mW | - | - | - | - | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC1603220RGEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 1 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | 50V | - | 2444 | - | 1.28W | 8 | Isolated | 160mW | - | - | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC160110K0GEA Vishay Dale | 752 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | 15 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2007 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 10kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.10 | 1.2W | 50V | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | 50V | - | 2444 | - | 1.2W | 15 | Bussed | 80mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC14014K70GEA Vishay Dale | 722 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | 14 | 13 | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.05W | 50V | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | 1.27mm | - | - | 50V | - | 2439 | - | 1.05W | 13 | Bussed | 80mW | - | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1603-151G Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | 16 | - | 125°C | -55°C | - | - | - | - | - | - | 2% | - | - | - | - | 16 | - | - | -100100 ppm/°C | 150Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | - | Tube | - | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 0.25W | - | - | - | 3.3mm | - | 2.54mm | - | 8 | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CSC10A01-471G Vishay / Dale | In Stock | - | Datasheet | - | - | Through Hole | - | SIP | - | - | - | 9 | - | - | - | - | - | - | CSC | - | 2% | e3 | - | - | - | 10 | Pin | - | 100 ppm/°C | 470Ohm | Tin (Sn) | 125°C | -55°C | - | 1.25W | 100V | Bulk | - | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | 0.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bussed | 4.95mm | - | 25.15mm | 2.49mm | - | - | - | RoHS Compliant | - | ||
![]() M8340109M2002JCD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 300 ppm/°C | 20kOhm | - | 125°C | -55°C | - | 1.08W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CRA06P0832K20JTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | WRAPAROUND | 8 | 1 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2007 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 2.2kOhm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | Not | 3216 | - | 1206 | 800μm | - | - | - | - | 0612 | - | - | 4 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | - | ROHS3 Compliant | Exempt | ||
![]() M8340102K33R0GAD04 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | DIP | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 100 ppm/°C | 33Ohm | - | 125°C | -55°C | - | 1.6W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CRA04S08368K0JTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 68kOhm | - | 155°C | -55°C | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA04S0837K50JTD Vishay Dale | In Stock | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 7.5kOhm | - | 155°C | -55°C | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | - | ROHS3 Compliant | Exempt |