- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRA06E08312K0JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 12kOhm | - | 155°C | -55°C | - | - | - | - | 50V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | 8 | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() M8340106K4751FCS15 Vishay / Dale | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CRA12E083240KJTR Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 240kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, BLISTER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 5131 | 0.125W | 2012 | - | - | - | - | 1220 | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | 530μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06P08375K0JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 75kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | - | - | 0612 | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06P083430KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 430kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | - | - | 0612 | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06P043680RJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | WRAPAROUND | 4 | 1 | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 680Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 1616 | - | 0606 | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | ROHS3 Compliant | Exempt | ||
![]() CSC06A01220KGPA Vishay Dale | 26 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | 5 | -55°C~125°C | Bulk | 2008 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | - | ±100ppm/°C | 220kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | - | 750mW | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 5 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | Non-RoHS Compliant | - | ||
![]() CSC10A011K20GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | 9 | -55°C~125°C | Bulk | 2008 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 1.2kOhm | Tin/Lead (Sn63Pb37) | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | Non-RoHS Compliant | - | ||
![]() SOMC160324K3FEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | 1 | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 24.3kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | - | 1.28W | - | TR | 8 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 50V | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() M8340108K1800GGD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | 100 ppm/°C | 180Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CRA04S08315R0JTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 15Ohm | - | 155°C | -55°C | - | - | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() SOMC1601470RGRZ Vishay / Dale | In Stock | - | - | - | - | - | - | DIP | - | 16 | - | - | Tape and Reel | - | - | - | 2% | - | - | - | - | 16 | Gull Wing | - | 100 ppm/°C | 470Ohm | - | 150°C | -55°C | - | - | - | 1.2W | 50V | - | - | 1.27mm | 7.62mm | - | - | Not | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | 11.18mm | - | - | No | RoHS Compliant | - | ||
![]() SOMC20014K70GDC Vishay / Dale | In Stock | - | - | - | - | - | - | DIP | - | 20 | - | - | Bulk | - | - | - | - | - | - | - | - | 20 | - | - | 100 ppm/°C | 4.7kOhm | - | 150°C | -55°C | - | - | - | 1.52W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CRASA100KF1K00TA Vishay Dale | 69 |
| - | 13 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRAS0612 | 0.126Lx0.059W 3.20mmx1.50mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1kOhm 100kOhm | - | 155°C | -55°C | - | Automotive AEC-Q200, Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | - | - | ROHS3 Compliant | - | ||
![]() M8340109K3012FCD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 100 ppm/°C | 30.1kOhm | - | 125°C | -55°C | - | - | - | 1.08W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340104K51R0GCD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 100 ppm/°C | 51Ohm | - | 125°C | -55°C | - | - | - | 1W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340104K6800GCD03 Vishay / Dale | In Stock | - | - | - | - | - | - | SIP | - | 6 | - | - | - | - | - | - | 2% | - | - | - | - | 6 | Pin | - | 100 ppm/°C | 680Ohm | - | 125°C | -55°C | - | - | - | 1W | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | 14.81mm | - | - | No | RoHS Compliant | - | ||
![]() M8340104K4871FGD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 100 ppm/°C | 4.87kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340109K1103FCD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 100 ppm/°C | 110kOhm | - | 125°C | -55°C | - | - | - | 1.08W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340102K1801GAD04 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | DIP | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 100 ppm/°C | 1.8kOhm | - | 125°C | -55°C | - | - | - | 1.6W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |