- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSP06A033K30GEJ Vishay Dale | 26 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 1 | - | -55°C~125°C | Tube | 2013 | MSP | 0.590Lx0.090W 14.99mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 6 | - | - | ±100ppm/°C | 3.3kOhm | - | - | - | - | - | 100V | - | 3 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | 0.75W | - | - | - | - | 2.54mm | 5909 | - | 3 | Isolated | 300mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP08A034K70FEJ Vishay Dale | 18 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 8 | - | - | ±100ppm/°C | 4.7kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | 1W | - | - | - | - | - | 7909 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() SOMC160322K0GEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 50V | - | 4422 | 1.28W | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() SOMC1601220RGEA Vishay Dale | 35 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | 15 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.10 | 1.2W | - | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 50V | - | 4422 | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() SOMC140110K0JEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | 14 | - | 13 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±5% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 10kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.05W | - | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 50V | - | 3922 | 1.05W | 13 | Bussed | 80mW | - | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SOMC1603220KGEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 8 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 220kOhm | - | 150°C | -55°C | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | Not | - | - | - | - | 50V | - | - | 1.28W | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | 11.176mm | 5.588mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() SOMC16032K70GEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | - | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 50V | - | 2444 | 1.28W | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SOMC160127K0GEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 15 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 27kOhm | - | 150°C | -55°C | - | 1.2W | 50V | - | - | 1.27mm | 7.62mm | - | - | Not | - | - | 16 | - | 50V | - | - | 1.2W | 15 | Bussed | 80mW | - | - | 2.159mm | 0.090 2.29mm | 11.176mm | 5.588mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() SOMC16014K70GEA Vishay Dale | 8231 |
| Datasheet | 13 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 15 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 4.7kOhm | - | 150°C | -55°C | - | 1.2W | 50V | - | - | 1.27mm | 7.62mm | - | - | Not | - | - | 16 | - | 50V | - | - | 1.2W | 15 | Bussed | 80mW | - | - | 2.159mm | 0.090 2.29mm | 11.18mm | 5.588mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() MSP10A013K30GEJ Vishay Dale | 18 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | 100V | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 3.3kOhm | - | - | - | - | 1.25W | 100V | - | 1 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | 2.54mm | - | 3.43mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MDP1601390RGE04 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.5g | 15 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 390Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.92W | - | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 2.54mm | - | 3.3mm | - | - | 8525 | - | 15 | Bussed | 125mW | 0.125W | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MSP10A03470KFEJ Vishay Dale | 26 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 470kOhm | - | - | - | - | - | 100V | - | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 3.43mm | - | - | 9909 | - | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP06A0322R0GEJ Vishay Dale | 26 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 6-SIP | FLAT | - | - | 1 | - | -55°C~125°C | Tube | 2013 | MSP | 0.590Lx0.090W 14.99mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | ±100ppm/°C | 22Ohm | - | - | - | - | - | 100V | - | 3 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | 0.75W | - | 6 | - | - | 2.54mm | 5909 | - | 3 | Isolated | 300mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | No | ROHS3 Compliant | - | ||
![]() MSP08A0312K0GEJ Vishay Dale | 18 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 12kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | 1W | - | - | - | - | - | 7909 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() SOMC1403150KGEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | - | - | ±100ppm/°C | 150kOhm | - | 150°C | -55°C | - | 1.125W | 50V | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | 7 | Isolated | 160mW | - | - | 2.286mm | 0.090 2.29mm | 9.906mm | 5.588mm | 7.62mm | No | ROHS3 Compliant | - | ||
![]() SOMC16013K30GEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 8 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 3.3kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.2W | - | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 50V | - | 2444 | 1.28W | 15 | Bussed | 80mW | - | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() SOMC160356K0GEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 56kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | - | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 50V | - | 4422 | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() SOMC160368K0GEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 68kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | - | TR | 8 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 50V | - | 4422 | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() SOMC160147K0GEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 8 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 47kOhm | - | 150°C | -55°C | - | 1.2W | 50V | - | - | 1.27mm | 7.62mm | - | - | Not | - | - | 16 | - | 50V | - | - | 1.28W | 15 | Bussed | 80mW | - | - | 2.159mm | 0.090 2.29mm | 11.176mm | 5.588mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() SOMC16033K30GEA Vishay Dale | 2351 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | 8 | 50V | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 3.3kOhm | - | 150°C | -55°C | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | Not | - | - | 16 | - | 50V | - | - | 1.28W | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | 11.18mm | 5.588mm | 7.62mm | No | ROHS3 Compliant | Lead Free |