- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Lead Spacing | Size Code | Rated Temperature | Number of Circuits | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | First Element Resistance | Second/Last Element Resistance | Temperature Coefficient Tracking | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSP08A0147K0FEJ Vishay Dale | 18 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | - | 7 | - | - | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 47kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 1W | - | - | - | 3.43mm | 2.54mm | - | - | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | - | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() SOMC1405191AGEA Vishay Dale | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | - | - | 2 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | - | ±100ppm/°C | 330Ohm 470Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.05W | 50V | TR | 12 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 14 | - | - | 3922 | - | - | 24 | Dual Terminator | 80mW | 0.08W | - | - | 330Ohm | 470Ohm | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | - | ||
![]() MDP140110K0GE04 Vishay Dale | 18 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | - | 14 | 1.299996g | 13 | - | - | - | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | DIP | EAR99 | ±100ppm/°C | 10kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | 7525 | - | - | 13 | Bussed | 125mW | 0.125W | - | - | - | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1403150KGE04 Vishay Dale | 18 |
| Datasheet | 11 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | - | 14 | 1.3g | 1 | - | - | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 150kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 7 | Isolated | 250mW | 0.25W | - | - | - | - | - | 3.05mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MSP10C034K70GEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | - | 1 | - | - | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 4.7kOhm | - | - | - | - | - | 100V | - | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 1.6W | - | - | - | 3.43mm | - | 9909 | - | - | 5 | Isolated | 400mW | 0.4W | ±50ppm/°C | - | - | - | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() SOMC160347K0GEA Vishay Dale | 2833 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | - | 16 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | SMD/SMT | - | ±100ppm/°C | 47kOhm | - | 150°C | -55°C | - | 1.28W | 50V | - | - | 1.27mm | 7.62mm | - | - | - | Not | - | - | - | - | 16 | - | - | - | - | - | 8 | Isolated | 160mW | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 11.18mm | 7.62mm | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() CSC08A01471G Vishay / Dale | In Stock | - | Datasheet | - | - | - | - | SIP | NO | FLAT | THROUGH HOLE MOUNT | 8 | - | 7 | - | - | - | - | - | - | - | - | 2% | e0 | no | - | - | 8 | - | EAR99 | 100 ppm/°C | 470Ohm | Tin/Lead (Sn/Pb) | 125°C | - | - | 200mW | 100V | - | 1 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | 1W | - | - | - | - | - | - | 70°C | - | - | - | - | 0.2W | - | BUSSED | - | - | 50 ppm/°C | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MDP1603-222G Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | Molded | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 16 | Pin | - | 100 ppm/°C | 2.2kOhm | - | 125°C | -55°C | - | 1.92W | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 8 | - | - | - | - | - | - | - | - | - | - | 21.6mm | 6.35mm | 3.05mm | - | Non-RoHS Compliant | - | ||
![]() MDP1603-100G Vishay / Dale | In Stock | - | - | - | - | - | - | DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10Ohm | - | 125°C | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.6mm | 6.35mm | 3.05mm | - | Non-RoHS Compliant | - | ||
![]() CSC08A03-152G Vishay / Dale | In Stock | - | Datasheet | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | 2% | e0 | no | - | - | 8 | - | EAR99 | 100 ppm/°C | 1.5kOhm | Tin/Lead (Sn/Pb) | 125°C | - | 8533.21.00.50 | 300mW | 100V | - | 4 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | 1W | - | - | - | - | - | - | 70°C | - | - | - | - | 0.3W | - | ISOLATED | - | - | 50 ppm/°C | - | - | 2.01mm | 4.95mm | 2.49mm | - | Non-RoHS Compliant | - | ||
![]() MDP1601-202G Vishay / Dale | 24 | - | - | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 16 | - | 15 | - | -55°C | - | - | - | - | - | - | 2% | e0 | no | - | - | 16 | - | EAR99 | 100 ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.60 | - | - | TUBE | 1 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | 3W | - | - | - | - | - | - | 25°C | 15 | - | - | - | 0.19W | - | BUSSED | - | - | 50 ppm/°C | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CRA06S0831K30JTA Vishay Dale | 1652 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 1.3kOhm | - | 155°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() MDP1601-102G Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | Molded | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 16 | Pin | - | 100 ppm/°C | 1kOhm | - | 125°C | -55°C | - | 1.92W | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | 15 | - | - | - | - | - | - | - | - | - | - | 21.6mm | 6.35mm | 3.05mm | - | Non-RoHS Compliant | - | ||
![]() MDP1601-332G Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | 3.3kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MDP1603-471G Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | DIP | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 16 | Pin | - | 100 ppm/°C | 470Ohm | - | 125°C | -55°C | - | 250mW | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 8 | - | - | - | - | - | - | - | - | - | - | 21.6mm | 6.35mm | 3.05mm | - | Non-RoHS Compliant | - | ||
![]() MDP1603-104G Vishay / Dale | In Stock | - | - | - | - | - | - | DIP | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kOhm | - | 125°C | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 21.6mm | 6.35mm | 3.05mm | - | Non-RoHS Compliant | - | ||
![]() M8340109K1202GGD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 100 ppm/°C | 12kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CRA04S0831K50JTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 1.5kOhm | - | 155°C | -55°C | - | - | 50V | - | - | 500μm | 1mm | - | - | - | Not | - | - | - | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | - | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() MDP1603330G Vishay / Dale | In Stock | - | Datasheet | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 16 | - | 1 | 150°C | -55°C | - | - | - | - | - | - | 2% | e0 | no | - | - | 16 | - | EAR99 | 100 ppm/°C | 33Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | - | TUBE | 8 | - | - | - | ARRAY/NETWORK RESISTOR | compliant | - | - | 3W | - | - | - | - | - | - | 25°C | 8 | - | - | - | - | - | ISOLATED | - | - | 50 ppm/°C | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M8340102K5101GAD04 Vishay / Dale | In Stock | - | - | - | Lead, Tin | Through Hole | - | DIP | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 16 | Pin | - | 100 ppm/°C | 5.1kOhm | - | 125°C | -55°C | - | 1.6W | - | - | - | 2.54mm | 7.87mm | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 21.59mm | - | - | No | RoHS Compliant | - |