- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Product Status | Resistor Values | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | HTS Code | Packing Method | Technology | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Lead Spacing | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power per Element | Power Per Element | Operating Temperature Range | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Resistance (Ohms) | First Element Resistance | Resistor Matching Ratio | Product | Temperature Coefficient Tracking | Height | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOMCT16031003BT1 Vishay Dale Thin Film | In Stock | - | - | Surface Mount | 16-SOIC (0.220", 5.59mm Width) | - | - | - | 16 | - | - | - | - | - | - | - | Vishay Dale Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | - | TOMC | 0.440" L x 0.220" W (11.18mm x 5.59mm) | ±0.1% | - | - | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | 100mW | - | - | ±5ppm/°C | - | 100k | - | ±0.1% | - | - | - | 0.085" (2.16mm) | - | - | ||
![]() ORNTA2502AT1 Vishay Dale Thin Film | In Stock | - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | - | 8 | 8-SOIC | - | - | - | - | - | - | Vishay Dale Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | - | - | 0.194" L x 0.157" W (4.93mm x 3.99mm) | ±0.1% | - | - | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | 100mW | - | - | ±5ppm/°C | - | 25k | - | ±0.05% | - | - | - | 0.068" (1.73mm) | - | - | ||
![]() VTF329SUF Vishay Dale Thin Film | In Stock | - | - | Through Hole | 8-SIP | - | - | - | 8 | - | - | - | - | - | - | - | Vishay Dale Thin Film | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 0°C ~ 70°C | - | VTF | 0.820" L x 0.100" W (20.83mm x 2.54mm) | ±0.1% | - | - | - | ±10ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | 100mW | - | - | ±2ppm/°C | - | 1k | - | ±0.02% | - | - | - | 0.280" (7.11mm) | - | - | ||
![]() TOMCT16032002BT1 Vishay Dale Thin Film | In Stock | - | - | Surface Mount | 16-SOIC (0.220", 5.59mm Width) | - | - | - | 16 | - | - | - | - | - | - | - | Vishay Dale Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | - | TOMC | 0.440" L x 0.220" W (11.18mm x 5.59mm) | ±0.1% | - | - | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | 100mW | - | - | ±5ppm/°C | - | 20k | - | ±0.1% | - | - | - | 0.085" (2.16mm) | - | - | ||
![]() MSP08A01470RFDA Vishay / Dale | In Stock | - | - | - | - | - | - | - | 8 | - | - | 28 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | MSP08A014701F | - | - | 470 Ohms | - | N | - | 0.017637 oz | 100 V | - | - | MSP | - | 1 % | - | - | - | 100 PPM / C | Thick Film Resistors SMD | - | - | - | - | - | - | - | - | - | - | SIP | - | - | 1.02 mm | - | - | 7 | Bussed | 1 W | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | 4.95 mm | - | 14.99 mm | 2.29 mm | ||
![]() MSP10A012203F Vishay / Dale | In Stock | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122 Ohms | - | N | - | 0.012064 oz | - | - | - | MSP | - | 1 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | 15 | Bussed | 0.2 W (1/5 W) | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | ||
![]() MDP1605281BGE04 Vishay / Dale | In Stock | - | - | - | DIP-16 | - | - | - | 16 | - | - | 25 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 Ohms | - | Details | - | 0.052911 oz | - | - | Tube | MDP | - | 2 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | 2.54 mm | - | - | - | Terminator, Dual | 0.125 W (1/8 W) | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | 3.3 mm | - | 21.59 mm | 7.87 mm | ||
![]() MSP08A016800F Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.017637 oz | - | - | Tube | MSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | ||
![]() MSP06A05302/622G Vishay / Dale | In Stock | - | - | - | - | - | - | - | 6 | - | - | 38 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 kOhms, 6.2 kOhms | - | N | - | 0.014110 oz | - | - | Tube | MSP | - | 2 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | 2.54 mm | - | - | 9 | Terminator, Dual | 0.2 W (1/5 W) | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | 2.29 mm | - | 14.99 mm | 8.89 mm | ||
![]() MSP08A013301F Vishay / Dale | In Stock | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 kOhms | - | N | - | 0.017637 oz | - | - | Tube | MSP | - | 1 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | 2.54 mm | - | - | 7 | Bussed | 0.2 W (1/5 W) | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | - | - | 20.7 mm | 17.78 mm | ||
![]() MSP10C034K00GDA Vishay / Dale | In Stock | - | - | - | - | - | - | - | 10 | - | - | 22 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kOhms | - | N | - | 0.042329 oz | - | - | - | MSP | - | 2 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | 2.54 mm | - | - | 5 | Isolated | 0.4 W | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | 2.29 mm | - | 25.15 mm | 8.89 mm | ||
![]() MDP1401560KGD04 Vishay / Dale | In Stock | - | - | - | DIP-14 | NO | FLAT | THROUGH HOLE MOUNT | 14 | - | 14 | 25 | VISHAY INTERTECHNOLOGY INC | MDP1401560KGD04 | MDP01 | + 125 C | - | - 55 C | 13 | 150 °C | -55 °C | - | DIP, 7525 | 3.05 mm | 19.05 mm | RECTANGULAR PACKAGE | DIP | 6.35 mm | - | Active | - | 560 kOhms | 5.16 | No -RoHS Version Available | No | 0.045856 oz | - | - | Tube | MDP | - | 2 % | e0 | No | EAR99 | 100 PPM / C | - | 560000 Ω | Tin/Lead (Sn/Pb) | - | 8533.21.00.60 | TUBE | METAL GLAZE/THICK FILM | 1 | Molded Case | ARRAY/NETWORK RESISTOR | compliant | DIP | 1.73 W | 3.3 mm | 2.54 mm | 7525 | 70 °C | 13 | Bussed | 0.125 W (1/8 W) | - | - 55 C to + 125 C | 0.125 W | - | BUSSED | - | 560000 Ω | - | Networks | 50 ppm/°C | 3.05 mm | - | 19.05 mm | 7.87 mm | ||
![]() MSP10A0347K0FDA Vishay / Dale | In Stock | - | - | - | - | - | - | - | 10 | - | - | 22 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 kOhms | - | N | - | 0.021164 oz | - | - | - | MSP | - | 1 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | 2.54 mm | - | - | 5 | Isolated | 0.3 W | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | - | - | 25.15 mm | 22.86 mm | ||
![]() SOGC20056340/4991FTR Vishay / Dale | In Stock | - | - | - | - | - | - | - | 20 | - | - | 1500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 634 Ohms, 4.9 kOhms | - | N | - | - | - | - | - | SOGC | - | 1 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 1.27 mm | - | - | 36 | Terminator, Dual | 1.6 W | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | 0.152 mm | - | 13.72 mm | 7.49 mm | ||
![]() MSP08A0356K0FDA Vishay / Dale | In Stock | - | - | - | - | - | - | - | 8 | - | - | 28 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 kOhms | - | N | - | 0.017637 oz | - | - | - | MSP | - | 1 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | 2.54 mm | - | - | 4 | Isolated | 0.25 W (1/4 W) | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | - | - | 20.7 mm | 17.78 mm | ||
![]() SOMC1603-F-2K/R Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | Reel | SOMC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SOGC1603222GTR Vishay / Dale | In Stock | - | - | - | - | - | - | - | 16 | - | - | 1500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 222 Ohms | - | N | - | - | 50 V | - | - | SOGC | - | 2 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | 1.27 mm | - | - | 8 | Isolated | 1.6 W | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | 0.152 mm | - | 11.18 mm | 7.49 mm | ||
![]() MDP1401820KGD04 Vishay / Dale | In Stock | - | - | - | DIP-14 | NO | FLAT | THROUGH HOLE MOUNT | 14 | - | 14 | 25 | VISHAY INTERTECHNOLOGY INC | MDP1401820KGD04 | MDP01 | + 125 C | - | - 55 C | 13 | 150 °C | -55 °C | - | DIP, 7525 | 3.05 mm | 19.05 mm | RECTANGULAR PACKAGE | DIP | 6.35 mm | - | Active | - | 820 kOhms | 5.16 | No -RoHS Version Available | No | 0.045856 oz | - | - | Tube | MDP | - | 2 % | e0 | No | - | 100 PPM / C | - | 820000 Ω | Tin/Lead (Sn/Pb) | - | - | TUBE | METAL GLAZE/THICK FILM | 1 | Molded Case | ARRAY/NETWORK RESISTOR | compliant | DIP | 1.73 W | 3.3 mm | 2.54 mm | 7525 | 70 °C | 13 | Bussed | 0.125 W (1/8 W) | - | - 55 C to + 125 C | 0.125 W | - | BUSSED | - | 820000 Ω | - | Networks | 50 ppm/°C | 3.05 mm | - | 19.05 mm | 7.87 mm | ||
![]() SOGC2001752G Vishay / Dale | In Stock | - | - | - | - | - | - | - | 20 | - | - | 42 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 752 Ohms | - | N | - | - | 50 V | - | - | SOGC | - | 2 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | 1.27 mm | - | - | 19 | Bussed | 2 W | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | - | - | 13.72 mm | 11.43 mm | ||
![]() SOGC2001331GTR Vishay / Dale | In Stock | - | - | - | - | - | - | - | 20 | - | - | 1500 | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 Ohms | - | N | - | - | - | - | - | SOGC | - | 2 % | - | - | - | 100 PPM / C | - | - | - | - | - | - | - | - | - | - | - | DIP | - | - | 1.27 mm | - | - | 19 | Bussed | 0.1 W (1/10 W) | - | - 55 C to + 125 C | - | - | - | - | - | - | Networks | - | - | - | 13.72 mm | 11.43 mm |