- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Lead Spacing | Size Code | Rated Temperature | Number of Circuits | Number of Resistors | Element Power Dissipation | Network Type | Temperature Coefficient Tracking | Length | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSC06A01103G Vishay / Dale | In Stock | - | - | Through Hole | SIP | - | FLAT | - | - | - | 5 | - | - | - | 2% | e0 | no | 6 | - | EAR99 | 100 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 200mW | 100V | - | 1 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 70°C | - | 5 | 0.2W | BUSSED | - | - | - | RoHS Compliant | - | ||
![]() M8340109K36R0GGD03 Vishay / Dale | In Stock | - | - | Through Hole | SIP | - | - | - | 10 | - | - | - | - | - | - | - | - | 10 | - | - | 100 ppm/°C | 36Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 5 | - | - | - | - | No | RoHS Compliant | - | ||
![]() MDP16-01-103GD04 Vishay / Dale | In Stock | - | - | - | DIP | NO | FLAT | THROUGH HOLE MOUNT | 16 | - | 15 | 125°C | -55°C | - | 2% | e0 | - | 16 | - | EAR99 | 100 ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.60 | 1.92W | 100V | TUBE | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | 3W | 3.3mm | 2.54mm | 8525 | 25°C | - | - | 0.19W | BUSSED | 50 ppm/°C | - | - | Non-RoHS Compliant | - | ||
![]() M8340108K4320FGD03 Vishay / Dale | In Stock | - | - | Through Hole | SIP | - | - | - | 8 | - | - | - | - | - | - | - | - | 8 | - | - | 100 ppm/°C | 432Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340105K2871FGD03 Vishay / Dale | In Stock | - | - | - | SIP | - | - | - | 8 | - | - | - | - | - | 1% | - | - | 8 | Pin | - | 100 ppm/°C | 2.87kOhm | - | 125°C | -55°C | - | - | 800mW | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 4 | - | - | - | 19.89mm | No | RoHS Compliant | - | ||
![]() MDP1403561G Vishay / Dale | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 14 | - | 1 | 150°C | -55°C | - | 2% | e0 | no | 14 | - | EAR99 | 100 ppm/°C | 560Ohm | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.60 | - | - | TUBE | 7 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 25°C | 7 | - | 0.38W | ISOLATED | 50 ppm/°C | - | - | Non-RoHS Compliant | - | ||
![]() M8340101K1002GAD04 Vishay / Dale | In Stock | - | - | - | DIP | - | - | - | 14 | - | - | - | - | - | 2% | - | - | 14 | Pin | - | 100 ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | 1.4W | - | - | - | 2.54mm | 7.87mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 7 | - | - | - | 19.05mm | No | RoHS Compliant | - | ||
![]() M8340108K1801GGD03 Vishay / Dale | In Stock | - | - | Through Hole | SIP | - | - | - | 8 | - | - | - | - | - | - | - | - | 8 | - | - | 100 ppm/°C | 1.8kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant | - | ||
![]() MDP1603223GD04 Vishay / Dale | In Stock | - | - | - | Molded | NO | FLAT | THROUGH HOLE MOUNT | 16 | - | 8 | 125°C | -55°C | - | 2% | e0 | - | 16 | - | EAR99 | 100 ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 1.92W | 100V | TUBE | 8 | - | - | - | ARRAY/NETWORK RESISTOR | - | 3W | 3.3mm | 2.54mm | - | 25°C | - | - | - | ISOLATED | 50 ppm/°C | - | - | Non-RoHS Compliant | - | ||
![]() MDP1603-154G Vishay / Dale | In Stock | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 150kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | ||
![]() M8340109K2703GGD03 Vishay / Dale | In Stock | - | - | - | SIP | - | - | - | 10 | - | - | - | - | - | 2% | - | - | 10 | Pin | - | 100 ppm/°C | 270kOhm | - | 125°C | -55°C | - | - | 600mW | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 5 | - | - | - | 24.97mm | No | RoHS Compliant | - | ||
![]() M8340103K27R0JAD05 Vishay / Dale | In Stock | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | 14 | - | - | 100 ppm/°C | 27Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 7 | - | - | - | - | - | RoHS Compliant | - | ||
![]() CRA06S0803103JRT5 Vishay / Dale | In Stock | - | - | - | SMD/SMT | - | - | - | 8 | - | - | - | - | Tape & Reel | - | - | - | 8 | - | - | 200 ppm/°C | 10kOhm | - | 155°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant | - | ||
![]() CRA12E0803-275%RB8 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27Ohm | - | - | - | - | - | 100mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRA06S0803821JRT1 Vishay / Dale | In Stock | - | - | - | SMD/SMT | - | - | - | 8 | - | - | - | - | Tape & Reel | - | - | - | 8 | - | - | 200 ppm/°C | 820Ohm | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340108K1503FGD03 Vishay / Dale | In Stock | - | - | Through Hole | SIP | - | - | - | 8 | - | - | - | - | - | - | - | - | 8 | - | - | 100 ppm/°C | 150kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 4 | - | - | - | - | No | RoHS Compliant | - | ||
![]() MDP160118R0GD04 Vishay / Dale | In Stock | - | - | Through Hole | DIP | - | - | - | 16 | 1.5g | - | - | - | Bulk | 2% | - | - | 16 | - | - | 100 ppm/°C | 18Ohm | - | 125°C | -55°C | - | - | 1.92W | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | 15 | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() M8340109M11R0GGD03 Vishay / Dale | In Stock | - | - | Through Hole | SIP | - | - | - | 10 | - | - | - | - | - | - | - | - | 10 | - | - | 300 ppm/°C | 11Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 5 | - | - | - | - | No | RoHS Compliant | - | ||
![]() CRA06S08031000FRT1 Vishay / Dale | In Stock | - | - | - | Molded | - | - | - | - | - | - | - | - | - | 1% | - | - | - | - | - | - | 100Ohm | - | - | - | Thick Film | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M8340105K1002GGD03 Vishay / Dale | In Stock | - | - | Through Hole | SIP | - | - | - | 8 | - | - | - | - | - | - | - | - | 8 | - | - | 100 ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | 4 | - | - | - | - | No | Non-RoHS Compliant | - |