- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Number of Resistors | Element Power Dissipation | Network Type | Length | Width | Thickness | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M8340105K4702GCD03 Vishay / Dale | In Stock | - | - | - | Through Hole | SIP | - | - | - | 8 | - | - | - | - | - | 8 | - | - | 100 ppm/°C | 47kOhm | - | 125°C | -55°C | - | 1.4W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | 7 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340106KA010GHD03 Vishay / Dale | In Stock | - | - | - | Through Hole | SIP | - | - | - | - | - | - | - | - | - | 10 | - | - | 100 ppm/°C | - | - | 125°C | -55°C | - | 1.8W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | 16 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340107K2051FGD03 Vishay / Dale | In Stock | - | - | - | Through Hole | SIP | - | - | - | 6 | - | - | - | - | - | 6 | - | - | 100 ppm/°C | 2.05kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | 3 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340106K6191FGD03 Vishay / Dale | In Stock | - | - | - | Through Hole | SIP | - | - | - | 10 | - | - | - | - | - | 10 | - | - | 100 ppm/°C | 6.19kOhm | - | 125°C | -55°C | - | 1W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | 5 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340108K2203GGD03 Vishay / Dale | In Stock | - | - | - | - | SIP | - | - | - | 8 | - | - | 2% | - | - | 8 | Pin | - | 100 ppm/°C | 220kOhm | - | 125°C | -55°C | - | 480mW | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | 4 | - | - | 19.89mm | - | - | No | RoHS Compliant | ||
![]() CRA06S0803180JRT1 Vishay / Dale | In Stock | - | - | - | - | SMD/SMT | - | - | - | 8 | - | Tape & Reel | - | - | - | 8 | - | - | 200 ppm/°C | 18Ohm | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340108K-2201FG Vishay / Dale | In Stock | - | - | - | - | SIP | - | - | - | 8 | - | - | 1% | - | - | 8 | Pin | - | - | 2.2kOhm | - | 125°C | -55°C | - | 480mW | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | 4 | - | - | 19.89mm | - | - | - | Non-RoHS Compliant | ||
![]() CRA04S0433R00JTD Vishay / Dale | In Stock | - | - | Tin | Surface Mount | SMD/SMT | - | - | - | 4 | - | Tape & Reel | 5% | - | - | - | Convex | - | 200 ppm/°C | 3Ohm | - | 155°C | -55°C | - | - | - | - | - | 650μm | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | RoHS Compliant | ||
![]() M8340107K4023FCD03 Vishay / Dale | In Stock | - | - | - | Through Hole | SIP | - | - | - | 6 | - | - | - | - | - | 6 | - | - | 100 ppm/°C | 402kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | 5 | - | - | - | - | - | No | RoHS Compliant | ||
![]() CRA04S08340R0JTD Vishay / Dale | In Stock | - | - | Tin | Surface Mount | Molded | - | WRAPAROUND | - | 8 | 1 | Tape & Reel | 5% | e3 | yes | 8 | Convex | EAR99 | 200 ppm/°C | 40Ohm | - | 155°C | -55°C | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | - | - | ARRAY/NETWORK RESISTOR | - | - | 50V | 70°C | - | 0.063W | ISOLATED | 2mm | - | - | - | RoHS Compliant | ||
![]() CRA04P0837R50JTD Vishay / Dale | In Stock | - | - | Tin | Surface Mount | Molded | - | WRAPAROUND | - | - | 1 | Tape & Reel | 5% | e3 | yes | 8 | Concave | EAR99 | 200 ppm/°C | 7.5Ohm | - | 155°C | -55°C | - | - | - | TR, PAPER, 7 INCH | 4 | 500μm | - | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | 70°C | 4 | 0.063W | ISOLATED | 2mm | - | - | - | RoHS Compliant | ||
![]() CRA06S043100RJTAR3 Vishay / Dale | In Stock | - | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | 5% | e3 | yes | 4 | - | EAR99 | 200 ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 155°C | -55°C | - | - | - | TR, PAPER, 7 INCH | 2 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | 50V | 70°C | 2 | 0.063W | ISOLATED | - | - | - | No | RoHS Compliant | ||
![]() M8340108K4993FGD03 Vishay / Dale | In Stock | - | - | - | Through Hole | SIP | - | - | - | 8 | - | - | - | - | - | 8 | - | - | 100 ppm/°C | 499kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() MSP10A-01-104G Vishay / Dale | In Stock | - | - | - | Through Hole | Molded | - | FLAT | - | - | 9 | - | 2% | e0 | no | 10 | Pin | - | 100 ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | 9 | 0.2W | BUSSED | 25.1mm | 4.95mm | 2.29mm | - | Non-RoHS Compliant | ||
![]() VTF329SBX Vishay / Dale | In Stock | - | - | - | Through Hole | SIP | - | - | - | 8 | - | Bulk | - | - | - | 8 | - | - | 10 ppm/°C | 1kOhm | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340102K2700GBD04 Vishay / Dale | In Stock | - | - | - | Through Hole | DIP | - | - | - | 16 | - | - | - | - | - | 16 | - | - | 100 ppm/°C | 270Ohm | - | 125°C | -55°C | - | 1.5W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | 15 | - | - | - | - | - | No | RoHS Compliant | ||
![]() MSP10C0000000DA152 Vishay / Dale | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M8340102K1003FBD04 Vishay / Dale | In Stock | - | - | - | Through Hole | DIP | - | - | - | 16 | - | - | - | - | - | 16 | - | - | 100 ppm/°C | 100kOhm | - | 125°C | -55°C | - | 1.5W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | 15 | - | - | - | - | - | No | RoHS Compliant | ||
![]() M8340108K27R0GGD03 Vishay / Dale | In Stock | - | - | - | - | SIP | - | - | - | 8 | - | - | 2% | - | - | 8 | Pin | - | 100 ppm/°C | 27Ohm | - | 125°C | -55°C | - | 480mW | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | 4 | - | - | 19.89mm | - | - | No | RoHS Compliant | ||
![]() MSP08103180KGDA Vishay / Dale | In Stock | - | - | - | Through Hole | SIP | - | - | - | - | - | Bulk | - | - | - | 8 | - | - | 100 ppm/°C | 180kOhm | - | 125°C | -55°C | - | 1W | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | No | Non-RoHS Compliant |