- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Factory Pack QuantityFactory Pack Quantity | Number of Elements | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Product | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRA12E10210K0JTR Vishay Dale | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | - | 5 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 10 | Convex | EAR99 | ±100ppm/°C | 10kOhm | - | - | - | - | 100mW | 50V | TR, BLISTER, 7 INCH | 1 | 1.27mm | 3.05mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 1.27mm | - | - | 50V | - | - | 100mW | 8 | Isolated | - | - | - | BUSSED | - | 530μm | 0.028 0.70mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CRA04S08310K0JTD Vishay Dale | In Stock | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 10kOhm | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | - | ARRAY/NETWORK RESISTOR | Not | - | 2010 | - | 0804 | - | - | - | 50V | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | 350μm | - | Unknown | ROHS3 Compliant | Exempt | ||
![]() CSC08A05750AFEK Vishay / Dale | In Stock | - | - | - | - | - | - | SIP-6 | - | 6 | - | 1000 | - | Details | - | - | Tube | - | CSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Networks | - | - | - | - | - | - | - | - | - | ||
![]() MDP160322K0GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.500002g | - | 1 | - | 200V | -55°C~125°C | Tube | 2007 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 22kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | - | 8 | 2.54mm | 7.87mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP08A0310K0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | 500.000539mg | - | 7 | - | 100V | -55°C~125°C | Tube | 2015 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 10kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1W | 100V | - | 4 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 2.54mm | - | - | 100V | - | - | 300mW | 4 | Isolated | - | - | ±50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SOMC1603330RGEA Vishay Dale | 37 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | - | - | - | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | - | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 16 | - | 50V | - | 4422 | 1.28W | 8 | Isolated | 160mW | - | - | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MSP08A03100KGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | - | 100V | -55°C~125°C | Tube | 2012 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 100kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 1W | - | 2.54mm | - | - | - | - | 7909 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CSC09A013K30GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | - | 8 | - | - | -55°C~125°C | Bulk | 2016 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 3.3kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.12W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC10A011K50GEK Vishay Dale | 45 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | - | 100V | -55°C~125°C | Bulk | 2008 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 1.5kOhm | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 3.3mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | - | - | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SOMC1603120RGEA Vishay Dale | 35 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 120Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | 50V | TR | 8 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | - | - | - | 4422 | - | 8 | Isolated | 160mW | - | - | - | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() MDP1603220RGE04 Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.5g | - | 1 | - | - | -55°C~125°C | Tube | 2007 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | DIP | EAR99 | ±100ppm/°C | 220Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | - | 8 | 2.54mm | 7.87mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1603100RGE04 Vishay Dale | 45 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.5g | - | 1 | - | - | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | - | 8 | 2.54mm | 7.87mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CRA04S0830000ZTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | 3 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | Jumper | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | 200 ppm/°C | 0.0Ohm | - | 155°C | -55°C | - | 63mW | 50V | - | - | 500μm | 1mm | - | - | Not | - | 2010 | - | 0804 | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | 350μm | - | Unknown | ROHS3 Compliant | Exempt | ||
![]() SOMC200110K0GEA Vishay Dale | 39 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | 20 | - | - | 19 | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | ±100ppm/°C | 10kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.52W | - | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | - | - | - | 5422 | - | 19 | Bussed | 80mW | 0.08W | - | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() CRA06P08310K0JTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | - | - | 4 | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 10kOhm | - | 155°C | -55°C | - | 63mW | 50V | - | - | 800μm | 1.6mm | - | - | Not | - | 3216 | - | 1206 | 800μm | 8 | - | 50V | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | - | - | 711.2μm | 0.028 0.70mm | 3.2mm | 1.6002mm | 600μm | No | - | ROHS3 Compliant | Exempt | ||
![]() CRA06S08333R0JTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2008 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 33Ohm | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.5mm | - | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 800μm | - | - | 50V | - | 0612 | 63mW | 4 | Isolated | 62.5mW | - | - | - | - | 500μm | 0.024 0.60mm | - | - | 500μm | - | Unknown | ROHS3 Compliant | Exempt | ||
![]() CRA04P08322R0JTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 22Ohm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 500μm | 1mm | Chip | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | - | - | 50V | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | 350μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CSC10A0110K0GEK Vishay Dale | 1815 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | - | - | -55°C~125°C | Bulk | 2007 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | - | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | 2.54mm | - | 3.3mm | 100V | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | - | 4.95mm | 0.195 4.95mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MSP08A031K00GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 1 | - | 100V | -55°C~125°C | Tube | - | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | SIP | - | ±100ppm/°C | 1kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 1W | - | 2.54mm | - | - | - | - | 7909 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP10C0110K0GEJ Vishay Dale | 6 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | - | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 10kOhm | - | - | - | 8533.21.00.50 | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 1.6W | - | - | - | 3.43mm | - | 2.54mm | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | - | 4.95mm | 0.350 8.89mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - |