- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Resistor Values | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Number of Resistors | Circuit Type | Power per Element | Power Per Element | Product Type | Operating Temperature Range | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Product | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SOGC2003104GTR Vishay / Dale | In Stock | - | - | - | - | - | 20 | - | - | 1500 | - | + 125 C | - | - 55 C | - | - | 100 kOhms | N | - | - | - | - | SOGC | - | 2 % | - | 100 PPM / C | - | - | - | - | - | - | DIP | - | 1.27 mm | - | 10 | Isolated | 0.19 W | - | - | - 55 C to + 125 C | - | - | - | Networks | - | - | - | 13.72 mm | 11.43 mm | ||
![]() MSP08A0312K0FDA Vishay / Dale | In Stock | - | - | Through Hole | - | - | 8 | - | - | 28 | - | + 125 C | - | - 55 C | - | - | 12 kOhms | N | 0.017637 oz | - | - | - | MSP | - | 1 % | SIP | 100 PPM / C | - | 12 kΩ | 125 °C | -55 °C | - | - | SIP | 2.54 mm | 2.54 mm | - | 4 | Isolated | 0.25 W (1/4 W) | - | - | - 55 C to + 125 C | - | - | - | Networks | - | - | - | 20.7 mm | 17.78 mm | ||
![]() CSC10A0110K0GPA109 Vishay / Dale | In Stock | - | - | - | - | - | 10 | - | - | 1000 | - | + 125 C | - | - 55 C | - | - | 10 kOhms | N | - | 100 V | - | Bulk | CSC | - | 2 % | - | 100 PPM / C | Thick Film Resistor Networks | - | - | - | - | - | SIP | - | 2.54 mm | 0.305 mm | 9 | - | 0.2 W | - | - | - | - | - | - | Networks | - | 4.95 mm | - | 25.15 mm | 2.49 mm | ||
![]() CDMM50M0F5000FET Vishay Dale | 8638 |
| - | - | Surface Mount | 4527 J-Lead | 3 | 4527 | Vishay / Techno | 250 | Vishay | + 155 C | Vishay Dale | - 55 C | - | Active | 50 MOhms | Details | - | 1.5 kV | -55°C ~ 155°C | MouseReel | CDMM | 0.455" L x 0.275" W (11.56mm x 6.98mm) | ±1% | - | ±100ppm/°C | Molded Divider | - | - | - | Automotive AEC-Q200, Voltage Divider (TCR Matched) | Resistors | SMD/SMT | - | - | - | 2 | Voltage Divider | - | 750mW | Resistor Networks & Arrays | - 55 C to + 155 C | - | 50M | ±1% | Voltage Dividers | Resistor Networks & Arrays | 4.24 mm | 0.177" (4.49mm) | 11.56 mm | 6.98 mm | ||
![]() TSPS803H2002BUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 8-SIP | 8 | - | - | - | - | - | Vishay Dale Thin Film | - | Tube | Active | - | - | - | - | -55°C ~ 125°C | - | TSP | 0.783" L x 0.095" W (19.89mm x 2.41mm) | ±0.1% | - | ±50ppm/°C | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | 100mW | - | - | ±2ppm/°C | 20k | ±0.1% | - | - | - | 0.197" (5.00mm) | - | - | ||
![]() TOMCT16031002ZT1 Vishay Dale Thin Film | In Stock | - | - | - | Surface Mount | 16-SOIC (0.220", 5.59mm Width) | 16 | - | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | 0.440" L x 0.220" W (11.18mm x 5.59mm) | ±0.1% | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | 100mW | - | - | ±5ppm/°C | 10k | ±0.025% | - | - | - | 0.085" (2.16mm) | - | - | ||
![]() VTF283SUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 3-SIP | 3 | - | - | - | - | - | Vishay Dale Thin Film | - | Tube | Active | - | - | - | - | 0°C ~ 70°C | - | VTF | 0.320" L x 0.100" W (8.13mm x 2.54mm) | ±0.1% | - | ±10ppm/°C | - | - | - | - | Voltage Divider | - | - | - | - | - | 2 | Voltage Divider | - | 100mW | - | - | ±2ppm/°C | 1M | ±0.02% | - | - | - | 0.362" (9.19mm) | - | - | ||
![]() TSPS803H1002BUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 8-SIP | 8 | - | - | - | - | - | Vishay Dale Thin Film | - | Tube | Active | - | - | - | - | -55°C ~ 125°C | - | TSP | 0.783" L x 0.095" W (19.89mm x 2.41mm) | ±0.1% | - | ±50ppm/°C | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | 100mW | - | - | ±2ppm/°C | 10k | ±0.1% | - | - | - | 0.197" (5.00mm) | - | - | ||
![]() TSPS803R4222BUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 8-SIP | 8 | - | - | - | - | - | Vishay Dale Thin Film | - | Tube | Active | - | - | - | - | -55°C ~ 125°C | - | TSP | 0.783" L x 0.095" W (19.89mm x 2.41mm) | ±0.1% | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | 100mW | - | - | ±2ppm/°C | 42.2k | ±0.1% | - | - | - | 0.197" (5.00mm) | - | - | ||
![]() TDPT16031001DUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 16-DIP (0.300", 7.62mm) | 16 | 16-DIP | - | - | - | - | Vishay Dale Thin Film | - | Tube | Active | - | - | - | - | -55°C ~ 125°C | - | TDP | 0.755" L x 0.250" W (19.18mm x 6.35mm) | ±0.5% | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | 100mW | - | - | ±5ppm/°C | 1k | ±0.1% | - | - | - | 0.190" (4.83mm) | - | - | ||
![]() TSPS1003H1002BUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 10-SIP | 10 | - | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | 0.983" L x 0.095" W (24.97mm x 2.41mm) | ±0.1% | - | ±50ppm/°C | - | - | - | - | - | - | - | - | - | - | 5 | Isolated | - | 100mW | - | - | ±2ppm/°C | 10k | ±0.1% | - | - | - | 0.197" (5.00mm) | - | - | ||
![]() TDPT16031502AUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 16-DIP (0.300", 7.62mm) | 16 | 16-DIP | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | 0.755" L x 0.250" W (19.18mm x 6.35mm) | ±0.1% | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | 100mW | - | - | ±5ppm/°C | 15k | ±0.05% | - | - | - | 0.190" (4.83mm) | - | - | ||
![]() MPMT10022002AT1 Vishay Dale Thin Film | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | MPM | 0.113" L x 0.051" W (2.86mm x 1.30mm) | ±0.1% | - | ±25ppm/°C | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | 2 | Voltage Divider | - | 100mW | - | - | ±2ppm/°C | 10k, 20k | ±0.05% | - | - | - | 0.040" (1.02mm) | - | - | ||
![]() TSPS803R1003BUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 8-SIP | 8 | - | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | 0.783" L x 0.095" W (19.89mm x 2.41mm) | ±0.1% | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | - | 100mW | - | - | ±2ppm/°C | 100k | ±0.1% | - | - | - | 0.197" (5.00mm) | - | - | ||
![]() TDPT16035002DUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 16-DIP (0.300", 7.62mm) | 16 | 16-DIP | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | 0.755" L x 0.250" W (19.18mm x 6.35mm) | ±0.5% | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | 100mW | - | - | ±5ppm/°C | 50k | ±0.1% | - | - | - | 0.190" (4.83mm) | - | - | ||
![]() VTF211SUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 3-SIP | 3 | - | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | 0°C ~ 70°C | - | - | 0.320" L x 0.100" W (8.13mm x 2.54mm) | ±0.1% | - | ±10ppm/°C | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | 2 | Voltage Divider | - | 100mW | - | - | ±2ppm/°C | 5k | ±0.02% | - | - | - | 0.280" (7.11mm) | - | - | ||
![]() MPMT1502AT1 Vishay Dale Thin Film | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | MPM | 0.113" L x 0.051" W (2.86mm x 1.30mm) | ±0.1% | - | ±25ppm/°C | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | 2 | Voltage Divider | - | 100mW | - | - | ±2ppm/°C | 15k | ±0.05% | - | - | - | 0.040" (1.02mm) | - | - | ||
![]() VTF193SUF Vishay Dale Thin Film | In Stock | - | - | - | Through Hole | 3-SIP | 3 | - | - | - | - | - | Vishay Dale Thin Film | - | Tube | Active | - | - | - | - | 0°C ~ 70°C | - | VTF | 0.320" L x 0.100" W (8.13mm x 2.54mm) | ±0.1% | - | ±10ppm/°C | - | - | - | - | Voltage Divider | - | - | - | - | - | 2 | Voltage Divider | - | 100mW | - | - | ±2ppm/°C | 10k, 90k | ±0.02% | - | - | - | 0.280" (7.11mm) | - | - | ||
![]() MPMT50012502AT1 Vishay Dale Thin Film | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | MPM | 0.113" L x 0.051" W (2.86mm x 1.30mm) | ±0.1% | - | ±25ppm/°C | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | 2 | Voltage Divider | - | 100mW | - | - | ±2ppm/°C | 5k, 25k | ±0.05% | - | - | - | 0.040" (1.02mm) | - | - | ||
![]() TOMCT16035002BT1 Vishay Dale Thin Film | In Stock | - | - | - | Surface Mount | 16-SOIC (0.220", 5.59mm Width) | 16 | - | - | - | - | - | Vishay Dale Thin Film | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | TOMC | 0.440" L x 0.220" W (11.18mm x 5.59mm) | ±0.1% | - | ±25ppm/°C | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | - | 100mW | - | - | ±5ppm/°C | 50k | ±0.1% | - | - | - | 0.085" (2.16mm) | - | - |