- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSC10A01150RGPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 150Ohm | Tin/Lead (Sn63Pb37) | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CRA06S043330KJTA Vishay Dale | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | 4 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2007 | CRA06 | 0.063Lx0.059W 1.60mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 330kOhm | - | 155°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | 1615 | - | 0605 | - | 4 | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.4986mm | 500μm | - | - | ROHS3 Compliant | Exempt | ||
![]() SOMC160322R0GEA Vishay Dale | 2437 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | - | - | 1 | 50V | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | ±100ppm/°C | 22Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | 50V | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 16 | - | 50V | - | - | 1.28W | 8 | Isolated | 160mW | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CRA06E083100KJTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 100kOhm | - | 155°C | -55°C | - | - | 50V | - | - | 800μm | - | - | - | - | - | 3216 | - | 1206 | 800μm | 8 | - | 50V | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.5mm | 500μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CSC08A03499KFEK Vishay Dale | 43 |
| Datasheet | 34 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±1% | e3 | - | Active | 1 (Unlimited) | 8 | - | - | ±100ppm/°C | 499kOhm | Tin (Sn) | - | - | - | - | - | - | - | - | - | Conformal Coating | ARRAY/NETWORK RESISTOR | unknown | - | - | 0.3W | - | - | - | 3.3mm | 100V | - | 7910 | - | 4 | Isolated | 300mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CSC10B011K00GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.6W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | 7.493mm | 0.295 7.50mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() MSP09A011K00GEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Tube | 2012 | MSP | 0.890Lx0.090W 22.61mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 9 | - | - | ±100ppm/°C | 1kOhm | - | - | - | - | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 3.43mm | 100V | 2.54mm | - | 1.12W | 8 | Bussed | 200mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CSC06A01100RGPA Vishay Dale | 35 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | - | - | - | 750mW | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 5 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC09A0147K0GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | - | 9 | 9-SIP | - | - | -55°C~125°C | Bulk | 2013 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | - | - | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 47kOhm | - | 125°C | -55°C | - | 1.12W | 100V | - | - | 2.54mm | 2.49mm | - | - | - | Not | - | - | - | 2.54mm | 9 | - | - | - | - | - | 8 | Bussed | 200mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 22.61mm | 20.32mm | 2.49mm | No | - | Non-RoHS Compliant | - | ||
![]() MSP10A01330RGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 330Ohm | - | - | - | 8533.21.00.50 | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 1.25W | - | - | - | 3.43mm | - | 2.54mm | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() CSC06A01390RGPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | - | ±100ppm/°C | 390Ohm | Tin/Lead (Sn/Pb) | - | - | - | 750mW | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 5 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC06A01470KGPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | - | 5 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 470kOhm | Tin/Lead (Sn/Pb) | - | - | - | 750mW | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 5 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() SOMC20014K70GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | GULL WING | - | - | 19 | - | -55°C~150°C | Tape & Reel (TR) | 2012 | SOMC | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | - | ±100ppm/°C | 4.7kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.52W | - | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 20 | - | 50V | - | 5422 | - | 19 | Bussed | 80mW | 0.08W | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() CSC08B01120RGPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 120Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 100V | - | 1 | - | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | 1.3W | - | - | - | 3.3mm | - | 2.54mm | - | - | 7 | Bussed | 250mW | 0.25W | ±50ppm/°C | 7.493mm | 0.295 7.50mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC08B0322R0GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | ±250ppm/°C | 22Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 100V | - | 4 | - | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | 1.3W | - | - | - | 3.3mm | - | - | 7910 | - | 4 | Isolated | 400mW | - | ±50ppm/°C | 7.493mm | 0.295 7.50mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CRA06E08333R0FTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±100ppm/°C | 33Ohm | - | 155°C | -55°C | - | - | - | - | - | 800μm | 1.5mm | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 0.024 0.60mm | 3.2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CRA06P083330RJTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 330Ohm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CSC09A011K00GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.12W | 100V | - | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CRA06P0832K70JTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 2.7kOhm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | 1.6mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 3216 | - | 1206 | - | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA06P083820RJTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | EAR99 | ±200ppm/°C | 820Ohm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | - | 3216 | - | 1206 | - | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | - | ROHS3 Compliant | Exempt |