- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSC09A012K70GPA Vishay Dale | In Stock | - | Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 2.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.12W | 100V | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | 3.3mm | - | - | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC09A0122K0GPA Vishay Dale | 6 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.12W | 100V | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC10A01180RGPA Vishay Dale | 6 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 180Ohm | Tin/Lead (Sn63Pb37) | - | - | 8533.21.00.50 | 1.25W | 100V | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC09A015K60GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 5.6kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.12W | 100V | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC10A01220KGPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 220kOhm | Tin/Lead (Sn63Pb37) | - | - | 8533.21.00.50 | 1.25W | 100V | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC08A031K00FPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2013 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±1% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn63Pb37) | - | - | - | 1W | 100V | 4 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | Not | - | 1W | - | - | - | 3.3mm | - | - | 7910 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC08A03100KFPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±1% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn63Pb37) | - | - | - | 1W | 100V | 4 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | Not | - | 1W | - | - | - | 3.3mm | - | - | 7910 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC10A0347R0GPA Vishay Dale | 35 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | SIP | EAR99 | ±250ppm/°C | 47Ohm | Tin/Lead (Sn63Pb37) | - | - | - | 1.25W | 100V | 5 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC10A0127K0GPA Vishay Dale | In Stock | - | Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 27kOhm | Tin/Lead (Sn63Pb37) | - | - | 8533.21.00.50 | 1.25W | 100V | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC09B011K00GPA Vishay Dale | 35 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.45W | 100V | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3.3mm | - | - | - | - | 8 | Bussed | 250mW | 0.25W | ±50ppm/°C | 7.493mm | 0.295 7.50mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC09B014K70GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 4.7kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.45W | 100V | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Bussed | 250mW | 0.25W | ±50ppm/°C | 7.493mm | 0.295 7.50mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() MSP10A0147K0FEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 47kOhm | - | - | - | 8533.21.00.50 | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3.43mm | 100V | 2.54mm | - | 200mW | 9 | Bussed | - | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | ROHS3 Compliant | Lead Free | ||
![]() CSC09A0112K0FPA Vishay Dale | 35 |
| Datasheet | 35 Weeks | - | Through Hole | Through Hole | 9-SIP | - | 9 | 9-SIP | - | - | -55°C~125°C | Bulk | 2016 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 12kOhm | - | 125°C | -55°C | - | - | 100V | - | - | - | - | - | - | - | - | - | - | 9 | - | - | - | - | - | 8 | Bussed | 200mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 22.606mm | 2.4892mm | 2.49mm | Non-RoHS Compliant | - | ||
![]() MSP08A034K70GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Tube | 2012 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 100V | - | - | 300mW | 4 | Isolated | - | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | ROHS3 Compliant | Lead Free | ||
![]() CSC05A01680RGPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 5-SIP | FLAT | 5 | - | 4 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.490Lx0.098W 12.45mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 5 | SIP | EAR99 | ±100ppm/°C | 680Ohm | Tin/Lead (Sn/Pb) | - | - | - | 620mW | 100V | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | 0.62W | - | 2.54mm | - | 3.3mm | - | - | - | - | 4 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC04A011K00GPA Vishay Dale | 6 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.390Lx0.098W 9.91mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | SIP | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | 200mW | 100V | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | 2.54mm | - | - | - | - | - | - | 3 | Bussed | - | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC04A03150KGPA Vishay Dale | 22 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.390Lx0.098W 9.91mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | Pin | - | ±100ppm/°C | 150kOhm | Tin/Lead (Sn/Pb) | - | - | - | 300mW | 100V | 2 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3.3mm | - | - | 3910 | - | 2 | Isolated | - | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CSC04A0322K0GPA Vishay Dale | 22 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 1 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.390Lx0.098W 9.91mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 22kOhm | Tin/Lead (Sn/Pb) | - | - | - | 300mW | 100V | 2 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3.3mm | - | - | 3910 | - | 2 | Isolated | - | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | Non-RoHS Compliant | - | ||
![]() CRA06P08347K0JTA Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | - | 8 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 47kOhm | - | 155°C | -55°C | - | - | 50V | - | 800μm | 1.6mm | - | - | Not | 3216 | - | 1206 | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | 3.2mm | 1.6002mm | 600μm | ROHS3 Compliant | Exempt | ||
![]() MSP08C031K00GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | 100V | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | SIP | - | ±100ppm/°C | 1kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.3W | 100V | 4 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | 2.54mm | - | - | - | - | 7909 | - | 4 | Isolated | 400mW | - | ±50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | ROHS3 Compliant | - |