- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SOMC14031K00GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | 14 | - | 7 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 14 | SMD/SMT | - | ±100ppm/°C | 1kOhm | - | 150°C | -55°C | - | 1.125W | 50V | - | - | 1.27mm | 7.62mm | - | - | - | Not | - | - | - | - | 14 | - | 50V | - | - | 1.125W | 7 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | 9.91mm | 7.62mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CRA12E083100KFTR Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | 8 | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, Blister, 7 Inch | - | 1.27mm | 3.05mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | 5131 | - | 2012 | - | - | - | 50V | - | - | 125mW | 4 | Isolated | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MSP08A0318K0GEJ Vishay Dale | 26 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | - | ±100ppm/°C | 18kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 100kV | - | - | 300mW | 4 | Isolated | - | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP08A03680RGEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 7 | - | -55°C~125°C | Tube | 2012 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 680Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1W | - | - | 4 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | - | 100V | - | - | 300mW | 4 | Isolated | - | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP08A03270RGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2012 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 270Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 100V | - | 7909 | 300mW | 4 | Isolated | - | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP16035K10GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | 1.5g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 5.1kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CSC09A011M00GPA Vishay Dale | 6 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | SIP | - | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.12W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC09A012K00GPA Vishay Dale | In Stock | - | Datasheet | 35 Weeks | - | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | - | - | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 100V | - | 1 | - | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | 1.12W | - | - | - | 3.3mm | - | 2.54mm | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC10B0110K0GPA Vishay Dale | 26 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Bulk | 2013 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.50 | 1.6W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 3.3mm | - | - | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | 7.493mm | 0.295 7.50mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC04A011M00GPA Vishay Dale | 39 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 4-SIP | FLAT | 4 | - | 3 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.390Lx0.098W 9.91mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | - | 200mW | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | 3 | Bussed | - | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC10A03150RGEK Vishay Dale | 43 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 150Ohm | - | - | - | - | 1.25W | - | - | 5 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.95mm | 0.195 4.95mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SOMC160333R0JEA Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2012 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±5% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 33Ohm | - | 150°C | -55°C | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | 11.176mm | 5.588mm | - | No | - | ROHS3 Compliant | - | ||
![]() MSP08C01470RGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | - | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 470Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.3W | 100V | - | - | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | unknown | Not | - | 0.25W | - | - | - | 3.43mm | - | - | - | - | 7 | Bussed | 250mW | - | ±50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() MSP10C01470RGEJ Vishay Dale | 6 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2012 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 470Ohm | - | - | - | 8533.21.00.50 | 1.6W | 100V | - | 1 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | - | 3.43mm | - | - | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - | ||
![]() CSC08A05131AGPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 2 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | Tin/Lead (Sn63Pb37) | - | - | - | 1W | 100V | - | 6 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | - | Not | - | 1W | - | - | - | 3.3mm | - | - | 7910 | - | 12 | Dual Terminator | 200mW | 0.2W | ±150ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC07A0147K0GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 7-SIP | FLAT | 7 | - | 6 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.690Lx0.098W 17.53mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 7 | Pin | EAR99 | ±100ppm/°C | 47kOhm | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.50 | 870mW | - | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 3.3mm | 100V | - | - | - | 6 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CSC08A032K70GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.790Lx0.098W 20.07mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | SIP | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Lead (Sn63Pb37) | - | - | - | 1W | 100V | - | 4 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | 1W | - | 2.54mm | - | 3.3mm | - | - | 7910 | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC09A013K90GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.890Lx0.098W 22.61mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 9 | Pin | - | ±100ppm/°C | 3.9kOhm | Tin/Lead (Sn/Pb) | - | - | - | 1.12W | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | 3.3mm | - | - | - | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CRA12E0830000ZTR Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | Jumper | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Convex | - | 200 ppm/°C | 0.0Ohm | - | - | - | - | - | 50V | TR, BLISTER, 7 INCH | 4 | 1.27mm | 3.05mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 0.125W | - | - | - | - | - | - | 1220 | - | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | 530μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA12E083100RJTR Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 100Ohm | - | - | - | - | 100mW | 50V | TR, BLISTER, 7 INCH | 4 | 1.27mm | 3.05mm | Chip | ARRAY/NETWORK RESISTOR | - | Not | - | 0.125W | - | 790μm | - | - | - | - | 1220 | - | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | 530μm | - | - | ROHS3 Compliant | Exempt |