- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSC04A015K10GPA Vishay Dale | 22 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 4-SIP | - | FLAT | - | 4 | 3 | - | - | - | -55°C~125°C | Bulk | 2008 | CSC | 0.390Lx0.098W 9.91mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 5.1kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 200mW | 100V | - | 1 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | - | - | - | 3 | Bussed | - | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CSC04A0320K0GPA Vishay Dale | 22 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 4-SIP | - | FLAT | - | 4 | 1 | - | - | - | -55°C~125°C | Bulk | 2016 | CSC | 0.390Lx0.098W 9.91mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 4 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 400mW | 100V | - | 2 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 3.3mm | - | 3910 | - | - | 2 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | - | Non-RoHS Compliant | - | ||
![]() CRA12E0831K00FTR Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | - | - | 8 | - | - | - | 50V | -55°C~155°C | Tape & Reel (TR) | 2013 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | - | - | - | 50V | TR, Blister, 7 Inch | - | 1.27mm | 3.05mm | Chip | ARRAY/NETWORK RESISTOR | Not | 5131 | 0.125W | 2012 | 790μm | - | - | - | - | - | - | 4 | Isolated | 125mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() CSC10A013K90GPA Vishay Dale | 43 |
| Datasheet | 35 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | 9 | - | - | - | -55°C~125°C | Bulk | 2015 | CSC | 0.990Lx0.098W 25.15mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 3.9kOhm | Tin/Lead (Sn63Pb37) | - | - | - | - | 1.25W | 100V | - | 1 | 2.54mm | 2.49mm | Conformal Coating | ARRAY/NETWORK RESISTOR | Not | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | No | - | Non-RoHS Compliant | - | ||
![]() M8340105K1004GCD03 Vishay / Dale | In Stock | - | Datasheet | - | - | - | - | SIP | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 8 | Pin | - | 100 ppm/°C | 1MOhm | - | 125°C | -55°C | - | - | 1.4W | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | 19.89mm | - | - | No | - | RoHS Compliant | - | ||
![]() SOMC-1603-331G Vishay / Dale | In Stock | - | - | - | - | - | - | SOIC | - | - | - | 16 | - | 150°C | -55°C | - | - | - | - | - | - | 2% | e1 | - | - | - | 16 | - | EAR99 | 100 ppm/°C | 330Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.28W | 50V | TR | - | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | - | - | 4422 | - | - | - | - | - | - | - | Isolated | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M8340106K1003GGD03 Vishay Dale | 43 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | 1 | - | - | - | -55°C~125°C | Tube | 2015 | Military, MIL-PRF-83401/06, RZ060 | 0.983Lx0.098W 24.97mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn63Pb37) | - | - | - | Military | 1W | - | - | 5 | 2.54mm | 2.49mm | Molded Case | ARRAY/NETWORK RESISTOR | MIL-PRF-83401 | - | 1W | - | - | - | 3.43mm | - | - | - | - | 5 | Isolated | 200mW | 0.2W | - | - | 8.89mm | 0.350 8.89mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() M8340108K1003FGD03 Vishay Dale | 39 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | 1 | - | - | - | -55°C~125°C | Tube | 2015 | Military, MIL-PRF-83401/08, RZ080 | 0.783Lx0.098W 19.89mmx2.49mm | ±1% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn63Pb37) | - | - | - | Military | 480mW | - | - | 4 | 2.54mm | 2.49mm | Molded Case | ARRAY/NETWORK RESISTOR | MIL-PRF-83401 | - | - | - | - | - | - | 50V | - | - | - | 4 | Isolated | 120mW | 0.12W | - | - | 4.953mm | 0.195 4.95mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() M8340109K1002GGD03 Vishay Dale | 59 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | - | 10 | 1 | - | - | - | -55°C~125°C | Tube | 2016 | Military, MIL-PRF-83401/09, RZ090 | 0.983Lx0.098W 24.97mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 10 | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn63Pb37) | - | - | - | Military | 600mW | - | - | 5 | 2.54mm | 2.49mm | Molded Case | ARRAY/NETWORK RESISTOR | MIL-PRF-83401 | - | 0.6W | - | - | - | 3.43mm | - | - | - | - | 5 | Isolated | 120mW | 0.12W | - | - | 4.953mm | 0.195 4.95mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CRA06S04349R9FTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0606, Convex | - | - | - | 4 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.059W 1.60mmx1.50mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±100ppm/°C | 49.9Ohm | - | 155°C | -55°C | - | - | - | - | - | - | 800μm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.4986mm | - | - | - | ROHS3 Compliant | - | ||
![]() CRA06S0831K20JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 1.2kOhm | - | 155°C | -55°C | - | - | 63mW | 50V | - | - | 800μm | 1.5mm | - | - | Not | 3216 | - | 1206 | 800μm | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA04S08330R0JTD Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 30Ohm | - | 155°C | -55°C | - | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA04S083510RJTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | - | - | 8 | 4 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 510Ohm | - | 155°C | -55°C | - | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | 50V | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA06S04333R0JTA Vishay Dale | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | - | - | 4 | 2 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.059W 1.60mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 33Ohm | - | 155°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | 1615 | - | 0605 | - | 4 | - | 50V | - | - | 63mW | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.4986mm | 500μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA06E0832K70JTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | 4 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 2.7kOhm | - | 155°C | -55°C | - | - | 63mW | 50V | - | - | 800μm | 1.5mm | - | - | Not | 3216 | - | 1206 | 800μm | 8 | - | 50V | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.5mm | 500μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA06E083510RJTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 510Ohm | - | 155°C | -55°C | - | - | - | 50V | - | - | 800μm | - | - | - | - | 3216 | - | 1206 | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | - | - | ROHS3 Compliant | Exempt | ||
![]() VSSR1603681JTF Vishay / Dale | In Stock | - | - | - | - | - | - | SSOP | YES | GULL WING | SURFACE MOUNT | 16 | 8 | - | - | - | - | - | - | VSSR | - | 5% | e3 | yes | - | - | 16 | - | EAR99 | 100 ppm/°C | 680Ohm | Matte Tin (Sn) | 125°C | -55°C | Thin Film | - | 100mW | 50V | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | 635μm | - | - | - | 1915 | 70°C | - | - | - | - | 0.1W | - | ISOLATED | - | - | - | 3.99mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() CRA06S043240KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Convex | - | - | - | 4 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.063Lx0.059W 1.60mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 240kOhm | - | 155°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | 1615 | - | 0605 | - | 4 | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.4986mm | 500μm | - | - | ROHS3 Compliant | Exempt | ||
![]() CRA06P043750KJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0606, Concave | - | WRAPAROUND | - | 4 | 1 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CRA06 | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | ±200ppm/°C | 750kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 2 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 1616 | - | 0606 | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | - | ROHS3 Compliant | Exempt | ||
![]() MSP08A031K00FEJ Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | - | 8 | 1 | - | - | - | -55°C~125°C | Tube | - | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 1kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | - | 100V | - | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | - | - | - | 7909 | - | - | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | - | ROHS3 Compliant | - |