- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSP09A0110K0JEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 9-SIP | - | 9 | - | - | - | -55°C~125°C | Tube | 2016 | MSP | 0.890Lx0.090W 22.61mmx2.29mm | ±5% | e8 | - | Active | 1 (Unlimited) | 9 | - | - | ±100ppm/°C | 10kOhm | - | - | - | 100V | - | - | - | Molded Case | ARRAY/NETWORK RESISTOR | unknown | - | 0.2W | - | 3.43mm | 2.54mm | - | 8 | Bussed | 200mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP08A03110KFEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 110kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 100V | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | - | 7909 | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP08C0147R0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 47Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 100V | - | - | - | Molded Case | ARRAY/NETWORK RESISTOR | unknown | - | 0.25W | - | 3.43mm | 2.54mm | - | 7 | Bussed | 250mW | - | ±50ppm/°C | 8.89mm | 0.350 8.89mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP10A0182K0GEJ Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 82kOhm | - | 8533.21.00.50 | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.25W | - | 3.43mm | 2.54mm | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP09A0133R0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 9-SIP | FLAT | 9 | - | 8 | - | -55°C~125°C | Tube | 2016 | MSP | 0.890Lx0.090W 22.61mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 9 | - | - | ±100ppm/°C | 33Ohm | - | - | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.12W | - | 3.43mm | 2.54mm | - | 8 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP06C03100KFEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-SIP | - | 6 | - | - | - | -55°C~125°C | Tube | 2016 | MSP | 0.590Lx0.090W 14.99mmx2.29mm | ±1% | e8 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | ±100ppm/°C | 100kOhm | - | - | - | 100V | - | - | - | Molded Case | ARRAY/NETWORK RESISTOR | unknown | - | 0.4W | - | - | 2.54mm | 5909 | 3 | Isolated | 400mW | - | ±50ppm/°C | 8.89mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP10A016K80GEJ Vishay Dale | 6 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 6.8kOhm | - | 8533.21.00.50 | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.25W | - | 3.43mm | 2.54mm | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP10A0333R0GEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 33Ohm | - | - | - | 100V | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 3.43mm | - | 9909 | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP08C01510RGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 510Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 100V | - | - | - | Molded Case | ARRAY/NETWORK RESISTOR | unknown | - | 0.25W | - | 3.43mm | 2.54mm | - | 7 | Bussed | 250mW | - | ±50ppm/°C | 8.89mm | 0.350 8.89mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP10A0322K0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 22kOhm | - | - | - | 100V | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 3.43mm | - | 9909 | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP10A01470KGEJ Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 470kOhm | - | 8533.21.00.50 | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.25W | - | 3.43mm | 2.54mm | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP10A035K60GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 5.6kOhm | - | - | - | 100V | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 3.43mm | - | 9909 | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP08C031M00GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 1MOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 100V | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.3W | - | - | - | 7909 | 4 | Isolated | 400mW | - | ±50ppm/°C | 8.89mm | 0.350 8.89mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP08C03680RGEJ Vishay Dale | 26 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | Pin | - | ±100ppm/°C | 680Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | 1.3W | 100V | 4 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | - | Not | - | - | - | - | 7909 | 4 | Isolated | 400mW | - | ±50ppm/°C | 8.89mm | 0.350 8.89mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP08C01180RGEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 8-SIP | - | 8 | - | - | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 180Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 100V | - | - | - | Molded Case | ARRAY/NETWORK RESISTOR | unknown | - | 0.25W | - | 3.43mm | 2.54mm | - | 7 | Bussed | 250mW | - | ±50ppm/°C | 8.89mm | 0.350 8.89mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP10A011K00FEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 9 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 1kOhm | - | 8533.21.00.50 | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.25W | - | 3.43mm | 2.54mm | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MSP10A03100KFEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 100kOhm | - | - | - | 100V | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 3.43mm | - | 9909 | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | 2.29mm | ROHS3 Compliant | - | ||
![]() MDP140322R0GE04 Vishay Dale | 6 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 22Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | 8533.21.00.60 | 1.73W | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 2.54mm | 3.3mm | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | ROHS3 Compliant | Lead Free | ||
![]() MDP14032K40GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | 1.3g | 1 | - | -55°C~125°C | Tube | 2016 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 2.4kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | 8533.21.00.60 | 1.73W | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 3.3mm | 2.54mm | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | ROHS3 Compliant | Lead Free | ||
![]() MDP1403270RGE04 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | FLAT | 14 | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 270Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | 8533.21.00.60 | 1.73W | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 2.54mm | 3.3mm | - | - | 7 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | 7.87mm | ROHS3 Compliant | Lead Free |