- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Number of Functions | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Lead Length | Lead Spacing | Size Code | Number of Circuits | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDP140347K0GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 1.3g | 1 | 200V | -55°C~125°C | Tube | - | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | - | ±100ppm/°C | 47kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.73W | - | 7 | Molded Case | ARRAY/NETWORK RESISTOR | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP14015K10GE04 Vishay Dale | 6 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 1.3g | 13 | - | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 5.1kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | 1 | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 3.3mm | 2.54mm | 7525 | - | 13 | Bussed | 125mW | 0.125W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP14032K20GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 2.2kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | 7 | Molded Case | ARRAY/NETWORK RESISTOR | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP16011K80GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1.5g | 15 | 200V | -55°C~125°C | Tube | - | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 1.8kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.92W | - | 1 | Molded Case | ARRAY/NETWORK RESISTOR | - | 2.54mm | - | 3.3mm | - | 8525 | - | 15 | Bussed | 125mW | 0.125W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP160382R0GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16 | 16-DIP | 1.500002g | - | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | - | Active | 1 (Unlimited) | - | Radial | - | ±100ppm/°C | 82Ohm | - | 125°C | -55°C | - | 1.92W | - | - | - | - | - | 2.54mm | 16 | - | - | - | 8 | 8 | Isolated | 250mW | - | - | - | 3.937mm | 0.155 3.94mm | 21.59mm | 7.874mm | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MSP10A01120RGEJ Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 120Ohm | - | - | - | 8533.21.00.50 | - | 100V | 1 | Molded Case | ARRAY/NETWORK RESISTOR | 1.25W | - | - | 3.43mm | 2.54mm | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MDP14014K30GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | - | 1.3g | 13 | - | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 4.3kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | 1 | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 3.3mm | 2.54mm | 7525 | - | 13 | Bussed | 125mW | 0.125W | - | - | 3.05mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MSP06C05131AGEJ Vishay Dale | 6 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-SIP | - | FLAT | - | - | - | 2 | - | -55°C~125°C | Tube | 2015 | MSP | 0.590Lx0.090W 14.99mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | - | - | - | - | 1W | 100V | 4 | Molded Case | ARRAY/NETWORK RESISTOR | 1W | - | 6 | 3.43mm | 2.54mm | 5909 | - | 8 | Dual Terminator | 250mW | 0.25W | ±150ppm/°C | 220Ohm | 8.89mm | 0.195 4.95mm | - | - | 2.29mm | No | ROHS3 Compliant | - | ||
![]() MDP140147K0GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | - | 1.3g | 13 | - | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 47kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | 1 | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 3.3mm | 2.54mm | 7525 | - | 13 | Bussed | 125mW | 0.125W | - | - | 3.05mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP160375R0GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1.5g | 1 | - | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 75Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | 8 | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 3.3mm | 2.54mm | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP140339R0GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 1.299996g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 39Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | 7 | Molded Case | ARRAY/NETWORK RESISTOR | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP14031K80GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | - | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 1.8kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | 7 | Molded Case | ARRAY/NETWORK RESISTOR | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | - | 3.05mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1603470KGE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1.500002g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 470kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | 8 | Molded Case | ARRAY/NETWORK RESISTOR | - | 2.54mm | - | 3.3mm | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP10C0112K0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 12kOhm | - | - | - | 8533.21.00.50 | - | 100V | 1 | Molded Case | ARRAY/NETWORK RESISTOR | 1.6W | - | - | 3.43mm | 2.54mm | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP10C011K20GEJ Vishay Dale | 6 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 1.2kOhm | - | - | - | 8533.21.00.50 | - | 100V | 1 | Molded Case | ARRAY/NETWORK RESISTOR | 1.6W | - | - | 3.43mm | 2.54mm | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP10C013K30GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 3.3kOhm | - | - | - | 8533.21.00.50 | - | 100V | 1 | Molded Case | ARRAY/NETWORK RESISTOR | 1.6W | - | - | 3.43mm | 2.54mm | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP10C0322K0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 1 | - | -55°C~125°C | Tube | 2012 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 22kOhm | - | - | - | - | - | 100V | 5 | Molded Case | ARRAY/NETWORK RESISTOR | 1.6W | - | - | 3.43mm | - | 9909 | - | 5 | Isolated | 400mW | 0.4W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MDP14012K70GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | FLAT | 14 | - | 1.3g | 13 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | - | ±100ppm/°C | 2.7kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.73W | - | 1 | Molded Case | ARRAY/NETWORK RESISTOR | - | 2.54mm | - | 3.3mm | - | 7525 | - | 13 | Bussed | 125mW | 0.125W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP16033K90GE04 Vishay Dale | 26 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1.5g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | - | ±100ppm/°C | 3.9kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | 8 | Molded Case | ARRAY/NETWORK RESISTOR | - | 2.54mm | - | 3.3mm | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MSP10C011K50GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 1.5kOhm | - | - | - | - | - | 100V | 1 | Molded Case | ARRAY/NETWORK RESISTOR | 1.6W | - | - | 3.43mm | 2.54mm | - | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - |