- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SOMC1401680RGEA Vishay Dale | 43 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 13 | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 680Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.05W | 50V | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 14 | - | - | - | 3922 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC140362R0JEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±5% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 62Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.125W | 50V | TR | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 14 | - | - | - | 3922 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC1403200RGEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | - | 14 | 1 | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Gull Wing | EAR99 | ±100ppm/°C | 200Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.125W | 50V | TR | 7 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | 3922 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC1603220RJEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 1 | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 220Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | - | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | 50V | - | 4422 | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | ||
![]() SOMC140115K0GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 13 | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 15kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.05W | 50V | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 14 | - | - | - | 3922 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC1403200KGEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 200kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.125W | 50V | TR | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 14 | - | - | - | 3922 | 7 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC14031M00GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 1MOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.125W | 50V | TR | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 14 | - | - | - | 3922 | 7 | Isolated | 160mW | 0.16W | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC14015K10GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 13 | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 5.1kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.05W | 50V | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 14 | - | - | - | 3922 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC140151K0GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 13 | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 51kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.05W | 50V | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 14 | - | - | - | 3922 | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC16031K80GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | - | 16 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | - | - | Active | 1 (Unlimited) | 16 | Gull Wing | - | ±100ppm/°C | 1.8kOhm | - | 150°C | -55°C | - | 1.28W | - | - | - | 1.27mm | 7.62mm | - | - | Not | - | - | - | - | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | 11.176mm | 5.588mm | - | No | ROHS3 Compliant | ||
![]() SOMC16011K20GEA Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | YES | - | 16 | 15 | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 1.2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.10 | 1.2W | 50V | TR | 1 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | 4422 | 15 | Bussed | 80mW | 0.08W | - | - | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC2003270RGEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 1 | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | ±100ppm/°C | 270Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.6W | - | TR | 10 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 20 | - | 50V | - | 5422 | 10 | Isolated | 160mW | 0.16W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() SOMC160339K2FEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 1 | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 39.2kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.28W | - | TR | 8 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | 50V | - | - | 8 | Isolated | 160mW | - | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | ||
![]() SOMC16013K01FEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | GULL WING | 16 | 15 | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 3.01kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.2W | - | TR | 1 | - | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | 50V | - | - | 15 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | ||
![]() SOMC200120K0GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 20-SOIC (0.220, 5.59mm Width) | - | GULL WING | - | 19 | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.540Lx0.220W 13.72mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | ±100ppm/°C | 20kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.52W | - | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 20 | - | 50V | - | 5422 | 19 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | ||
![]() MSP10A0122K0FEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 9 | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 22kOhm | - | - | - | 8533.21.00.50 | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | 1.25W | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | ||
![]() MSP10A032K70FEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 1 | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 2.7kOhm | - | - | - | - | - | 100V | - | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 3.43mm | - | - | 9909 | 5 | Isolated | 300mW | 0.3W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | ||
![]() MSP10A016K80FEJ Vishay Dale | 6 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | 9 | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 6.8kOhm | - | - | - | 8533.21.00.50 | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | 1.25W | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | ||
![]() MSP06A0115K0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 5 | -55°C~125°C | Tube | 2016 | MSP | 0.590Lx0.090W 14.99mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | ±100ppm/°C | 15kOhm | - | - | - | - | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 3.43mm | - | - | - | 5 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | ||
![]() MSP06A01220RGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | 5 | -55°C~125°C | Tube | 2013 | MSP | 0.590Lx0.090W 14.99mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | ±100ppm/°C | 220Ohm | - | - | - | - | - | 100V | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 3.43mm | - | - | - | 5 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant |