- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Lead Spacing | Size Code | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | First Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDP16032K00GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1.5g | 1 | - | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | 8 | 2.54mm | 7.87mm | Molded Case | ARRAY/NETWORK RESISTOR | - | Not | - | 2.54mm | - | 3.3mm | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | No | ROHS3 Compliant | Lead Free | ||
![]() MSP10C013K90GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 3.9kOhm | - | - | - | 8533.21.00.50 | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.6W | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP10C0133R0GEJ Vishay Dale | 26 |
| Datasheet | 11 Weeks | - | - | Through Hole | 10-SIP | NO | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 33Ohm | - | - | - | - | - | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.6W | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | - | 0.350 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MSP08A05131AGEJ Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | 8-SIP | NO | FLAT | 8 | - | - | 2 | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 220Ohm 330Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | - | 6 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | 3.43mm | 100V | 2.54mm | 7909 | 12 | Dual Terminator | 200mW | 0.2W | ±150ppm/°C | 220Ohm | - | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MDP1403120KGE04 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | - | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 120kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | - | 3.05mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP160339R0GE04 Vishay Dale | 26 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1.5g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 39Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MSP10C011M00GEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 1MOhm | - | - | - | - | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.6W | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP10C03470KGEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | ±100ppm/°C | 470kOhm | - | - | - | - | - | 100V | 5 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.6W | - | - | 3.43mm | - | - | 9909 | 5 | Isolated | 400mW | 0.4W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MDP1403100KFE04 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14 | - | 1.3g | - | - | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±1% | e8 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | ±100ppm/°C | 100kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.73W | - | - | - | - | Molded Case | ARRAY/NETWORK RESISTOR | unknown | - | 0.25W | - | - | 3.3mm | - | 2.54mm | - | 7 | Isolated | 250mW | - | - | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP16015K60GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1.5g | 15 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 16 | Radial | - | ±100ppm/°C | 5.6kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | 1.92W | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 2.54mm | - | 3.3mm | - | - | 8525 | 15 | Bussed | 125mW | 0.125W | - | - | 3.937mm | 0.155 3.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP140315K0GE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | - | 1.3g | 1 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 15kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | 7 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 7 | Isolated | 250mW | 0.25W | - | - | 3.05mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MSP10C0147R0GEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | - | FLAT | 10 | - | - | 9 | - | -55°C~125°C | Tube | 2013 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | - | - | ±100ppm/°C | 47Ohm | - | - | - | 8533.21.00.50 | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1.6W | - | - | 3.43mm | - | 2.54mm | - | 9 | Bussed | 250mW | 0.25W | ±50ppm/°C | - | 8.89mm | 0.350 8.89mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MDP14014K70GE04 Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | FLAT | 14 | - | 1.3g | 13 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.750Lx0.250W 19.05mmx6.35mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | Radial | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.60 | 1.73W | - | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 2.54mm | - | 3.3mm | - | - | 7525 | 13 | Bussed | 125mW | 0.125W | - | - | 3.05mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() MDP160312K0GE04 Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | FLAT | 16 | - | 1.5g | 1 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | - | ±100ppm/°C | 12kOhm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | 1.92W | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 2.54mm | - | 3.3mm | - | - | - | 8 | Isolated | 250mW | 0.25W | - | - | 3.937mm | 0.155 3.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MSP08A0133K0FEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | - | 7 | - | -55°C~125°C | Tube | 2015 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 33kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | 3.43mm | - | 2.54mm | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP08A01180RFEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | - | 7 | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 180Ohm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | 3.43mm | - | 2.54mm | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP08A014K70FEJ Vishay Dale | 6 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | - | 7 | - | -55°C~125°C | Tube | 2013 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 4.7kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | 3.43mm | - | 2.54mm | - | 7 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP08A015K10FEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | - | 8 | 8-SIP | - | - | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5.1kOhm | - | 125°C | -55°C | - | - | 100V | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 7 | Bussed | 200mW | - | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | 20.066mm | 2.286mm | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP08A035K10FEJ Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 8-SIP | - | FLAT | 8 | - | - | 1 | - | -55°C~125°C | Tube | 2016 | MSP | 0.790Lx0.090W 20.07mmx2.29mm | ±1% | e8 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | ±100ppm/°C | 5.1kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | - | - | 100V | 4 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | 1W | - | - | - | - | - | 7909 | 4 | Isolated | 300mW | 0.3W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() CSC06A01510RGEK Vishay Dale | 37 |
| Datasheet | 34 Weeks | Tin | Through Hole | Through Hole | 6-SIP | - | FLAT | 6 | - | - | 5 | - | -55°C~125°C | Bulk | 2016 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 6 | Pin | EAR99 | ±100ppm/°C | 510Ohm | - | - | - | - | - | - | 1 | 2.54mm | - | - | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 3.3mm | 100V | - | - | 5 | Bussed | 200mW | 0.2W | ±50ppm/°C | - | 4.953mm | 0.195 4.95mm | - | - | - | - | ROHS3 Compliant | - |