- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Lead Length | Working Voltage | Size Code | Number of Circuits | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRA04S0832K70JTD Vishay Dale | In Stock | - | Datasheet | 30 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 2.7kOhm | - | 155°C | -55°C | - | - | - | 50V | - | - | 500μm | 1mm | - | - | Not | 2010 | 0804 | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | 350μm | No | ROHS3 Compliant | Exempt | ||
![]() CRA04S083620RJTD Vishay Dale | In Stock | - | Datasheet | 21 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 620Ohm | - | 155°C | -55°C | - | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06S043150KJTA Vishay Dale | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0606, Convex | - | 4 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRA06 | 0.063Lx0.059W 1.60mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 150kOhm | - | 155°C | -55°C | - | - | - | 50V | - | - | 800μm | - | - | - | - | 1615 | 0605 | - | 4 | - | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06E083330RJTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | 4 | 50V | -55°C~155°C | Tape & Reel (TR) | 2012 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 330Ohm | - | 155°C | -55°C | - | - | 63mW | 50V | - | - | 800μm | 1.5mm | - | - | Not | 3216 | 1206 | 800μm | 8 | - | - | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA04S08318R0JTD Vishay Dale | In Stock | - | Datasheet | 22 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 18Ohm | - | 155°C | -55°C | - | - | - | 50V | - | - | 500μm | 1mm | - | - | Not | 2010 | 0804 | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() SOMC160347R0GEA Vishay Dale | 3616 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | - | 16 | - | - | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | Gull Wing | EAR99 | ±100ppm/°C | 47Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.28W | - | TR | 8 | 1.27mm | 7.62mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | - | - | - | 50V | 4422 | - | - | 8 | Isolated | 160mW | - | - | 2.286mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | - | ||
![]() MSP10A012K20GEJ Vishay Dale | 35 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 10-SIP | FLAT | 10 | - | - | 9 | 100V | -55°C~125°C | Tube | 2012 | MSP | 0.990Lx0.090W 25.15mmx2.29mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 10 | SIP | - | ±100ppm/°C | 2.2kOhm | - | - | - | - | 8533.21.00.50 | 1.25W | 100V | - | 1 | 2.54mm | 2.29mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | 2.54mm | - | 3.43mm | - | - | - | - | 9 | Bussed | 200mW | 0.2W | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.29mm | - | ROHS3 Compliant | - | ||
![]() MSP10A0310K0GDA Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 10 | - | - | - | - | - | - | - | - | - | 2% | - | - | - | - | 10 | SIP | - | 100 ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | 1.25W | - | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 5 | Isolated | 300mW | - | - | 2.29mm | - | 25.15mm | 8.89mm | - | No | Non-RoHS Compliant | - | ||
![]() CRA06E0834K70JTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | 4 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 4.7kOhm | - | 155°C | -55°C | - | - | 63mW | 50V | - | - | 800μm | 1.5mm | - | - | Not | 3216 | 1206 | 800μm | 8 | - | - | - | - | 63mW | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06S08330R0JTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 30Ohm | - | 155°C | -55°C | - | - | 63mW | 50V | - | - | 800μm | - | - | - | - | 3216 | 1206 | 800μm | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA04S083200KJTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 200kOhm | - | 155°C | -55°C | - | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA04S0834K30JTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 4.3kOhm | - | 155°C | -55°C | - | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06P08327K0JTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | - | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±200ppm/°C | 27kOhm | - | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | 1206 | - | - | - | - | 0612 | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06S08313R0JTA Vishay Dale | In Stock | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 13Ohm | - | 155°C | -55°C | - | - | 63mW | 50V | - | - | - | - | - | - | - | 3216 | 1206 | 800μm | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() MDP1603510RGE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1.500002g | 1 | 200V | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | EAR99 | ±100ppm/°C | 510Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | 7.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() CRA06E08354R9FTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±1% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | 54.9Ohm | - | 155°C | -55°C | - | - | - | - | - | - | 800μm | - | - | - | - | 3216 | 1206 | 800μm | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.4986mm | - | - | ROHS3 Compliant | - | ||
![]() CRA06S08324R0JTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | ±200ppm/°C | 24Ohm | - | 155°C | -55°C | - | - | - | 50V | - | - | - | - | - | - | - | 3216 | 1206 | 800μm | 8 | - | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() M8340108K4701GCD03 Vishay Dale | 68 |
| Datasheet | 26 Weeks | - | Through Hole | Through Hole | 8-SIP | FLAT | 8 | - | - | 7 | - | -55°C~125°C | Tube | 2012 | Military, MIL-PRF-83401/08, RZ080 | 0.783Lx0.098W 19.89mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 8 | Pin | EAR99 | ±100ppm/°C | 4.7kOhm | - | - | - | Military | - | 840mW | - | - | 1 | 2.54mm | 2.49mm | Molded Case | ARRAY/NETWORK RESISTOR | MIL-PRF-83401 | - | - | - | - | 3.43mm | 50V | - | - | - | 7 | Bussed | 120mW | 0.12W | - | 4.953mm | 0.195 4.95mm | - | - | - | No | Non-RoHS Compliant | - | ||
![]() MDP1603100RFE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | 1.5g | - | - | -55°C~125°C | Tube | 2016 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100Ohm | - | - | - | - | - | 1.92W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 8 | Isolated | 250mW | - | - | - | 0.155 3.94mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDP1603820RGE04 Vishay Dale | 43 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | FLAT | 16 | - | 1.5g | 1 | 200V | -55°C~125°C | Tube | 2013 | MDP | 0.850Lx0.250W 21.59mmx6.35mm | ±2% | - | yes | Active | 1 (Unlimited) | 16 | Radial | - | ±100ppm/°C | 820Ohm | Tin/Silver/Copper (Sn95.5Ag3.9Cu0.6) | - | - | - | - | 1.92W | - | - | 8 | 2.54mm | 7.87mm | Molded Case | ARRAY/NETWORK RESISTOR | Not | - | - | 2.54mm | - | 3.3mm | - | - | - | - | 8 | Isolated | 250mW | 0.25W | - | 3.937mm | 0.155 3.94mm | - | - | - | - | ROHS3 Compliant | Lead Free |