- Number of Resistors
- Series
- Temperature Coefficient
- Tolerance
- Circuit Type
- Number of Pins
- Package / Case
- Packaging
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Size / Dimension
Attribute column
Manufacturer
Dale Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Depth | Construction | Resistor Type | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Number of Contacts | Working Voltage | Size Code | Number of Circuits | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SOMC16032K00GEA Vishay Dale | 1733 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.220, 5.59mm Width) | GULL WING | 16 | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SOMC | 0.440Lx0.220W 11.18mmx5.59mm | ±2% | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | ±100ppm/°C | 2kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.28W | - | TR | 8 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 50V | 4422 | - | 1.28W | 8 | Isolated | 160mW | - | - | 2.286mm | 0.090 2.29mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CRA04S0832K20JTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 2.2kOhm | - | 155°C | -55°C | - | - | 50V | - | - | 500μm | 1mm | - | - | Not | - | - | - | - | 8 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 2mm | 990.6μm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() MDP1603-221G Vishay / Dale | In Stock | - | Datasheet | - | - | - | - | DIP | - | 16 | - | - | - | - | - | - | - | 2% | - | - | - | - | - | - | - | - | 220Ohm | - | 125°C | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 21.6mm | 6.35mm | 3.05mm | - | Non-RoHS Compliant | - | ||
![]() CRA06P0835K10JTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Concave, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CRA06 | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | Concave | - | ±200ppm/°C | 5.1kOhm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | 800μm | - | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | - | 0612 | - | - | 4 | Isolated | 62.5mW | - | - | 711.2μm | 0.028 0.70mm | - | - | 600μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06S083390RJTA Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | ±200ppm/°C | 390Ohm | - | 155°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | 3216 | - | 1206 | - | 8 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA06E0837K50FTA Vishay Dale | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2013 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±1% | e3 | - | Obsolete | 1 (Unlimited) | 8 | Convex | EAR99 | ±100ppm/°C | 7.5kOhm | - | - | - | - | - | - | TR, 7 INCH | 4 | 800μm | 1.5mm | - | ARRAY/NETWORK RESISTOR | Not | 3216 | 0.063W | 1206 | - | - | 50V | 0612 | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() M8340102K2211FAD04 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | DIP | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 100 ppm/°C | 2.21kOhm | - | 125°C | -55°C | - | 1.6W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340107K26R7FGD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 100 ppm/°C | 26.7Ohm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340102K1372FAD04 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | DIP | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 100 ppm/°C | 13.7kOhm | - | 125°C | -55°C | - | 1.6W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340105K3322FGD03 Vishay / Dale | In Stock | - | - | - | - | - | - | SIP | - | 8 | - | - | - | - | - | - | - | 1% | - | - | - | - | 8 | Pin | - | 100 ppm/°C | 33.2kOhm | - | 125°C | -55°C | - | 800mW | - | - | - | 2.54mm | 2.49mm | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 19.89mm | - | - | No | RoHS Compliant | - | ||
![]() M8340107M1503GCD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 300 ppm/°C | 150kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340101K3901GAD04 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | DIP | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | 100 ppm/°C | 3.9kOhm | - | 125°C | -55°C | - | 1.4W | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() M8340107M6801JCD03 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | SIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 300 ppm/°C | 6.8kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CRA04S083150RJTD Vishay Dale | In Stock | - | Datasheet | 26 Weeks | Tin | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA04 | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Convex | - | ±200ppm/°C | 150Ohm | - | 155°C | -55°C | - | - | 50V | - | - | 500μm | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 990.6μm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() CSC06A03100KGPA Vishay Dale | 35 |
| Datasheet | 35 Weeks | Lead, Tin | Through Hole | Through Hole | 6-SIP | FLAT | 6 | 1 | - | -55°C~125°C | Bulk | 2008 | CSC | 0.590Lx0.098W 14.99mmx2.49mm | ±2% | e0 | no | Active | 1 (Unlimited) | 6 | SIP | EAR99 | ±100ppm/°C | 100kOhm | Tin/Lead (Sn/Pb) | - | - | - | 750mW | 100V | - | 3 | 2.54mm | - | Conformal Coating | ARRAY/NETWORK RESISTOR | - | - | 0.75W | - | 2.54mm | - | - | 5910 | - | - | 3 | Isolated | 300mW | - | ±50ppm/°C | 4.953mm | 0.195 4.95mm | - | - | 2.49mm | - | Non-RoHS Compliant | - | ||
![]() M8340107K4703GGD03 Vishay / Dale | In Stock | - | Datasheet | - | - | Through Hole | - | SIP | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | 100 ppm/°C | 470kOhm | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | MIL-PRF-83401 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() CRA06S0835K10JTA Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CRA06 | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±200ppm/°C | 5.1kOhm | - | 155°C | -55°C | - | 63mW | 50V | - | - | 800μm | - | - | - | - | 3216 | - | 1206 | 800μm | 8 | - | - | - | - | 4 | Isolated | 62.5mW | - | - | 609.6μm | 0.024 0.60mm | 3.2mm | 1.4986mm | 500μm | - | ROHS3 Compliant | Exempt | ||
![]() SOMC14012K70GEA Vishay Dale | 43 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.220, 5.59mm Width) | GULL WING | - | 13 | 50V | -55°C~150°C | Tape & Reel (TR) | 2016 | SOMC | 0.390Lx0.220W 9.91mmx5.59mm | ±2% | e8 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | ±100ppm/°C | 2.7kOhm | Tin/Copper/Silver (Sn95.5Cu3.9Ag0.6) | - | - | 8533.21.00.10 | 1.05W | 50V | TR | 1 | - | - | Molded Case | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 14 | - | 3922 | - | - | 13 | Bussed | 80mW | 0.08W | - | 2.159mm | 0.090 2.29mm | - | - | 7.62mm | No | ROHS3 Compliant | - | ||
![]() CRA04S0430000ZTD Vishay Dale | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | 4 | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA04 | 0.039Lx0.039W 1.00mmx1.00mm | Jumper | - | - | Obsolete | 1 (Unlimited) | 4 | Convex | - | 200 ppm/°C | 0.0Ohm | - | 155°C | -55°C | - | - | 50V | - | - | 650μm | 1mm | - | - | Not | 1010 | - | 0404 | - | 4 | - | - | - | - | 2 | Isolated | 62.5mW | - | - | 457.2μm | 0.018 0.45mm | 1mm | 990.6μm | 350μm | - | ROHS3 Compliant | Exempt | ||
![]() CRA12E0831K20JTR Vishay Dale | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2016 | CRA12 | 0.200Lx0.120W 5.08mmx3.05mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | ±200ppm/°C | 1.2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, BLISTER, 7 INCH | 4 | - | - | Chip | ARRAY/NETWORK RESISTOR | - | 5131 | 0.125W | 2012 | - | - | - | 1220 | - | - | 4 | Isolated | 125mW | 0.125W | - | 711.2μm | 0.028 0.70mm | - | - | 530μm | - | ROHS3 Compliant | Exempt |