- Resistance
- Temperature Coefficient
- Tolerance
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Pbfree Code
- ECCN Code
- Mounting Feature
- Surface Mount
- Terminal Shape
- Ihs Manufacturer
Attribute column
Manufacturer
Dale Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR81S3R65FR Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55D15R0F Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 165 °C | -65 °C | , | 2.29 mm | 6.1 mm | TUBULAR PACKAGE | Axial | Active | No | 1% | e0 | No | EAR99 | 100 ppm/°C | 15 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.90 | - | FIXED RESISTOR | compliant | MIL-R-10509 | 0.125 W | - | 200 V | 0.64 mm | 70 °C | ||
![]() S0MC1601 Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55D1272F Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR05C1073FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNR55J97R6DS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC50H1762BS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSL-2512 .02 1% EA E3 Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | Yes | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | ||
![]() RNC55H2002BS Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 175 °C | -65 °C | Axial, | 2.31 mm | 6.35 mm | TUBULAR PACKAGE | Axial | Active | No | 0.1% | e0 | No | EAR99 | 50 ppm/°C | 20000 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.90 | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1 W | 38.1 mm | 200 V | 0.64 mm | 125 °C | ||
![]() RN65D1003F Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 165 °C | -65 °C | , | 4.57 mm | 14.27 mm | TUBULAR PACKAGE | Axial | Active | No | 1% | e0 | No | EAR99 | 100 ppm/°C | 100000 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.90 | - | FIXED RESISTOR | compliant | MIL-R-10509 | 0.5 W | - | 350 V | 0.64 mm | 70 °C | ||
![]() M55342K03B340DR Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55J1562BS Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 175 °C | -65 °C | Axial, | 2.31 mm | 6.35 mm | TUBULAR PACKAGE | Axial | Active | No | 0.1% | e0 | No | EAR99 | 25 ppm/°C | 15600 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.90 | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1 W | 38.1 mm | 200 V | 0.64 mm | 125 °C | ||
![]() RNC55H1000BS Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 175 °C | -65 °C | Axial, | 2.31 mm | 6.35 mm | TUBULAR PACKAGE | Axial | Active | No | 0.1% | e0 | No | EAR99 | 50 ppm/°C | 100 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.90 | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1 W | 38.1 mm | 200 V | 0.64 mm | 125 °C | ||
![]() RLR07C1870FS Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 150 °C | -65 °C | , | 2.29 mm | 6.35 mm | TUBULAR PACKAGE | Axial | Active | No | 1% | e0 | No | EAR99 | 100 ppm/°C | 187 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.90 | Tubular | FIXED RESISTOR | unknown | MIL-PRF-39017 | 0.25 W | 38.1 mm | 250 V | 0.64 mm | 70 °C | ||
![]() RN60C1003B Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNR55C6341FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC50H3481FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55H6980FS Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 175 °C | -65 °C | Axial, | 2.31 mm | 6.35 mm | TUBULAR PACKAGE | Axial | Active | No | 1% | e0 | No | EAR99 | 50 ppm/°C | 698 Ω | Tin/Lead (Sn/Pb) | 8533.21.00.90 | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1 W | 38.1 mm | 200 V | 0.64 mm | 125 °C | ||
![]() RNC50H8662FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M22684/08-1063 Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |