- Resistance
- Temperature Coefficient
- Tolerance
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Pbfree Code
- ECCN Code
- Mounting Feature
- Surface Mount
- Terminal Shape
- Ihs Manufacturer
Attribute column
Manufacturer
Dale Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M55342K12B4E99R Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55J1472FP Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC60H4751BS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR07C4532FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN55C7501B Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 175 °C | -65 °C | Axial, | 2.29 mm | - | 6.1 mm | TUBULAR PACKAGE | Axial | - | Active | No | 0.1% | e0 | No | EAR99 | 50 ppm/°C | 7500 Ω | Tin/Lead (Sn/Pb) | PRECISION, FLAME PROOF | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | compliant | MIL-R-10509 | 0.1 W | - | 200 V | 0.64 mm | 125 °C | ||
![]() RN55C10R0B Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RER75F1R00R Vishay Dale | In Stock | - | Datasheet | NO | LUG | CHASSIS MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 250 °C | -55 °C | Chassis Mount, | - | 15.49 mm | 49.99 mm | RECTANGULAR PACKAGE | Chassis Mount | 28.96 mm | Active | No | 1% | e0 | No | EAR99 | 50 ppm/°C | 1 Ω | Tin/Lead (Sn/Pb) | FREE AIR POWER: 10W | 8533.29.00.00 | BULK | Rectangular | FIXED RESISTOR | compliant | MIL-PRF-39009 | 30 W | - | 5.4772 V | - | 25 °C | ||
![]() TNPV12061M00BXEA Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR20C4701GP Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WSL2010.03 1% R86 Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTF562K1500FZEK Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 150 °C | -55 °C | Axial, | 2.31 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Active | Yes | 1% | e3 | Yes | EAR99 | 5 ppm/°C | 2150 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.90 | Bulk | Rectangular | FIXED RESISTOR | compliant | - | 85 W | 38.1 mm | 300 V | 0.64 mm | 85 °C | ||
![]() RLR07C2701GP Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS-7-1.6OHM-.1% Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNR55J6040DS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNR55J7150DS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC50J1691FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR05C2700GS Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 150 °C | -65 °C | , | 1.68 mm | - | 3.81 mm | TUBULAR PACKAGE | Axial | - | Active | No | 2% | e0 | No | EAR99 | 100 ppm/°C | 270 Ω | Tin/Lead (Sn63Pb37) | - | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | unknown | MIL-PRF-39017 | 0.125 W | 31.75 mm | 200 V | 0.41 mm | 70 °C | ||
![]() RLR05C9760FS Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW69V3R0 Vishay Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC55J1213FS Vishay Dale | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY INTERTECHNOLOGY INC | 175 °C | -65 °C | Axial, | 2.31 mm | - | 6.35 mm | TUBULAR PACKAGE | Axial | - | Active | No | 1% | e0 | No | EAR99 | 25 ppm/°C | 121000 Ω | Tin/Lead (Sn/Pb) | - | - | - | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1 W | 38.1 mm | 200 V | 0.64 mm | 125 °C |