- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C1180FPBSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 118Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9762FSRSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 97.6kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H2370FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 237Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | 250mW | Tubular | FIXED RESISTOR | MIL-PRF-55182 | - | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H6812FRB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 68.1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | 250mW | Tubular | FIXED RESISTOR | MIL-PRF-55182 | - | 38.1mm | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9763FSBSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 976kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J2152FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 21.5kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | 125mW | Tubular | FIXED RESISTOR | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2431FPBSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 2.43kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1404FSBSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.4MOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1101GPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.1kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN50C1070FRE6 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/8, RN50 | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 107Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.05W 1/20W | FLAME PROOF | 50mW | TR, 7.5 INCH | 50mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.05W | - | - | - | 410 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 1.65mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CPF118K700FKEE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -65°C~230°C | Tape & Reel (TR) | 2010 | CPF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 18.7kOhm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | TR, 7.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | - | - | 0.64 mm | Flame Proof, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN60C1500DR36 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±0.5% | e0 | no | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 150Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | TR, 11.5 INCH | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | 300V | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4750FRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 475Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7500GRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 750Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2670FRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 267Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1203GSRSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 120kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1203GRRSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 120kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3601GSRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 3.6kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5492FSRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 54.9kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4321FRRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 4.32kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead |