- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C7153FSB14 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | 715kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-39017 | - | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1623FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 162kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MTL03R0300FE66 Vishay Dale | In Stock | - | Datasheet | - | Tin | Through Hole | Axial | - | - | - | - | Axial | - | -55°C~275°C | Bulk | 2011 | MTL-3 | 0.250Diax0.600L 6.35mmx15.24mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | 30mOhms | - | 275°C | -55°C | Wirewound | 3W | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 6.35mm | - | - | 15.24mm | - | No | - | ROHS3 Compliant | - | ||
![]() MTL2BR0700FE66 Vishay Dale | In Stock | - | Datasheet | - | Tin | Through Hole | Axial | - | - | - | - | Axial | - | -55°C~275°C | Bulk | 2011 | MTL-2B | 0.200Diax0.580L 5.08mmx14.73mm | ±1% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | 70mOhms | - | 275°C | -55°C | Wirewound | 2W | - | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | 5.08mm | - | - | 14.732mm | - | No | - | ROHS3 Compliant | - | ||
![]() RLR05C4701GSB14 Vishay Dale | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | 200V | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 4.7kOhms | - | 150°C | -65°C | Metal Film | 0.125W 1/8W | - | 125mW | 200V | - | 125mW | - | - | - | MIL-PRF-39017 | - | 31.8mm | S (0.001%) | 410 μm | 50.8 μm | Military, Moisture Resistant, Weldable | 1.68mm | - | - | 4.75mm | 1.68mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN70D1000FB14 Vishay Dale | In Stock | - | Datasheet | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 500V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/3, RN70 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.75W 3/4W | FLAME PROOF | 750mW | - | - | 750mW | Tubular | FIXED RESISTOR | - | - | 0.75W | 38.1mm | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55E4532BB14 Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 45.3kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ALSR10200R0FE12 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.312Diax1.730L 7.92mmx43.94mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | 200Ohm | - | - | - | Wirewound | - | - | 7W | - | - | 7W | Tubular | FIXED RESISTOR | - | - | 7W | 38.1mm | - | - | - | Moisture Resistant | 7.92mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ALSR105K000FE12 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.312Diax1.730L 7.92mmx43.94mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | 5kOhm | - | - | - | Wirewound | - | - | 7W | - | - | 7W | - | FIXED RESISTOR | unknown | - | 7W | 38.1mm | - | - | - | Moisture Resistant | 7.92mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN55D47R5FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 47.5Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C3922FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 39.2kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C27R0GSB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | 2 | Axial | 250V | -65°C~150°C | Bulk | 2010 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 27Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | 7.62mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S333GB14 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 250V | -65°C~175°C | Bulk | 2013 | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 33kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW010330R0JE73 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 65V | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 330Ohm | - | - | - | Wirewound | - | - | 10W | 57.4V | TR | 13W | Tubular | FIXED RESISTOR | - | Not | - | 38.1mm | - | 813 μm | - | Moisture Resistant | 9.52mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RLR07C1503FSB14 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | -65°C~150°C | Bulk | 2010 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 150kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D2491FRE6 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.49kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPCP10470R0JB31 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Radial | - | - | - | - | Radial Lead | - | -65°C~275°C | Bulk | 2016 | CPCP | 0.633Lx0.485W 16.08mmx12.32mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 470Ohms | - | 275°C | -65°C | Wirewound | 10W | - | 10W | - | - | 10W | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 34.8488mm | 1.372 34.85mm | 16.0782mm | 12.319mm | - | - | Non-RoHS Compliant | - | ||
![]() CPCP03100R0FB31 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Radial | - | - | - | - | Radial Lead | - | -65°C~275°C | Bulk | - | CPCP | 0.472Lx0.315W 12.00mmx8.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 100Ohms | - | 275°C | -65°C | Wirewound | 3W | - | 3W | - | - | 3W | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 24.9936mm | 0.984 24.99mm | 11.9888mm | 8.001mm | No | - | Non-RoHS Compliant | - | ||
![]() CMF07270K00GNR680 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Axial | - | - | - | - | Axial | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 270kOhms | - | - | - | Metal Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CW010182R0JE733 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 182Ohm | - | - | - | Wirewound | - | - | 10W | - | TR | 13W | - | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | No | - | ROHS3 Compliant | - |