- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTF564K5900BXBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 15 PPM / C | Metal Film Resistors, High Precision, High Stability | 4.59 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() PTF564K9900BXBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 15 PPM / C | Metal Film Resistors, High Precision, High Stability | 4.99 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() PTF5666R500BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | Axial | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 66.5 Ohms | - | 150 °C | -55 °C | Metal Film | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() CPF320R000DHB14 Vishay / Dale | In Stock | - | - | 21 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 100 | VISHAY INTERTECHNOLOGY INC | CPF320R000DHB14 | - | + 230 C | - 65 C | PCB Mount | 230 °C | -65 °C | AXIAL LEADED | 4.57 mm | 14.1 mm | TUBULAR PACKAGE | Axial | Active | 5.2 | N | No | 0.223041 oz | - | 500 V | - | Bulk | - | CPF | - | 0.5 % | e0 | No | - | - | - | - | EAR99 | 50 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 20 Ohms | Tin/Lead (Sn63Pb37) | - | - | - | - | FLAME PROOF, PRECISION | 8533.21.00.90 | 3 W | - | BULK | - | Tubular | FIXED RESISTOR | not_compliant | - | Axial | 3 W | 38.1 mm | 500 V | - | 0.81 mm | 70 °C | - | Metal Film Resistors Flameproof | - | 4.57 mm | 14.1 mm | - | - | - | - | - | ||
![]() PTF562K8700BZBF Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | Axial | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 2.87 kOhms | - | 150 °C | -55 °C | Metal Film | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() CPF3R50000GNB14 Vishay / Dale | In Stock | - | - | 10 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 100 | VISHAY INTERTECHNOLOGY INC | CPF3R50000GNB14 | CPF | + 230 C | - 65 C | PCB Mount | 230 °C | -65 °C | , | - | - | TUBULAR PACKAGE | - | Active | 5.64 | No -RoHS Version Available | No | 0.223041 oz | - | 500 V | - | Bulk | - | CPF | - | 2 % | e0 | No | - | - | - | - | EAR99 | 200 PPM / C | Precision Resistor | 500 mOhms | Tin/Lead (Sn/Pb) | - | - | - | - | PRECISION, FLAME PROOF, RATED AC VOLTAGE (V): 500 | 8533.21.00.90 | 3 W | - | BULK | - | - | FIXED RESISTOR | unknown | - | Axial | 3 W | - | 500 V | - | 0.81 mm | 70 °C | - | Metal Film Resistors Flameproof | - | 4.57 mm | 14.1 mm | - | - | - | - | - | ||
![]() PTF562K8000BZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 2.8 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() RLR05C1003FSB14 Vishay Dale | 8 |
| Datasheet | - | Lead, Tin | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | - | 100kOhms | - | 150°C | -65°C | Metal Film | 0.125W 1/8W | - | - | 125mW | 200V | - | 125mW | - | - | - | MIL-PRF-39017 | - | - | 31.8mm | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | 1.68mm | 4.75mm | 1.68mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() MR11210K000TAE66 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | + 145 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.141096 oz | - | - | - | Bulk | - | MR100 | - | 0.01 % | - | - | - | - | - | - | - | 30 PPM / C | - | 10 kOhms | - | - | - | - | - | - | - | 75 mW | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - 55 C to + 145 C | Power Resistors Wirewound Molded | - | - | - | - | - | - | - | - | ||
![]() RWR89S18R2FRB12 Vishay Dale | 95 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±30ppm/°C | - | 18.2Ohms | - | 250°C | -55°C | Wirewound | 3W | - | - | 3W | - | - | 3W | - | - | - | MIL-PRF-39007 | - | - | 38.1mm | - | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 4.75mm | 14.22mm | 4.75mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPF344K200FKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 230 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.223041 oz | - | 500 V | - | Bulk | - | CPF | - | 1 % | - | - | - | - | - | Axial | - | 100 PPM / C | Precision Resistor | 44.2 kOhms | - | 230 °C | -65 °C | Metal Film | - | - | - | 3 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | Metal Film Resistors Flameproof | - | 4.57 mm | 14.1 mm | - | - | - | - | - | ||
![]() PTF5617K800BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | - | 17.8 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() NS005R1200FE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 250 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.148151 oz | - | - | - | Bulk | - | RS, NS | - | 1 % | - | - | - | - | - | - | - | 90 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 120 mOhms | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 1.02 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | 22.2 mm | 7.9 mm | - | - | - | - | ||
![]() PTF56100K00DZR6 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Cut Tape | - | PTF | - | 0.5 % | - | - | - | - | - | - | - | 5 PPM / C | - | 100 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() PTF5668K100FZBF Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | Axial | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 68.1 kOhms | - | 150 °C | -55 °C | Metal Film | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() PTF5680K600FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 80.6 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() G001499R0FE1280 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 250 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | - | - | - | - | - | G | - | 1 % | - | - | - | - | - | - | - | 20 PPM / C | - | 499 Ohms | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | 6.4 mm | 2.2 mm | - | - | - | - | ||
![]() NS02C2R000FE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 250 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.024692 oz | - | - | - | - | - | RS, NS | - | 1 % | - | - | - | - | - | - | - | 50 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 2 Ohms | - | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 1.02 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | 12.7 mm | 5.5 mm | - | - | - | - | ||
![]() PTF5671K500BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 71.5 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() PTF5657K600BZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 57.6 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - |