- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW010182R0JE733 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Axial | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 182Ohm | - | - | - | Wirewound | - | - | 10W | TR | 13W | - | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CMF5547K100BEEB Vishay Dale | In Stock | - | Datasheet | 34 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 47.1kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 6.096mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CW01030K10KE123 Vishay Dale | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Axial | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 30.1kOhm | - | - | - | Wirewound | 13W | - | 10W | - | 10W | - | FIXED RESISTOR | - | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CPCP10470R0JB31 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Radial | - | - | - | Radial Lead | -65°C~275°C | Bulk | 2016 | CPCP | 0.633Lx0.485W 16.08mmx12.32mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 470Ohms | - | 275°C | -65°C | Wirewound | 10W | - | 10W | - | 10W | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 34.8488mm | 1.372 34.85mm | 16.0782mm | 12.319mm | - | Non-RoHS Compliant | - | ||
![]() CPCP03100R0FB31 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Radial | - | - | - | Radial Lead | -65°C~275°C | Bulk | - | CPCP | 0.472Lx0.315W 12.00mmx8.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 100Ohms | - | 275°C | -65°C | Wirewound | 3W | - | 3W | - | 3W | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 24.9936mm | 0.984 24.99mm | 11.9888mm | 8.001mm | No | Non-RoHS Compliant | - | ||
![]() CPW1512R00JB143 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | -65°C~275°C | Bulk | 2016 | CPW | 1.875Lx0.500W 47.62mmx12.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 12Ohm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 15W | - | 15W | All-Welded | FIXED RESISTOR | - | - | - | - | 0.813 mm | - | Flame Proof, Pulse Withstanding, Safety | - | 15.87mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CMF651K5000FKEB Vishay Dale | In Stock | - | Datasheet | 13 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.5kOhms | - | 175°C | -55°C | Metal Film | 1.5W | - | - | - | 1.5W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 14.2748mm | 4.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF6540K200FHR670 Vishay Dale | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 40.2kOhms | - | 175°C | -55°C | Metal Film | 1.5W | - | - | - | 1.5W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 14.2748mm | 4.57mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF6023K200FHBF Vishay Dale | In Stock | - | Datasheet | 38 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Bulk | - | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 23.2kOhms | - | 175°C | -55°C | Metal Film | 1W | - | - | - | 1W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 8.7376mm | 3.68mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF558K0600FKBF Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -55°C~175°C | Bulk | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 8.06kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | 6.096mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF55196R00DEBF Vishay Dale | In Stock | - | Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Bulk | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 196Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 6.096mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CPW0710R00FB143 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | -65°C~275°C | Bulk | 2017 | CPW | 1.391Lx0.375W 35.32mmx9.52mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | Wirewound | - | - | 7W | - | 7W | All-Welded | FIXED RESISTOR | 7W | - | - | - | 0.813 mm | - | Flame Proof, Pulse Withstanding, Safety | - | 11.91mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CPCP1027R00JE32 Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Radial | - | - | - | - | -65°C~275°C | Bulk | 2016 | CPCP | 0.633Lx0.485W 16.08mmx12.32mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 27Ohm | - | - | - | Wirewound | - | - | 10W | - | 10W | Rectangular | FIXED RESISTOR | - | 4.5mm | - | 7.37mm | - | 6349 | Flame Proof, Safety | - | 34.8488mm | 1.372 34.85mm | - | - | - | ROHS3 Compliant | - | ||
![]() CMF552M2100DHEA Vishay Dale | In Stock | - | Datasheet | 12 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2.21MOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 6.096mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF601K9100FKRE70 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.91kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | FLAME PROOF, PRECISION | - | TR | 1W | Tubular | FIXED RESISTOR | 1W | - | 500V | - | 0.64 mm | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF601K9100FKRE Vishay Dale | In Stock | - | Datasheet | 38 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.91kOhms | - | 175°C | -55°C | Metal Film | 1W | - | - | - | 1W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 8.7376mm | 3.68mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF555M1100GNR6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 5.11MOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | 6.096mm | 2.29mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CMF657K1500FKEB11 Vishay Dale | In Stock | - | Datasheet | - | - | - | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 7.15kOhms | - | 175°C | -55°C | Metal Film | 1.5W | - | - | - | 1.5W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 14.2748mm | 4.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF556M8000JNEA Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 6.8MOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 6.096mm | 2.29mm | - | ROHS3 Compliant | Lead Free | ||
![]() CMF602M9400FKR6 Vishay Dale | In Stock | - | Datasheet | 17 Weeks | - | - | Axial | - | - | - | Axial | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.94MOhms | - | - | - | Metal Film | 1W | - | - | - | 1W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | 8.7376mm | 3.68mm | - | Non-RoHS Compliant | Lead Free |