- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C4022FRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 40.2kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5902FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 59kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6812FRR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 68.1kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6652FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 66.5kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1273FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 127kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1272FPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 12.7kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C51R1FPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 51.1Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5762FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 57.6kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C24R9FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 24.9Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4530FSRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 453Ohms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C18R2FRRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 18.2Ohms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | R (0.01%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C18R2FSRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 18.2Ohms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1783FPRSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 178kOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | P (0.1%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1800GRRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | ±100ppm/°C | 180Ohms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | R (0.01%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C18R0GRRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | ±100ppm/°C | 18Ohms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | R (0.01%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4323FRRSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 432kOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | R (0.01%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4322FSRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 43.2kOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5490FPRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 549Ohms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | P (0.1%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5492FRRSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 54.9kOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | R (0.01%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C68R1FRRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | ±100ppm/°C | 68.1Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead |