- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSMS5515L4300JK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | + 170 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.275137 oz | - | - | Bulk | - | WSMS5515 | - | 5 % | - | - | - | - | - | SMD/SMT | - | 175 PPM / C | Power Metal Strip Meter Shunt Resistor, Very Low Value | 430 uOhms | - | 170 °C | -65 °C | Metal Strip | Current Sense | - | - | - | 3 W | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | - | 1.1 mm | 29 mm | 8 mm | - | - | - | ||
![]() PTF6549R750AZEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.021164 oz | 500 V | - | Bulk | - | PTF | - | 0.05 % | - | - | - | - | - | - | - | 5 PPM / C | Precision Resistor | 49.75 Ohms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Metal Film Resistors High Reliability | - | 3.68 mm | - | 9.53 mm | - | - | - | - | ||
![]() PTF56102K00FYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 102 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | ||
![]() CPF15K7600BHB14 Vishay / Dale | In Stock | - | - | 21 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 100 | VISHAY INTERTECHNOLOGY INC | CPF15K7600BHB14 | + 230 C | - 65 C | PCB Mount | 230 °C | -65 °C | AXIAL LEADED | 2.29 mm | 6.1 mm | TUBULAR PACKAGE | Axial | Active | 5.2 | N | No | 0.223041 oz | 250 V | - | Bulk | - | CPF | - | 0.1 % | e0 | No | - | - | - | - | EAR99 | 50 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 5.76 kOhms | Tin/Lead (Sn/Pb) | - | - | - | - | - | FLAME PROOF, PRECISION | 8533.21.00.90 | 1 W | BULK | - | Tubular | FIXED RESISTOR | not_compliant | - | Axial | 1 W | 38.1 mm | 250 V | - | 0.64 mm | 70 °C | - | Metal Film Resistors Flameproof | - | 2.29 mm | - | 6.1 mm | - | - | - | - | ||
![]() CPF24K3000JKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 230 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.017637 oz | 350 V | - | Bulk | - | CPF | - | 5 % | - | - | - | - | - | - | - | 100 PPM / C | Precision Resistor | 4.3 kOhms | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | Metal Film Resistors Flameproof | - | 3.68 mm | - | 8.74 mm | - | - | - | - | ||
![]() PTF5622K600BXBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 15 PPM / C | Metal Film Resistors, High Precision, High Stability | 22.6 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | ||
![]() PTF56122R00FZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | Axial | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 122 Ohms | - | 150 °C | -55 °C | Metal Film | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | ||
![]() CPF336K000JKB14 Vishay / Dale | In Stock | - | - | 21 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 100 | VISHAY INTERTECHNOLOGY INC | CPF336K000JKB14 | + 230 C | - 65 C | PCB Mount | 230 °C | -65 °C | AXIAL LEADED | 4.57 mm | 14.1 mm | TUBULAR PACKAGE | Axial | Active | 5.2 | N | No | 0.223041 oz | 500 V | - | Bulk | - | CPF | - | 5 % | e0 | No | - | - | - | - | EAR99 | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 36 kOhms | Tin/Lead (Sn63Pb37) | - | - | - | - | - | FLAME PROOF, PRECISION | 8533.21.00.90 | 3 W | BULK | - | Tubular | FIXED RESISTOR | not_compliant | - | Axial | 3 W | 38.1 mm | 500 V | - | 0.81 mm | 70 °C | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | 14.1 mm | - | - | - | - | ||
![]() CW00522K00JB122 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 250 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.148151 oz | - | - | Bulk | - | CW | - | 5 % | - | - | - | - | - | - | - | 30 PPM / C | Wirewound Resistors, Commercial Power, Silicon Coated, Axial Lead | 22 kOhms | - | - | - | - | - | - | - | - | 4 W | - | - | - | - | - | - | Axial | - | - | - | - | 1.02 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | 7.92 mm | - | 25.4 mm | 6.4 mm | - | - | - | ||
![]() PTF561K2000BXBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | Axial | - | 15 PPM / C | Metal Film Resistors, High Precision, High Stability | 1.2 kOhms | - | 150 °C | -55 °C | Metal Film | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | ||
![]() CPF3182R00DKB14 Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | 100 | - | - | + 230 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.223041 oz | 500 V | - | Bulk | - | CPF | - | 0.5 % | - | - | - | - | - | Axial | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 182 Ohms | - | 230 °C | -65 °C | Metal Film | - | - | - | - | 3 W | - | - | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | 14.1 mm | - | - | - | - | ||
![]() RS01A7K500FE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 250 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.011993 oz | - | - | - | - | RS | - | 1 % | - | - | - | - | - | - | - | 20 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 7.5 kOhms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | Axial | - | - | - | - | 0.508 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Molded | - | - | - | 11.1 mm | 2.4 mm | - | - | - | ||
![]() NS005R2500FE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 250 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.148151 oz | - | - | Bulk | - | RS, NS | - | 1 % | - | - | - | - | - | - | - | 90 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 250 mOhms | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | Axial | - | - | - | - | 1.02 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 22.2 mm | 7.9 mm | - | - | - | ||
![]() CPF3430R00FKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 230 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.223041 oz | 500 V | - | Bulk | - | CPF | - | 1 % | - | - | - | - | - | Axial | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 430 Ohms | - | 230 °C | -65 °C | Metal Film | - | - | - | - | 3 W | - | - | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | 14.1 mm | - | - | - | - | ||
![]() CPF23K3000FKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 230 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.017637 oz | 350 V | - | Bulk | - | CPF | - | 1 % | - | - | - | - | - | Axial | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 3.3 kOhms | - | 230 °C | -65 °C | Metal Film | - | - | - | - | 2 W | - | - | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | Metal Film Resistors Flameproof | - | 3.68 mm | - | 8.74 mm | - | - | - | - | ||
![]() RWR89S5R62FRB12 Vishay Dale | 23 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | - | 5.62Ohms | - | 250°C | -65°C | Wirewound | - | 3W | - | - | 3W | - | 3W | - | - | - | MIL-PRF-39007 | - | - | 38.1mm | - | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 4.75mm | - | 14.22mm | 4.75mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPF3160R00BHE36 Vishay / Dale | In Stock | - | - | 21 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | 2500 | VISHAY INTERTECHNOLOGY INC | CPF3160R00BHE36 | + 230 C | - 65 C | PCB Mount | 230 °C | -65 °C | AXIAL LEADED | 4.57 mm | 14.1 mm | TUBULAR PACKAGE | Axial | Active | 5.2 | Details | Yes | 0.223041 oz | 500 V | - | Reel | - | CPF | - | 0.1 % | e3 | - | - | - | - | - | - | 50 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 160 Ohms | Matte Tin (Sn) | - | - | - | - | - | FLAME PROOF, PRECISION | - | 3 W | TR, 11.5 INCH | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 3 W | - | 500 V | - | 0.81 mm | 70 °C | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | 14.1 mm | - | - | - | - | ||
![]() RWR89S5340FMB12 Vishay Dale | 40 |
| Datasheet | 9 Weeks | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 534Ohms | - | - | - | Wirewound | - | 3W | - | - | 3W | - | 3W | - | - | - | - | - | - | 38.1mm | - | M (1%) | - | - | - | - | Military, Moisture Resistant | - | - | 14.224mm | 4.75mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR74S5491FRB12 Vishay Dale | 9 |
| Datasheet | 22 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39007, RWR74S | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 5.49kOhms | - | 250°C | -65°C | Wirewound | - | 5W | - | - | 5W | - | 5W | - | - | - | MIL-PRF-39007 | - | - | 38.1mm | - | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 7.92mm | - | 22.225mm | 7.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR74S54R9FRB12 Vishay Dale | 9 |
| Datasheet | 22 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39007, RWR74S | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | - | 54.9Ohms | - | 250°C | -65°C | Wirewound | - | 5W | - | - | 5W | - | 5W | - | - | - | MIL-PRF-39007 | - | - | 38.1mm | - | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 7.92mm | - | 22.225mm | 7.92mm | No | Non-RoHS Compliant | Contains Lead |