- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Operating Temperature Range | Product | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR89S5340FMB12 Vishay Dale | 40 |
| Datasheet | 9 Weeks | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 534Ohms | - | - | - | Wirewound | - | 3W | - | 3W | - | 3W | - | - | - | - | - | 38.1mm | M (1%) | - | - | - | - | Military, Moisture Resistant | - | - | 14.224mm | 4.75mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR89S5110FRB12 Vishay Dale | 23 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 511Ohms | - | 250°C | -65°C | Wirewound | - | 3W | - | 3W | - | 3W | - | - | MIL-PRF-39007 | - | - | 38.1mm | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 4.75mm | - | 14.224mm | 4.75mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() WSBS8518L2500JKM4 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | + 170 C | - 65 C | PCB Mount | Details | Power Metal Strip | 1.188733 oz | - | - | - | Bulk | - | WSBS8518 | - | 5 % | - | - | - | - | - | - | - | 110 PPM / C | Very Low Value Battery Shunt Resistor With M4 Tapped Holes | 250 uOhms | - | - | - | - | Current Sense | - | - | 36 W | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | Current Sense Resistor | - | - | 3 mm | 85 mm | 18 mm | - | - | - | - | ||
![]() NS01AR5100JE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | + 250 C | - 65 C | PCB Mount | Details | - | 0.011993 oz | - | - | - | - | - | RS, NS | - | 5 % | - | - | - | - | - | - | - | 90 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 510 mOhms | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | 0.51 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 10.3 mm | 2.4 mm | - | - | - | - | ||
![]() NS01012R50KE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | + 350 C | - 65 C | PCB Mount | Details | - | 0.317466 oz | - | - | - | - | - | RS, NS | - | 10 % | - | - | - | - | - | - | - | 20 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 12.5 kOhms | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | Axial | - | - | - | 1.02 mm | - | - 65 C to + 350 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 45.2 mm | 9.5 mm | - | - | - | - | ||
![]() WSBS8518L1250JKM4 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | + 170 C | - 65 C | PCB Mount | Details | Power Metal Strip | 1.287500 oz | - | - | - | Bulk | - | WSBS8518 | - | 5 % | - | - | - | - | - | - | - | 175 PPM / C | Very Low Value Battery Shunt Resistor With M4 Tapped Holes | 125 uOhms | - | - | - | - | Current Sense | - | - | 36 W | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | Current Sense Resistor | - | - | 3 mm | 85 mm | 18 mm | - | - | - | - | ||
![]() WSBS8518L1250JTM4 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 28 | + 170 C | - 65 C | PCB Mount | Details | Power Metal Strip | 1.460342 oz | - | - | - | Tray | - | WSBS8518 | - | 5 % | - | - | - | - | - | - | - | 175 PPM / C | Very Low Value Battery Shunt Resistor With M4 Tapped Holes | 125 uOhms | - | - | - | - | Current Sense | - | - | 36 W | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | Current Sense Resistor | - | - | 3 mm | 85 mm | 18 mm | - | - | - | - | ||
![]() RS005R1540FB1269 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 4.20001 g | 100 | + 250 C | - 65 C | PCB Mount | N | - | 0.148151 oz | - | - | - | - | - | RS | - | 1 % | - | - | - | - | - | Axial | - | 90 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 154 mOhms | - | 250 °C | -65 °C | Wirewound | - | - | - | 5 W | - | - | - | - | - | Axial | - | - | - | 1.02 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Molded | - | 7.92 mm | - | 25.4 mm | 7.9 mm | - | - | - | - | ||
![]() CPCF0510K00JE01 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | PCB Mount | Details | - | - | - | - | - | Bulk | - | CPCF-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPCF05820R0JE01 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | PCB Mount | Details | - | - | - | - | - | Bulk | - | CPCF-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLR07C47R0GSB14 Vishay Dale | 66 | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | 2 | Axial | - | - | - | - | - | - | - | - | 250V | - | -65°C~150°C | Bulk | 2015 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | - | 47Ohms | - | 150°C | -65°C | Metal Film | - | 0.25W 1/4W | - | 250mW | 250V | 250mW | - | - | MIL-PRF-39017 | - | - | 38.1mm | S (0.001%) | 640 μm | 50.8 μm | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | 7.62mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RWR89S4220FRB12 Vishay Dale | 23 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±20ppm/°C | - | 422Ohms | - | 250°C | -65°C | Wirewound | - | 3W | - | 3W | - | 3W | - | - | MIL-PRF-39007 | - | - | 38.1mm | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 4.75mm | - | 14.22mm | 4.75mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR89S1961FRB12 Vishay Dale | 40 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2016 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±20ppm/°C | - | 1.96kOhms | - | 250°C | -55°C | Wirewound | - | 3W | - | 3W | - | 3W | - | - | MIL-PRF-39007 | - | - | 38.1mm | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 4.75mm | - | 14.22mm | 4.75mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR89S5760FRB12 Vishay Dale | 40 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | - | 576Ohms | - | 250°C | -65°C | Wirewound | - | 3W | - | 3W | - | 3W | - | - | MIL-PRF-39007 | - | - | 38.1mm | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 4.75mm | - | 14.224mm | 4.75mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR89S41R2FRB12 Vishay Dale | 23 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | - | 41.2Ohms | - | 250°C | -65°C | Wirewound | - | 3W | - | 3W | - | 3W | - | - | MIL-PRF-39007 | - | - | 38.1mm | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 4.75mm | - | 14.224mm | 4.75mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H2002FSB14 Vishay Dale | 341 |
| Datasheet | 11 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2009 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | 0.125W 1/8W | PRECISION | 125mW | 200V | 125mW | Tubular | FIXED RESISTOR | MIL-PRF-55182 | - | 0.1W | 38.1mm | S (0.001%) | - | 50.8 μm | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() PTF5628K000BZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | 100 | + 150 C | - 55 C | PCB Mount | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | Axial | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 28 kOhms | - | 150 °C | -55 °C | Metal Film | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() NS01A25R00FE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 250 C | - 65 C | PCB Mount | Details | - | 0.011993 oz | - | - | - | Bulk | - | RS, NS | - | 1 % | - | - | - | - | - | - | - | 20 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 25 Ohms | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | Axial | - | - | - | 0.51 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | - | 10.3 mm | 2.4 mm | - | - | - | - | ||
![]() PTF5634K800BXBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 15 PPM / C | Metal Film Resistors, High Precision, High Stability | 34.8 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF563K0720BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | 100 | + 150 C | - 55 C | PCB Mount | Details | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | Axial | - | 10 PPM / C | - | 3.072 kOhms | - | 150 °C | -55 °C | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - |