- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Operating Temperature Range | Product | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTF5610K700BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 10.7 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() PTF563K0720BYBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | Metal Film Resistors, High Precision, High Stability | 3.072 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() GN5C-V 5K 3% Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | N | 0.028219 oz | - | - | - | Bulk | - | GN | - | 3 % | - | - | - | - | - | - | - | 20 PPM / C | - | 5 kOhms | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | Axial | - | - | - | - | - | - | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | 14.3 mm | 5.5 mm | - | - | - | - | ||
![]() PTF5619K600BXBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 15 PPM / C | Metal Film Resistors, High Precision, High Stability | 19.6 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() CW02CR5000HE12 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 250 C | - 65 C | PCB Mount | Details | 0.024692 oz | - | - | - | - | - | CW | - | 3 % | - | - | - | - | - | - | - | - | Wirewound Resistors, Commercial Power, Silicon Coated, Axial Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 1.02 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Silicone Coated | Coated Resistors, Silicone Coated | - | 12.7 mm | 5.5 mm | - | - | - | - | ||
![]() PTF561K8900BZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | N | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 1.89 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | Axial | - | - | - | 0.64 mm | - | - | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | - | - | - | - | - | ||
![]() RS005R1540FE1269 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 250 C | - 65 C | PCB Mount | Details | 0.148151 oz | - | - | - | - | - | RS | - | 1 % | - | - | - | - | - | Axial | - | 90 PPM / C | Wirewound Resistors, Industrial, Precision Power, Silicon Coated, Axial Lead | 154 mOhms | - | 250 °C | -65 °C | Wirewound | - | - | - | 5 W | - | - | - | - | - | - | Axial | - | - | - | 1.02 mm | - | - 65 C to + 250 C | Power Resistors Wirewound Molded | - | - | 25.4 mm | 7.9 mm | - | - | - | - | ||
![]() SR5R0200FB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | PCB Mount | N | - | - | - | - | - | - | SR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTF51287R00FXEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | + 150 C | - 55 C | PCB Mount | Details | 0.003880 oz | - | 200 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | - | - | 15 PPM / C | - | 287 Ohms | - | - | - | - | - | - | - | 50 mW (1/20 W) | - | - | - | - | - | - | Axial | - | - | - | 0.41 mm | - | - | Precision Metal Film Resistors | - | 1.78 mm | 3.81 mm | - | - | - | - | - | ||
![]() PTF51287R00FXBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 109.99615 mg | 100 | + 150 C | - 55 C | PCB Mount | N | 0.003880 oz | - | 200 V | - | Bulk | - | PTF | - | 1 % | - | - | - | - | - | Axial | - | 15 PPM / C | Metal Film Resistors, High Precision, High Stability | 287 Ohms | - | 150 °C | -55 °C | Metal Film | - | - | - | 50 mW (1/20 W) | - | - | - | - | - | - | Axial | - | - | - | 0.41 mm | - | - | Precision Metal Film Resistors | - | 1.78 mm | 3.81 mm | - | - | - | - | - | ||
![]() RN60D1003FB14 Vishay Dale | 1588 |
| Datasheet | 30 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | 300V | - | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 100kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | - | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | 38.1mm | - | 640 μm | 50.8 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D4990FB14 Vishay Dale | 892 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | 300V | - | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 499Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | - | 0.25W 1/4W | FLAME PROOF | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | 38.1mm | - | 640 μm | 50.8 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RWR74S4751FRB12 Vishay Dale | 39 |
| Datasheet | 22 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | - | Military, MIL-PRF-39007, RWR74S | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±20ppm/°C | - | 4.75kOhms | - | 250°C | -65°C | Wirewound | - | 5W | - | 5W | - | - | 5W | - | - | MIL-PRF-39007 | - | - | 38.1mm | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 7.92mm | 22.23mm | 7.92mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS00510R00FE73 Vishay Dale | 1855 | - | Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2008 | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 10Ohm | - | - | - | Wirewound | - | - | PRECISION | 5W | 7.07V | TR | 5W | All-Welded | FIXED RESISTOR | - | - | 5W | 38.1mm | - | 1.02 mm | - | - | - | Moisture Resistant | 7.92mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CPF31R0000FKE36 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2500 | + 230 C | - 65 C | PCB Mount | Details | - | - | 500 V | - | Reel | - | CPF | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 1 Ohms | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | Axial | - | - | - | 0.81 mm | - | - | Metal Film Resistors | Low noise | 4.57 mm | 14.1 mm | - | - | - | - | - | ||
![]() CPF2470R00FKE36 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2500 | + 230 C | - 65 C | PCB Mount | Details | 0.017637 oz | - | 350 V | - | Reel | - | CPF | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 470 Ohms | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | Axial | - | - | - | 0.81 mm | - | - | Metal Film Resistors | Low noise | 3.68 mm | 8.74 mm | - | - | - | - | Lead Free | ||
![]() CPF21K0000BEE36 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2500 | + 230 C | - 65 C | PCB Mount | Details | 0.017637 oz | - | 350 V | - | Reel | - | CPF | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 1 kOhms | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | Axial | - | - | - | 0.81 mm | - | - | Metal Film Resistors | Low noise | 3.68 mm | 8.74 mm | - | - | - | - | - | ||
![]() RWR89S5R11FRB12 Vishay Dale | 131 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | -55°C~250°C | Bulk | 2013 | Military, MIL-PRF-39007, RWR89S | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | - | 5.11Ohms | - | 250°C | -55°C | Wirewound | - | 3W | - | 3W | - | - | 3W | - | - | MIL-PRF-39007 | - | - | 38.1mm | R (0.01%) | - | - | - | - | Military, Moisture Resistant | 4.75mm | 14.22mm | 4.75mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H3442BSBSL65 Vishay Dale | In Stock | - | - | 16 Weeks | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | -65°C~175°C | - | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | - | 34.4kOhms | - | - | - | Metal Film | - | 0.125W 1/8W | - | 125mW | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CPF215R000JNE36 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2500 | + 230 C | - 65 C | PCB Mount | Details | - | - | 350 V | - | Reel | - | CPF | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 15 Ohms | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | Axial | - | - | - | 0.81 mm | - | - | Metal Film Resistors | Low noise | 3.68 mm | 8.74 mm | - | - | - | - | - |