- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL20S200GB14 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | 500mW | Tubular | FIXED RESISTOR | MIL-PRF-22684 | 0.5W | 38.1mm | 350V | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CW0105K000JE12 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | -65°C~350°C | Bulk | 2013 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 5kOhm | - | - | - | Wirewound | - | - | 10W | 13W | - | FIXED RESISTOR | - | - | - | - | - | 1.02 mm | Moisture Resistant | 9.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() ALSR0327R00JE12 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | -65°C~250°C | Bulk | 2016 | ALSR | 0.180Diax0.500L 4.57mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 27Ohm | - | - | - | Wirewound | - | - | 3W | 3W | Tubular | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | Moisture Resistant | 4.57mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() ALSR01100R0JE12 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Axial | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.110Diax0.406L 2.79mmx10.31mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 100Ohm | - | - | - | Wirewound | - | - | 1W | 1W | Tubular | FIXED RESISTOR | - | 1W | 38.1mm | - | - | - | Moisture Resistant | 2.79mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RLR07C3001GRRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 3kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1052FPRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 10.5kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4420FPRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 442Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1872FRRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 18.7kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9091FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 9.09kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1501FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.5kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4751FRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 4.75kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1053FPR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 105kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3923FRR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 392kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5110FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 511Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5111FPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 5.11kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6812FPR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 68.1kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C68R1FRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 68.1Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6652FPR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 66.5kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1102FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 11kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1001GRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead |