- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Failure Rate | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C2200GRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 220Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C22R0GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 22Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2701GPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 2.7kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C27R0GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 27Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1802GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 18kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2373FPR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 237kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR05C6191FSBSL Vishay Dale | In Stock | - | Datasheet | 17 Weeks | - | - | Axial | - | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 6.19kOhms | - | - | - | Metal Film | 0.125W 1/8W | 125mW | - | 125mW | - | - | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | 3.81mm | 1.68mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1003GSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 100kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C47R0GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 47Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3900GMR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 390Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | M (1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4702GRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 47kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3302GRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 33kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C30R0GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 30Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR05C6191FSRSL Vishay Dale | In Stock | - | Datasheet | 17 Weeks | - | - | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 6.19kOhms | - | - | - | Metal Film | 0.125W 1/8W | 125mW | - | 125mW | - | - | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | 3.81mm | 1.68mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2004FRR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 2MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C30R0GMR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 30Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | M (1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7500FSRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±100ppm/°C | 750Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | 250mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5602GRRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 56kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5113FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 511kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1004FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead |