- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Failure Rate | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C3921FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 3.92kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C51R1FRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±100ppm/°C | 51.1Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | 250mW | TR, 11.5 INCH | 250mW | Tubular | FIXED RESISTOR | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1602GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 16kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6202GSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 62kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C20R0GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 20Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1001GPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2400GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 240Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C18R2FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 18.2Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2000FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 200Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1103FPRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 110kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3000GPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 300Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6201GSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 6.2kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5113FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 511kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1004FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7503FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 750kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5602GRRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 56kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7500FSRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | WIRE | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±100ppm/°C | 750Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | 250mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1331FPRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.33kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C75R0FMR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 75Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | M (1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2204GSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 2.2MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | - | 250mW | - | - | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead |