- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55D9313FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±100ppm/°C | 931kOhms | - | 175°C | -65°C | Metal Film | 0.125W 1/8W | - | 125mW | 200V | - | 125mW | - | - | - | MIL-R-10509 | - | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | 6.096mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR32C3302GRB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/03, RLR32 | 0.190Diax0.562L 4.83mmx14.27mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 33kOhms | - | 150°C | -65°C | Metal Film | 1W | - | 1W | - | - | 1W | - | - | - | MIL-PRF-39017 | - | - | R (0.01%) | 810 μm | - | Military, Moisture Resistant, Weldable | 4.83mm | 15.87mm | 4.83mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR80S2800FSB12 Vishay Dale | In Stock | - | Datasheet | 48 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -55°C~250°C | Bulk | 2009 | Military, MIL-PRF-39007, RWR80S | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 280Ohms | - | 250°C | -65°C | Wirewound | 2W | - | 2W | - | - | 2W | - | - | - | MIL-PRF-39007 | - | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant | 2.39mm | 10.3124mm | 2.39mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D1501FRE6 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.5kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D6001FB14 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF, PRECISION | 250mW | - | - | 250mW | - | FIXED RESISTOR | unknown | - | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR05C4751FRB14 Vishay Dale | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 4.75kOhms | - | 150°C | -65°C | Metal Film | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | MIL-PRF-39017 | - | - | R (0.01%) | - | - | Military, Moisture Resistant, Weldable | 1.68mm | 4.75mm | 1.68mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RS010100R0FE73 Vishay Dale | In Stock | - | Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -65°C~250°C | Tape & Reel (TR) | - | RS | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 100Ohm | - | - | - | Wirewound | - | PRECISION | 10W | 31.6V | TR | 10W | All-Welded | FIXED RESISTOR | - | Not | - | 38.1mm | - | 1.02 mm | - | Moisture Resistant | 9.53mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RN55C4990BB14 Vishay Dale | In Stock | - | Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 499Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | - | 100mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | 38.1mm | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60C1000FRE6 Vishay Dale | In Stock | - | Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 300V | -65°C~175°C | Tape & Reel (TR) | 2016 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 100Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 125mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3301GMB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 3.3kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | M (1%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C53R6FSB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 53.6Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C63R4FSB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 63.4Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C69R8FSB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 69.8Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1580FSB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 158Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2371FMB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 2.37kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | - | - | - | M (1%) | - | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9530FSB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 953Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H5902FSB14 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 59kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | - | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J1090BSB14 Vishay Dale | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 109Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J2100BSB14 Vishay Dale | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 210Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5111FSRSL Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | 5.11kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | unknown | - | - | - | S (0.001%) | 0.64 mm | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |