- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C1104GRRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.1MOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2004GRRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 2MOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1204GMRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.2MOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | M (1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1304GSRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.3MOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1804GMRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.8MOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | M (1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5103GPR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 510kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C26R7FSRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 26.7Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2942FSRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | Axial | ±100ppm/°C | 29.4kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2610FSRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 261Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3321FPRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 3.32kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3241FPRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 3.24kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3401FSRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2010 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | Axial | ±100ppm/°C | 3.4kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7502FPRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | Axial | ±100ppm/°C | 75kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3651FPRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 3.65kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9091FRRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 9.09kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9760FSRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 976Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9090FSRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 909Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C8661FMRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 8.66kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | M (1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3003GMRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 300kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | M (1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3302GMRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 33kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | M (1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead |