- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C23R2FRRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 23.2Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2370FRRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 237Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2322FRRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 23.2kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2153FSRE6 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 215kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2101FRRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 2.1kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2430FPRE6 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | Axial | ±100ppm/°C | 243Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9092FRR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 90.9kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9312FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 93.1kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1051FPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.05kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1371FRR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.37kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1131FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.13kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1401FPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.4kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C10R0FPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 10Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1152FPR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 11.5kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3323FRR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 332kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3163FRR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 316kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4320FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 432Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4323FSR36 Vishay Dale | In Stock | - | Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 432kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4872FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 48.7kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4870FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 487Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead |