- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Wire/Cable Diameter | Product | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPF312K600DKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 230 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.223041 oz | - | 500 V | - | Bulk | - | CPF | - | 0.5 % | - | - | - | - | - | - | - | 100 PPM / C | Precision Resistor | 12.6 kOhms | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | 14.1 mm | - | - | - | - | - | ||
![]() PTF56100K00CYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.25 % | - | - | - | - | - | - | - | 10 PPM / C | Precision Resistor | 100 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Metal Film Resistors High Reliability | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF564K5000BYEB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | Cut Tape | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 10 PPM / C | Precision Resistor | 4.5 kOhms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Metal Film Resistors High Reliability | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF56400R00BZBF Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | - | - | 5 PPM / C | Precision Resistor | 400 Ohms | - | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Metal Film Resistors High Reliability | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF5674K100BYEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | Axial | - | 10 PPM / C | Precision Resistor | 74.1 kOhms | - | 150 °C | -55 °C | Metal Film | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Metal Film Resistors High Reliability | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() PTF5615K400BZEK Vishay / Dale | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | 350.003213 mg | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.012346 oz | - | 300 V | - | Bulk | - | PTF | - | 0.1 % | - | - | - | - | - | Axial | - | 5 PPM / C | Precision Resistor | 15.4 kOhms | - | 150 °C | -55 °C | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Metal Film Resistors High Reliability | - | 2.31 mm | - | 6.35 mm | - | - | - | - | - | ||
![]() CPF31K5000DKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 230 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | 0.223041 oz | - | 500 V | - | Bulk | - | CPF | - | 0.5 % | - | - | - | - | - | - | - | 100 PPM / C | Precision Resistor | 1.5 kOhms | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | 14.1 mm | - | - | - | - | - | ||
![]() PTF651M0000BZEK Vishay Dale | 92 |
| Datasheet | 18 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 749.986634mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~150°C | Bulk | 2009 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | - | - | ±5ppm/°C | - | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | - | 0.25W 1/4W | PRECISION | - | 250mW | 500V | - | - | Epoxy Coating | FIXED RESISTOR | - | Not | - | - | 38.1mm | - | - | 640 μm | - | - | - | Moisture Resistant | 3.68mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CW01012R00JE73 Vishay Dale | 44 |
| Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2015 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 12Ohm | - | - | - | Wirewound | - | - | - | - | 10W | - | TR | 13W | Tubular | FIXED RESISTOR | - | Not | - | - | 38.1mm | - | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN55D7500FB14 Vishay Dale | 130 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 750Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | - | 0.125W 1/8W | FLAME PROOF | - | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CMF501K0000FHEB Vishay Dale | 21480 |
| Datasheet | 12 Weeks | - | - | Axial | - | - | - | 2 | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.065Diax0.150L 1.65mmx3.81mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±50ppm/°C | - | 1kOhms | - | 175°C | -55°C | Metal Film | - | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | 410 μm | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 1.65mm | - | 3.81mm | 1.65mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RLR07C75R0FSB14 Vishay Dale | 101 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | - | 75Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | - | 0.25W 1/4W | - | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-PRF-39017 | - | - | 38.1mm | - | S (0.001%) | 640 μm | - | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() WSBS8518L0500JKM3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | + 170 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | Power Metal Strip | 1.336883 oz | - | - | - | Bulk | - | WSBS8518 | - | 5 % | - | - | - | - | - | - | - | 200 PPM / C | Very Low Value Battery Shunt Resistor With M3 Tapped Holes | 50 uOhms | - | - | - | - | Current Sense | - | - | - | 36 W | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | Current Sense Resistor | - | - | 3 mm | 85 mm | 18 mm | - | - | - | - | ||
![]() CPF32R0000DKE14 Vishay / Dale | In Stock | - | - | 10 Weeks | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | 100 | VISHAY INTERTECHNOLOGY INC | CPF32R0000DKE14 | + 230 C | - 65 C | PCB Mount | 230 °C | -65 °C | AXIAL LEADED | 4.57 mm | 14.1 mm | TUBULAR PACKAGE | Axial | Active | 5.2 | Details | Yes | - | 0.223041 oz | - | 500 V | - | - | - | CPF | - | 0.5 % | e3 | Yes | - | - | - | - | EAR99 | 100 PPM / C | Precision Resistor | 2 Ohms | Matte Tin (Sn) | - | - | - | - | - | FLAME PROOF, PRECISION | 8533.21.00.90 | 3 W | - | BULK | - | Tubular | FIXED RESISTOR | compliant | - | Axial | 3 W | 38.1 mm | 500 V | - | 0.81 mm | 70 °C | - | Metal Film Resistors Flameproof | - | 4.57 mm | - | 14.1 mm | - | - | - | - | - | ||
![]() PTF6542K700AZEK Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | 0.021164 oz | - | 500 V | - | Bulk | - | PTF | - | 0.05 % | - | - | - | - | - | - | - | 5 PPM / C | Precision Resistor | 42.7 kOhms | - | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | Metal Film Resistors High Reliability | - | 3.68 mm | - | 9.53 mm | - | - | - | - | - | ||
![]() RN60D1001FB14 Vishay Dale | 1680 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -65°C~175°C | Bulk | 2012 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | - | 0.25W 1/4W | FLAME PROOF | - | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D1000FB14 Vishay Dale | 317 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | - | 0.25W 1/4W | FLAME PROOF | - | 250mW | 300V | - | 250mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | - | - | 640 μm | - | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D4992FRE6 Vishay Dale | 942 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Cut Tape (CT) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 49.9kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | - | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | - | - | - | 640 μm | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1543BSBSL65 Vishay Dale | In Stock | - | - | 16 Weeks | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~175°C | - | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | - | 154kOhms | - | - | - | Metal Film | - | 0.125W 1/8W | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H4020BSBSL65 Vishay Dale | In Stock | - | - | 16 Weeks | - | - | Axial | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~175°C | - | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | - | 402Ohms | - | - | - | Metal Film | - | 0.125W 1/8W | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |