- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C1270FRB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 127Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1650FRB14 Vishay Dale | 48 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 165Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2211FMB14 Vishay Dale | 39 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 2.21kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2101FMB14 Vishay Dale | 48 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 2.1kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1962FMB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 19.6kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2321FRB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 2.32kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C20R0FMB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 20Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2492FRB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 24.9kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C26R7FRB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 26.7Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2670FRB14 Vishay Dale | 39 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 267Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3321FMB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 3.32kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | - | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7502GMRE6 Vishay Dale | 6 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 75kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | 250mW | - | - | - | MIL-PRF-39017 | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1212BSB14 Vishay Dale | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 12.1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1372BSB14 Vishay Dale | 7 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 13.7kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | 125mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1403BSB14 Vishay Dale | 45 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 140kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | 38.1mm | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J7501BSBSL Vishay Dale | 28 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 7.5kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | 38.1mm | - | S (0.001%) | 0.64 mm | Military, Moisture Resistant, Weldable | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RWR80S6R04FRB12 Vishay Dale | 46 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | -55°C~250°C | Bulk | 2012 | Military, MIL-PRF-39007, RWR80S | 0.094Diax0.406L 2.39mmx10.31mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 6.04Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | 2W | 2W | Tubular | FIXED RESISTOR | - | MIL-PRF-39007 | 2W | 38.1mm | 3.4756V | R (0.01%) | - | Military, Moisture Resistant | 2.39mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J4122BSBSL Vishay Dale | 45 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 41.2kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | 38.1mm | - | S (0.001%) | 0.64 mm | Military, Moisture Resistant, Weldable | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J2051BSBSL Vishay Dale | 45 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -65°C~175°C | Bulk | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 2.05kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | 38.1mm | - | S (0.001%) | 0.64 mm | Military, Moisture Resistant, Weldable | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J2212BSBSL Vishay Dale | 45 |
| Datasheet | 17 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±25ppm/°C | 22.1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | 125mW | Tubular | FIXED RESISTOR | unknown | - | 0.1W | 38.1mm | - | S (0.001%) | 0.64 mm | Military, Moisture Resistant, Weldable | - | - | - | - | Non-RoHS Compliant | Contains Lead |