- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN65D2431FR36 Vishay Dale | 36 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 350V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2.43kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | TR, 11.5 INCH | 500mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.5W | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60E3922FRE6 Vishay Dale | 36 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 39.2kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | TR, 7.5 INCH | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | 300V | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65D8251FRE6 Vishay Dale | 44 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 350V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 8.25kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | TR, 11.5 INCH | 500mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.5W | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW010350R0JE73 Vishay Dale | 44 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 350Ohm | - | - | - | Wirewound | - | - | 10W | TR | 13W | - | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Moisture Resistant | 9.52mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RLR07C8063FSR36 Vishay Dale | 32 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 806kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C8663FSR36 Vishay Dale | 48 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 866kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7153FPR36 Vishay Dale | 48 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 715kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7503FRR36 Vishay Dale | 32 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 750kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65C1400FRSL Vishay Dale | 17 |
| Datasheet | 13 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 140Ohms | - | 175°C | -65°C | Metal Film | 0.5W 1/2W | - | 500mW | - | 500mW | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 14.2748mm | 4.57mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1211FPRSL Vishay Dale | 10 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.21kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1431FSRSL Vishay Dale | 17 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.43kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1331FPRSL Vishay Dale | 17 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.33kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1331FRRSL Vishay Dale | 26 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.33kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1211FSRSL Vishay Dale | 26 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.21kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1371FSRSL Vishay Dale | 17 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.37kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1621FSRSL Vishay Dale | 10 |
| Datasheet | 18 Weeks | Copper | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 1.62kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1182FRRSL Vishay Dale | 17 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 11.8kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3093FSRSL Vishay Dale | 17 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 309kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3400FSRSL Vishay Dale | 17 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 340Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3243FSRSL Vishay Dale | 17 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 324kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead |