- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C6803GRRSL Vishay Dale | 49 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 680kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C6803GMRSL Vishay Dale | 49 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 680kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF602R2000FLR6 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Axial | - | - | - | Axial | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±150ppm/°C | 2.2Ohms | - | 175°C | -55°C | Metal Film | 1W | - | - | - | 1W | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | 8.7376mm | 3.68mm | - | Non-RoHS Compliant | Lead Free | ||
![]() RNC55H2432FSR36 Vishay Dale | In Stock | - | Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 24.3kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | TR, 11.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55H1963FSRE6 Vishay Dale | 17 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Tape & Reel (TR) | 2012 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 196kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | 125mW | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-PRF-55182 | 0.1W | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CMF6022K100CEEA Vishay Dale | 48 |
| Datasheet | 9 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2013 | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±0.25% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 22.1kOhm | Matte Tin (Sn) | - | - | Metal Film | - | FLAME PROOF, PRECISION | 1W | - | 1W | Tubular | FIXED RESISTOR | unknown | Not | 1W | 500V | - | 0.64 mm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CMF60R24000GNR6 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500.000539mg | 500V | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 240mOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | FLAME PROOF, PRECISION | 1W | TR, 8 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 640 μm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RLR07C5600FRR36 Vishay Dale | 34 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 560Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C24R0FSR36 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 24Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2982FRR36 Vishay Dale | 34 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 29.8kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C24R0FRR36 Vishay Dale | 43 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 24Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1420FSR36 Vishay Dale | 27 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 142Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4700FSR36 Vishay Dale | 34 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 470Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1803FRR36 Vishay Dale | 43 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 180kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1004FRRSL Vishay Dale | 40 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1MOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9763FSRSL Vishay Dale | 40 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 976kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5233FPRSL Vishay Dale | 32 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 523kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5233FSRSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 523kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5113FSRSL Vishay Dale | 23 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 511kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1004FPRSL Vishay Dale | 32 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Tape & Reel (TR) | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1MOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead |