- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Failure Rate | Lead Diameter | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55C9422BRE6 Vishay Dale | 22 |
| Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 94.2kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RN55C9091BRE6 Vishay Dale | 42 |
| Datasheet | 34 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 9.09kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 100mW | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.1W | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF60R24000GNR6 Vishay Dale | In Stock | - | Datasheet | 10 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 500.000539mg | 500V | -55°C~175°C | Tape & Reel (TR) | - | CMF | 0.145Diax0.344L 3.68mmx8.74mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 240mOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | FLAME PROOF, PRECISION | 1W | TR, 8 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 640 μm | Flame Retardant Coating, Moisture Resistant, Safety | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RLR07C1301GPB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.3kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1000GMB14 Vishay Dale | 431 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 100Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C51R0GMB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 51Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3300GMB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 330Ohms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C5101GMB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 5.1kOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | MIL-PRF-39017 | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S103JB14 Vishay Dale | 48 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2013 | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 10kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-22684 | - | 38.1mm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H1691FSB14 Vishay Dale | 41 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1.69kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | - | 38.1mm | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC60H2671FSB14 Vishay Dale | 41 |
| Datasheet | 11 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/03, RNC60 | 0.097Diax0.280L 2.46mmx7.11mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 2.67kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | 250mW | - | 250mW | Tubular | FIXED RESISTOR | unknown | MIL-PRF-55182 | - | 38.1mm | S (0.001%) | - | Military, Moisture Resistant, Weldable | 2.39mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN65E2000BB14 Vishay Dale | 30 |
| Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±0.1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 200Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | - | 250mW | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3571FPBSL Vishay Dale | 25 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 3.57kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3651FRBSL Vishay Dale | 41 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 3.65kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7500FPBSL Vishay Dale | 25 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 750Ohms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3241FSBSL Vishay Dale | 25 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 3.24kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C7502FMBSL Vishay Dale | 25 |
| Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 75kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3401FMBSL Vishay Dale | 25 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 3.4kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3321FSBSL Vishay Dale | 25 |
| Datasheet | 18 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 3.32kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3003GMBSL Vishay Dale | In Stock | - | Datasheet | 19 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 300kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | 250mW | - | 250mW | - | - | - | - | - | - | M (1%) | - | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead |