- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Features | Diameter | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLR07C2154FSB14 Vishay Dale | 19 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 2.15MOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1074FSB14 Vishay Dale | 48 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.07MOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2614FSB14 Vishay Dale | 10 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 2.61MOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C11R8FSB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | Axial | ±100ppm/°C | 11.8Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3160FMB14 Vishay Dale | 39 |
| Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 316Ohms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | M (1%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C34R0FSB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 34Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C3573FMB14 Vishay Dale | 31 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 357kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | M (1%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4023FRB14 Vishay Dale | 31 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 402kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4871FPB14 Vishay Dale | In Stock | - | Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | Axial | ±100ppm/°C | 4.87kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | P (0.1%) | Military, Moisture Resistant, Weldable | 2.29mm | 7.62mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C44R2FRB14 Vishay Dale | 48 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 44.2Ohms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4992FRB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | Axial | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | Axial | ±100ppm/°C | 49.9kOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | R (0.01%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C4531FPB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 4.53kOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | P (0.1%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1803GMB14 Vishay Dale | 31 |
| Datasheet | 19 Weeks | - | - | Axial | Axial | -65°C~150°C | Bulk | 2016 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 180kOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | M (1%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C18R0GMB14 Vishay Dale | 31 |
| Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | Active | Not Applicable | 2 | - | ±100ppm/°C | 18Ohms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | M (1%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9761FPBSL Vishay Dale | 41 |
| Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 9.76kOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | P (0.1%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9761FRBSL Vishay Dale | 41 |
| Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 9.76kOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | R (0.01%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9092FRBSL Vishay Dale | 25 |
| Datasheet | 19 Weeks | - | - | Axial | Axial | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 90.9kOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | R (0.01%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C9760FSBSL Vishay Dale | 25 |
| Datasheet | 18 Weeks | - | - | Axial | Axial | -65°C~150°C | Bulk | - | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 976Ohms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1274FSRSL Vishay Dale | 25 |
| Datasheet | 19 Weeks | - | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.27MOhms | - | - | Metal Film | 0.25W 1/4W | 250mW | 250mW | - | S (0.001%) | Military, Moisture Resistant, Weldable | - | 6.35mm | 2.29mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C1104FSRSL Vishay Dale | 41 |
| Datasheet | 19 Weeks | Lead, Tin | - | Axial | Axial | -65°C~150°C | Tape & Reel (TR) | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.1MOhms | 150°C | -65°C | Metal Film | 0.25W 1/4W | 250mW | 250mW | MIL-PRF-39017 | S (0.001%) | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Non-RoHS Compliant | Contains Lead |