- Series
- Features
- Power Rating
- Resistance
- Temperature Coefficient
- Tolerance
- Packaging
- Diameter
- Length
- Lead Diameter
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
Attribute column
Manufacturer
Dale Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Failure Rate | Insulation Resistance | Lead Diameter | Wire/Cable Diameter | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN55D1910FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 191Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | - | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | 38.1mm | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RLR05C1501GSRSL Vishay Dale | 28 |
| Datasheet | 17 Weeks | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2017 | Military, MIL-PRF-39017/05, RLR05 | 0.066Diax0.150L 1.68mmx3.81mm | ±2% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | - | 1.5kOhms | - | - | - | Metal Film | - | 0.125W 1/8W | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | 3.81mm | 1.68mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PTF5610K000BYEB Vishay Dale | 47652 |
| Datasheet | 17 Weeks | Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 350.003213mg | - | - | - | - | - | - | - | - | 300V | - | -55°C~150°C | Tape & Reel (TR) | 2013 | PTF | 0.091Diax0.250L 2.31mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±10ppm/°C | - | 10kOhm | - | - | - | Metal Film | - | 0.125W 1/8W | HIGH PRECISION | 125mW | 300V | TR | 125mW | - | FIXED RESISTOR | Not | - | - | - | 38.1mm | - | - | 640 μm | - | - | Moisture Resistant | 2.31mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() LVR03R0200FE70 Vishay Dale | In Stock | - | Datasheet | 8 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | 2g | - | - | - | - | - | - | - | - | 250mV | - | -65°C~275°C | Tape & Reel (TR) | 2009 | LVR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | - | 20mOhm | - | - | - | Wirewound | - | - | PRECISION | 3W | 250mV | TR | 3W | Tubular | FIXED RESISTOR | Not | MIL-PRF-49465 | - | 3W | 38.1mm | - | 10GOhm | 813 μm | - | - | Current Sense, Moisture Resistant | 5.21mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RN55D4750FB14 Vishay Dale | 426 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2014 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 475Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | - | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | 38.1mm | - | - | 640 μm | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CPF168R000FKB14 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 | + 230 C | - 65 C | PCB Mount | N | - | 0.007055 oz | - | 250 V | - | Bulk | - | CPF | - | 1 % | - | - | - | - | - | Axial | - | 100 PPM / C | Precision Resistor | 68 Ohms | - | 230 °C | -65 °C | Metal Film | - | - | - | 1 W | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | Metal Film Resistors Flameproof | - | 2.29 mm | - | - | 6.1 mm | - | - | - | - | - | ||
![]() RLR07C5600GSB14 Vishay Dale | 145 |
| Datasheet | 18 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | 250V | - | -65°C~150°C | Bulk | 2015 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | - | 560Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | - | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | MIL-PRF-39017 | - | - | - | 38.1mm | S (0.001%) | - | 640 μm | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CW0101K500JE73 Vishay Dale | 1157 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 1.5kOhm | - | - | - | Wirewound | - | - | - | 10W | 122V | TR | 13W | Tubular | FIXED RESISTOR | Not | - | - | - | 38.1mm | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PTF5675K000FZEB Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | + 150 C | - 55 C | PCB Mount | Details | - | 0.012346 oz | - | 300 V | - | Cut Tape | - | PTF | - | 1 % | - | - | - | - | - | - | - | 5 PPM / C | Precision Resistor | 75 kOhms | - | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | Metal Film Resistors High Reliability | - | 2.31 mm | - | - | 6.35 mm | - | - | - | - | - | ||
![]() WSBS8518L2500JKM3 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | + 170 C | - 65 C | PCB Mount | Details | Power Metal Strip | 1.188733 oz | - | - | - | Bulk | - | WSBS8518 | - | 5 % | - | - | - | - | - | - | - | 110 PPM / C | Very Low Value Battery Shunt Resistor With M3 Tapped Holes | 250 uOhms | - | - | - | - | Current Sense | - | - | 36 W | - | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | Current Sense Resistor | - | - | 3 mm | - | 85 mm | 18 mm | - | - | - | - | ||
![]() CW0101R000JE73 Vishay Dale | 1243 |
| Datasheet | 8 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | - | 1Ohm | - | - | - | Wirewound | - | - | - | 10W | 3.16V | TR | 13W | Tubular | FIXED RESISTOR | Not | - | - | - | 38.1mm | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RLR07C6800GSB14 Vishay Dale | 76 |
| Datasheet | 18 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | 250V | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | - | 680Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | - | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | Tubular | FIXED RESISTOR | MIL-PRF-39017 | - | - | - | 38.1mm | S (0.001%) | - | 640 μm | 50.8 μm | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D6810FB14 Vishay Dale | 45 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 681Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | - | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | 38.1mm | - | - | 640 μm | 50.8 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() PTF6510K000BZEK Vishay Dale | 243 |
| Datasheet | 26 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 749.986634mg | - | - | - | - | - | - | - | - | 500V | - | -55°C~150°C | Bulk | 2013 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±5ppm/°C | - | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | - | 0.25W 1/4W | PRECISION | 125mW | 500V | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN55D1001FB14 Vishay Dale | 15815 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -65°C~175°C | Bulk | 2009 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | - | 0.125W 1/8W | FLAME PROOF | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | 38.1mm | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RLR07C2700GSB14 Vishay Dale | 94 |
| Datasheet | 18 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 250V | - | -65°C~150°C | Bulk | 2015 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | - | 270Ohms | - | 150°C | -65°C | Metal Film | - | 0.25W 1/4W | - | 250mW | 250V | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | - | S (0.001%) | - | 640 μm | - | - | Military, Moisture Resistant, Weldable | 2.29mm | - | - | 7.62mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() SR55L000FE66 Vishay Dale | 816 |
| Datasheet | 17 Weeks | - | - | Radial | - | - | - | Radial Lead | - | - | - | - | - | - | - | - | - | - | - | -65°C~275°C | Bulk | 2018 | SR | 0.065Diax0.800L 1.65mmx20.32mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±400ppm/°C | - | 5mOhms | - | - | - | Wirewound | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | 1.000 25.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CW010500R0JE12 Vishay Dale | 63 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Ceramic | - | - | - | - | - | - | - | - | - | -65°C~350°C | Bulk | 2015 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 500Ohm | - | - | - | Wirewound | - | 13W | - | 10W | - | - | 10W | - | FIXED RESISTOR | Not | - | - | - | - | - | - | 1.02 mm | - | - | Moisture Resistant | 9.52mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RN60C1401FB14 Vishay Dale | 48 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 1.4kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | - | 0.25W 1/4W | FLAME PROOF | 125mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | 38.1mm | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D2050FB14 Vishay Dale | 6 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 205Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | - | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | 38.1mm | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead |